-
Supplier: RS Components, Ltd.
Description: Battery pack Li-Ion 5,8AH for CA 6116N a
- Voltage: 10.86 volts
- Capacity, Amp Hours (AH): 5.8 ampere-hr
- Number of Cells: 1
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita Production
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
-
Supplier: TelephoneStuff.com
Description: 2.4V Standard Capacity.
- Voltage: 2.4 volts
- Features: Battery Packs and Assemblies
-
Supplier: DigiKey
Description: A 7.2V Nickel Metal Hydride Battery Pack
- Capacity, Amp Hours (AH): 2.45 ampere-hr
- Features: A, Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
- Application: General Purpose
- Terminations: Solder
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 14.4v1.5ah battery pack bl-1415 suppliers and manufacturers, welcome to wholesale makita 14.4v1.5ah battery pack bl-1415 from us. BL-1415 Li-ion 14.4V1.5Ah Battery Pack for Makita Production
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us. BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita Production
- Voltage: 10.8 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: ZGC, Inc.
Description: Canon BP-930 Battery Pack The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. Times vary
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: ZGC, Inc.
Description: Canon BP-945 Battery Pack The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. Times vary
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability to make lighter, smaller
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: External Battery Pack for UPS Systems BP72V15-2U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Multi-use form factor supports configuration in stacking, upright tower and rackmount
- Voltage: 72 volts
- Features: Battery Packs and Assemblies
-
Battery Packs and Assemblies - Tripp Lite 36V Extended Run External Battery Pack and.. -- BP36V14-2USupplier: TelephoneStuff.com
Description: racks - Additional output connector allows multiple BP36V142U battery packs to be daisy-chained to the UPS for even longer extended run operation - External battery connection for connecting multiple BP36V14-2U packs together - 2U rack space
- Voltage: 36 volts
- Features: Battery Packs and Assemblies
-
Supplier: Computer Network Accessories, Inc.
Description: 9V Ultralast heavy duty batteries; carded 2 pack.
- Features: Battery Packs and Assemblies
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's BP240V5RT2U is a 2U external battery pack that serves as a replacement for the original battery pack bundled with Tripp Lite SmartOnline SU5000RT3UHV UPS Systems. Includes a simple DC input connection for fast installation. NOTE - A maximum of ONE BP240V5RT2U
- Width / Diameter: 17.5 inch
- Depth: 20.75 inch
- Height: 3.5 inch
- Weight: 90.4 lbs
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Battery Packs and Assemblies - Tripp Lite 48V Standard Run External Battery Pack and.. -- BP48V24-2USupplier: TelephoneStuff.com
Description: 48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of this battery pack. NOT EXPANDABLE!!!! USE MODEL
- Voltage: 48 volts
- Features: Battery Packs and Assemblies
-
Supplier: Newark, An Avnet Company
Description: EXTERNAL BATTERY PACK , 240 V; Battery Voltage:240V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:203.2mm; External Width:152.4mm; Pack Quantity:1 RoHS
-
Supplier: Newark, An Avnet Company
Description: EXTERNAL BATTERY PACK , 192 V; Battery Voltage:192V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:133.35mm; External Width:444.5mm; External Depth:711.2mm RoHS Compliant: Yes
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: battery backup pack for an SV-Series 3-phase UPS system Provide extended battery runtime for an SV-Series 3-phase UPS system Connect up to 3 battery pack cabinets in parallel to further extend runtime for mission-critical equipment Package Includes BP240V370NB
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Description: Ultrasound Medical Battery Li-ion Battery Manufacturer, Ultrasound Battery Li-ion Battery Supplier Internal Resistance:≤300 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V Products Standard:GB/T18287-200
- Voltage: 24 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Secondary Batteries: Lithium-ion
-
Supplier: Newark, An Avnet Company
Description: 9V Ultimate Lithium Battery - 2 Pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium; Battery Capacity:7200mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:-; External Width:-; Weight:-RoHS Compliant: NA
-
Supplier: Autec Power Inc.
Description: “The Bank” (Li-Ion Battery Pack Series) is a Rechargeable Lithium Ion Battery Pack. This family boasts a range of models: Nominal Voltage of 3.7V, 7.2V, 7.4V, 7.8V, and 14.4V; Nominal Capacity of 2.5Ah, 3.35Ah, 5.2Ah, 7.62Ah, 9.4Ah, and 9.6Ah; Nominal Power ratings of
- Voltage: 3.7 to 14.4 volts
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Operating Temperature: 32 to 104 F
- Features: Battery Packs and Assemblies, Lithium / Iron Phosphate
- Application: Stand-by / UPS Batteries
-
Supplier: Tripp Lite by Eaton
Description: Features UPS Battery Pack Extends the Runtime of Your SV-Series 3-Phase UPS SystemThis external backup battery pack consists of two battery cabinets containing sealed lead acid batteries designed to give your Tripp Lite SV-Series UPS system more runtime. It uses a
- Width / Diameter: 58 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 3,155 lbs
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY PACK, USB, 5V; Accessory Type:Rechargeable USB Battery Pack; For Use With:Arduino, Raspberry Pi; Product Range:-; Features:3300mAh - 5V at 1A and 500mA RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lithium, PLC Battery Pack, 6V,1800.0 mA, 45.5mm x 34mm, 38 grams
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management system (BMS) to provide high system reliability, safety, and scalability when
- Capacity, Amp Hours (AH): 100 ampere-hr
- Width / Diameter: 17.2047337 inch
- Depth: 33.464585 inch
- Height: 3.4645688 inch
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection - The SURBC2030 Internal Battery Pack is a set of two pre-wired strings of internal batteries that are designed to be installed within an internal battery compartment. The SURBC2030 Internal Battery Pack is a set of two pre-wired strings
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤76mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label,
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label,
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: TapeOnline.com
Description: Maxell - 1-pack 9V Battery - 721110Maxell's 9V alkaline battery is now available at TapeOnline.com.This battery comes in a single blister retail pack.Like Maxell's other products, this 9V battery is reliable and built to last.Key Features Ready-to-go power
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414820-IBM SMX120RMBP2U - Smart-UPS X 120V External Battery Pack Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Capacity, Amp Hours (AH): 6 ampere-hr
- Width / Diameter: 5.9448851 inch
- Depth: 2.5590565 inch
- Height: 3.6614193 inch
Find Suppliers by Category Top
Featured Products Top
-
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Modern battery packs require effective pressure equalization, reliable environmental sealing, and rapid pressure relief to maintain long-term safety and operational reliability. Temperature fluctuations, condensation, and abnormal pressure buildup can compromise enclosure (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
safety, and increase maintenance risks. These dual-stage battery pack vents provide a robust solution to these issues (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
prevent internal stress, condensation, and contamination. Protective vent valves help maintain safe operating conditions while protecting internal components. The M20x1.5 battery pack vent valve from MILVENT (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The M20x1.5 Battery Pack Protective Valve from MILVENT is designed to provide pressure equalization, (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
under abnormal thermal conditions, helping reduce pressure buildup and improve battery pack safety. Compared with traditional breather plugs, Milvent vents provide a compact and cost-effective solution for modern electric vehicle battery protection. Key Features (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46666/428087512-MIT.pdf?sequence=2
As for the RFID reader, the Mercury 4e consumes a peak of 1. 2A @5. 5V whereas a battery pack of 4AA batteries is 2700mAH@6V.
-
PDF - Vizio VTAB1008 Tablet
… / Display Window - 8" Diagonal, Capacitive, w/ Integrated Flex PCB, Foam Rubber Cushion & White Mylar Label (Qty:1) $17.60 - Getac - BP-BRN-12/3000LS - Battery Pack - Li-Ion Polymer, 2 … … $3.10 - AC Adapter - 5V / 2A , Wall to USB Type …
-
Pda Phones - Pda Phones Manufacturers, Suppliers (Page 8)
Features Shaped power bank 1) Unique design portable battery pack 2) Rated Input:DC 5V, 1A;Rated Output: 5V /1A;5V/2.1A 3) Charging Time:0-8 hours; Battery Type:Li-polymer battery; 4) with 4 battery level LED... [ Related Keywords : slim power bank, power bank, li-polymer power bank, 2A power bank ] .
-
Chargers Manufacturers (Page 11). Chargers Product Catalogs Directory
42V 2A Li-ion Battery Pack Charger L100-36 Protection 1. The charger's internal relay makes the output voltage is less than 5. 5v with no-load, when …
-
42v - 42v Manufacturers, Suppliers
42V 2A Li-ion Battery Pack Charger L100-36 Protection 1. The charger's internal relay makes the output voltage is less than 5. 5v with no-load, when …
-
Digital Game - Digital Game Manufacturers, Suppliers (Page 9)
Features Shaped power bank 1) Unique design portable battery pack 2) Rated Input:DC 5V, 1A;Rated Output: 5V /1A;5V/2.1A 3) Charging Time:0-8 hours; Battery Type:Li-polymer battery; 4) with 4 battery level LED... [ Related Keywords : slim power bank, power bank, li-polymer power bank, 2A power bank ] .
-
starting battery - offers from starting battery manufacturers, suppliers, exporters & wholesalers
Specification: Capacity: 12000mAh Input: 12V/2A Output: 5V / 2A ; 12V/2A; 19V/3.5A Starting Current: 200A Peak Current: ... Manufacturer : Battery Building Group Limited [ Related Categories: Electrical Equipment & Supplies, Batteries, Battery Packs ] .
-
Popular Products In Video Surveillance - Big Bruin
… charging ) Charging frequency: 100-200KHz Power distance: 5mm Weight :250g Contour dimension :83*153*10mm transfer efficiency: ?72% Input: 5V Output: 5V Receive electric … … charger (receiver ) Charging type: battery (one-to-one charging … … current : 500mA-1000 mAh package : 1*charger pad 1 … … 8-22V Output voltage: DC 5V Output current: 0.5A,1A,1.5A 2A , maximum 3A,adaptive …
-
PDF - Asus (Google) Nexus 7 Tablet
AC Adapter - 5V / 2A , Wall to USB Type A, Printed Battery Pack - Li-Polymer, 1-Cell, 3.7V, 4325mAh, 16Wh, w/ 6 Discrete Insulated Wires & 1 6-Position Pin Socket .
-
jump starter - offers from jump starter manufacturers, suppliers, exporters & wholesalers
Multi-function car jump starter 12V 12000mAh: Technical Data: 1.Input:15V/1.5A 2.Outputs: 5V 1A/ 2A 12V/2A 3. [ Related Categories: Electrical Equipment & Supplies, Batteries , Battery Packs ] .
Indicates content that may require registration and/or purchase.