-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Number of Channels: 48
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
- Module Type: Digital I/O Module
-
Supplier: Acromag, Inc.
Description: transition to the AcroPack I/O modules. Performance Specifications Digital Inputs Input channel configuration:48 buffered inputs. Input voltage range: 0 to 5V DC. Input signal threshold: 1.5V typical. Digital Outputs Output channel configuration: 48 open-drain CMOS outputs. Voltage
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
-
Supplier: Sealevel Systems, Inc.
Description: The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DEMONSTRATION BOARD, FOR VNI2140J SOLID-STATE SMART POWER RELAY, 1 AMP OUTPUT, 3.3 V CMOS/TTL COMPATIBLE INPUTS, 4-36 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: DC
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-410M-OEM is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Advantech
Description: The 232DRIO includes a CD ROM with an instruction manual and demonstration programs written in QuickBASIC and C/C . RS-232 Serial Communications CMOS/TTL Compatible Input and Outputs One 2500V Isolated Port Two Single Pole, Double Throw (SPDT) Relay Outputs LEDs Indicate Input and
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: DC
-
Supplier: Sealevel Systems, Inc.
Description: easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: DC
-
Supplier: Pickering Electronics
Description: relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Sealevel Systems, Inc.
Description: to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE-OEM 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: The relay is energized by applying a 5 V signal to the appropriate relay channel on the 50-pin OPTO-22 compatible connector or 37-pin D-Sub connector. Twenty-four enunciator LEDs, one for each relay, light when their associated relay is activated. Because there is a D-Sub
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Pickering Electronics
Description: The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
-
Supplier: Pickering Electronics
Description: The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.1 amps
-
Supplier: Pickering Electronics
Description: The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: ACCES I/O Products, Inc.
Description: electro-mechanical relay outputs are comprised of one group of eight form C SPDT outputs. The relays are all de-energized at power-on. Data to the relays is latched. CONNECTIONS The I/O is accessed via a 50 pin header type. UTILILTY SOFTWARE The board is supported by most
- Digital I/O Channels: 8 #
- Operating Temperature: -22 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: AC
-
Supplier: ACCES I/O Products, Inc.
Description: available, please contact us for ordering information The ETH-DIO-48 was designed for compact control and monitoring applications. The product features 48 or 24 industrial strength, high-current TTL digital I/O lines. Connections to the board are made via two industry standard, 50-pin
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)
- Input (Pick-up) Voltage Range: 7 to 20 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.01 amps
- Maximum Current: 4 amps
-
Supplier: OMEGA Engineering, Inc.
Description: Most digital I/O boards can not be directly interfaced to real world devices. Output voltages are usually limited to TTL levels (0/5 Vdc) with a few milliamps of drive current. Inputs are also typically limited to a maximum 5 volt level. When higher voltages or currents are needed,
- Input (Pick-up) Voltage Range: 5 volts
- Load Voltage: 0 to 5 volts
- Output Voltage Type: AC, DC
- Application Type: General Application Relay
-
Supplier: ACCES I/O Products, Inc.
Description: embedded applications. Two industry standard DB-9 connectors (one male and one female) ensure broad cabling availability. OEM USB/PICO FORM FACTOR The tiny module occupies just half the area of a PC/104 board yet approaches the capability commonly found on the larger board standard.
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Number of Channels: 32
- Module Voltage: 5 V
- Clock Rate: 8 MHz
- Module Type: Digital I/O Module
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Laurel Electronics LLC
Description: alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: (isolated) Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OMEGA Engineering, Inc.
Description: for two non-isolated TTL/CMOS-level signals with protection to 25 Vdc for use with amplified flowmeter inputs. The DPF6200 provides a 20 Vdc output at up to 16 mA for direct connection to NPN or PNP open-collector or NAMUR sensors. A universal signal conditioner board in the DPF6300
- Number of Digits: 6
- Analog Input Channels: 2
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: AMETEK Programmable Power
Description: High-density, high-voltage multiplexer/scanner (1x180 in 1U size) Ideal for hipot, cable breakdown, source measure unit and power supply switching Extensive signal shielding employed on-board for excellent signal fidelity Break-before-make (BBM) and make-before-break (MBB) accomplished in
-
Supplier: Laurel Electronics LLC
Description: to count down to zero from a preset value for batch control. One of the relays is dedicated to On/Off batch control, while the other relay is available to slow down rate near the setpoint or to provide another alarm or control function based on rate or total. The Extended Laureate
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Allied Electronics, Inc.
Description: Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used only with SNAP Ultimate, SNAP
-
Supplier: Opto 22
Description: The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary and Gray Code, and is software configurable to set clock speed, frame length, delay
- Number of Channels: 2
- Input Voltage Range: 5 volts
- Input Current Range: 0.2 amps
- Operating Temperature: 32 to 140 F
-
Supplier: American Portwell Technology Inc.
Description: Independent Common Reed Relay Contact-point Digital Output Board for PCI
- Number of Channels: 16
- Input Voltage Range: 5 volts
- Input Current Range: 0.55 amps
- Output Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting. This relay operates with a coil power of 0.36W, ensuring efficient energy use in circuits. The J107 Series is UL and c (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
TTL/CMOS-compatible inputs and low off-state leakage current, these relays are ideal for applications in industrial automation, security systems, instrumentation, and telecommunications. Their high isolation voltage and solid-state reliability enable long operational life with minimal maintenance (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
HVDC 60A class, at 60A-400V. With a dielectric strength of 5,000VAC (1 min.) between coil and contacts, and 2,500VAC (1 minute) between contacts, the FTR-E1 offers twice the insulation properties of similar relays. Non-polarized contacts enable the FTR-E1-HC to switch between charging and (read more)
Browse Solid State Relays Datasheets for FCL Components America -
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
MAX4602EAE Datasheet - Low on-resistance (2.5om max), quad, SPST, CMOS analog switches (four NO switches). from Maxim Integrated Products
They have low power requirements, require less board space, and are more reliable than mechanical relays . These switches operate from a single supply of +4. 5V to +36V or from dual supplies of … All digital inputs have +0.8V and +2.4V logic thresholds, ensuring TTL /CMOS-logic compatibility when …
-
Stochastic resonance-enhanced laser-based particle detector
A PICkit 2 low pin count (LPC) demonstration board (Microchip, USA) with 20-pin PIC16F690 (5 MIPS … The EUSART in conjunction to a TTL to USB serial converter cable (TTL- 232R- 5V , FTDI chip, USA) was used to relay data to a virtual COM port in the PC.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85524/871040428-MIT.pdf?sequence=2
Channels C and D are single-ended and can output voltages from OV- 5V . Safety Relay Driver The Safety Relay Driver circuit takes in TTL inputs regarding the safety conditions of different parts of … The safety interrupt also takes in a RESET signal driven from the switch board .
-
Design of a computer-based control system using labview for the nemesys electromagnetic launcher facility
Since then, NI has produced a 32 channel bidirectional 5V / TTL module, the NI-9403. … slower, 7 µs vs. 100 ns, but it is within tolerance for monitoring relays and capacitor bank … This eliminates the intermediary board , and any potential problems with the optocouplers.
-
Universal Electronic Module for Industrial Control Based on System on Chip Device
… are able to generate signals with frequencies up to 100 Hz and voltages in 0... 5V range. They can read also Hall sensors for proximity detection or can extend number of control relays in conjunction with an extra relay board . … problems with voltage levels: microcontroller is a 3.3Volt device, but LCD controller requires 5Volt TTL levels.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36662/34791241-MIT.pdf?sequence=2
Upon being told by the "Comparator" PAL that the slave board is selected, the " Relay " PAL determines from the two LSBs of the processor ID which processor is … RS-232 cables, a tranceiver IC is used to convert the PC signal voltages to TTL levels. MAX235 can generate the needed ±12v from 5v - no +12v power signals need to be provided.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80029/43350982-MIT.pdf?sequence=2
+ 5V Testing of the Relay Board The relay board was tested extensively at each stage of construction, beginning when only the logic was in place. The relay boxes performed the final step of using TTL signals from the relay board .
-
A portable data acquisition and control system for waste treatment development
When there is a +24V signal from the actuator to the relay , y sends a+ 5V signal to the appropriate digital input channel indicating the valve is open or … The eight channels of digital output associated with the DIO board are specifically for control of the … … the counter/timers are to be used to count events, then the signal supplied must be TTL compliant.
-
Experimental motion control behaviour of a mobile robot with spinning turret
The command signal is tension signal and is modulate in + 5V range. With a digital channel of the same board , we read the NO bumper switch. The used trackballs have two channel TTL sensor for each revolute axes, with 920 line for each … A safety electric block, just a relay with a delay time, is mounted on the drive power …
-
Advanced Research on Engineering Materials, Energy, Management and Control
… we design a set of power supply control logical rules to control the relays separately and to … … of parallel signal, we first transfer the two-wire signal transmission to the TTL electric level inside … The signals conditioned separately are sent to the programmable FPGA acquisition board PXI- 7811R for processing, where … DC_ 5V .
Indicates content that may require registration and/or purchase.