-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 2, KEMET Tantalum Capacitor 220µF 6.3V dc Polymer Solid ±20% Tolerance T598 Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 6µF 1000V
- Capacitance Range: 6 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 6µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
- Capacitance Range: 6 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tunable Integrated Capacitor 6.8pF 10% Solder Ball SMD 85°C T/R Product overview: STPTIC-68F1M6 from STMicroelectronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 0.6pF NP0 Product overview: 600F0R6BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.0000006 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 5.6pF NP0 Product overview: 600F5R6BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.000005600000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 6V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074384-DMM6S47K-F Category: Capacitors>Film Capacitors Series: DMM Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: 135D226X0100F6
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 200 C
- Lead Style: Axial Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 918850-F931A475MAAAJ6 Series: F93-AJ6 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 4Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 6UF 10% 275VAC RADIAL
- Capacitance Range: 6 microF
- AC Rated Voltage (WVAC): 275 volts
- Operating Temperature: -40 to 85 C
- ESR: 8 milliohms
-
Description: 135D826X0075F6
- Capacitance Range: 82 microF
- DC Rated Voltage Range (WVDC): 75 volts
- Operating Temperature: -55 to 200 C
- Lead Style: Axial Leads
-
Supplier: ODG (Origin Data Global)
Description: 6.3V 10uF Y5V ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Cornell Dubilier
Description: As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
- Capacitance Range: 6 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Operating Temperature: -55 to 105 C
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Richardson RFPD
Description: Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
-
Description: CAP FILM 0.022UF 10% 630VDC RAD
- Capacitance Range: 0.022 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Lingto Electronic Limited
Description: F463BB332K1K6R
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 47UF 20% 6.3V 1206
- Capacitance Range: 47 microF
- ESR: 2,500 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, PP, 20UF, 370V, 6%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant:
-
Supplier: Allied Electronics, Inc.
Description: begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Metallized Polypropylene Film; Cap 65.00uF+-6%; 240AC
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 275 volts
- ESR: 5 milliohms
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
High Voltage & Wide Capacitance: Rated 310?VAC, 0.033–5.6?µF for flexible design (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
configuration. Capacitance Range: 0.033 µF to 5.6 µF with 10% tolerance for precise selection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier