-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: BUMAX®
Description: BUMAX 109 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 40
- Length: 1.574804 inch
- Fastener Standards: DIN
- Metric: M6
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT
- Length: 72 inch
- Inch: 7/16"
- Finish: Galvanized, Zinc Plated
- Material: Steel
-
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 1.574804 inch
- Metric: M6
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: threaded length.
- Length: 1.574804 inch
- Direction: Left Hand
- Metric: M6
- Features: Other
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 1.574804 inch
- Metric: M6, M8
- Features: Other
- Direction: Right Hand
-
Supplier: Newport MKS
Description: The LH-GR-6 Guide Rod is 6 mm diameter and 6 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along the rod. Two flat and parallel surfaces, machined along the length of the rod, key the A-Line
-
Supplier: Newport MKS
Description: or other types of alignment. This 6-inch-long guide rod is tapped on one end and has a threaded stud on the other, which allows it to be stacked. Each rod has a hole, which is crossed-drilled, to assist in tightening and loosening.
-
Supplier: Newport MKS
Description: The Q-RG-6 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline at an even inch increments which is indicated by the suffix in the part number, for example,
-
Supplier: Newport MKS
Description: The M-40 Standard Metric Rod has suitable sturdiness for most general laboratory applications. Made entirely of steel, it has a 38.1 mm diameter and is 355.6 mm tall. Steel provides much greater dynamic rigidity than aluminum due to its almost order-of-magnitude greater material
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Festo Corporation
Description: rod clevis SG-M6 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M6, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread M6, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty
- Absorber Stroke: 6 inch
- Maximum Force (P1): 80,000 lbs
- Energy per Cycle: 409,606 In-lbs
- Cylinder Diameter or Maximum Width: 7.9 inch
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty
- Absorber Stroke: 6 inch
- Maximum Force (P1): 80,000 lbs
- Energy per Cycle: 360,000 In-lbs
- Cylinder Diameter or Maximum Width: 7.9 inch
-
Supplier: Enidine Inc.
Description: Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive
- Absorber Stroke: 6 inch
- Maximum Force (P1): 25,000 lbs
- Energy per Cycle: 102,000 In-lbs
- Cylinder Diameter or Maximum Width: 5.0000027 inch
-
Supplier: DigiKey
Description: THREADED ROD, #4-40 THREAD, 6 FT
-
Supplier: H.A. Guden Co., Inc.
Description: GGN23-P1=40 LBS THREADED ENDS 6.00" STROKE BLACK NITRIDE ROD
- Absorber Stroke: 6 inch
- Extended Length: 15.58 inch
- Rod Diameter: 0.315 inch
- Dampening Method: Gas
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 108 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: Radwell International
Description: COMPACT CYLINDER, DOUBLE ACTING, 40 MM STROKE, 25 MM PISTON DIAMETER, 0.6-1 MPA, INTERNAL THREAD, M6 PISTON ROD THREAD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beswick Engineering Co., Inc.
Description: The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support most couples
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Festo Corporation
Description: coupling piece KSZ-M6 to compensate for centre offset for cylinders with non-rotating piston rods and their variants. Assembly on the piston rod side. Size=M6, Assembly position=Any, Threaded connection=Female thread M6, Corrosion resistance classification CRC=1 - Low corrosion
- Units: Metric
- Design: One Piece Set Screw
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
-
Supplier: KOBA Co., Ltd.
Description: m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
- Absorber Stroke: 9.842525 inch
- Extended Length: 25.3149743 inch
- Maximum Force (P1): 4,608.4 lbs
- Cylinder Diameter or Maximum Width: 2.755907 inch
-
Supplier: Kollmorgen Corporation
Description: Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Macnaught USA, Inc.
Description: Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K40-01
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Mile-X Equipment, Inc.
Description: Jet GHB1340A Metal Lathe 321357A - GHB-1340A, 13" Swing 40" Centers, 2HP, 1Ph, 230V only 13"X40" BELT DRIVE BENCH LATHE One of the most popular JET lathes now comes with an enclosed gearbox as a standard feature Enclosed gearbox design provides smooth, quiet operation Fast, easy speed changes
-
Supplier: Macnaught USA, Inc.
Description: handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught KY+ Safety Grease Coupler Features and Benefits Click on-and-off connection
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: U.S. Refractories
Description: We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter! Extruded Ceramic Tubes Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes Up to 48" in length
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
-
Supplier: General Pump
Description: pressure seals T Series 47SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 12.4"; x 9.2"; x 5.7"; Crankcase Oil Capacity: 40.6 oz./1.2
- Maximum Discharge Flow: 5.55 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: General Pump
Description: pressure seals T Series 47SS – Specifications: Max. Inlet Pressure: 115 PSI Max Fluid Temperature: *185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-9 BSP-F Shaft Diameter: 945";/24 mm Pump Dimensions: 12.4"; x 9.2"; x 5.7"; Crankcase Oil Capacity: 40.6 oz./1.2
- Maximum Discharge Flow: 4 to 4.75 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: ValueTronics International, Inc.
Description: material. It is highly non relective and provides stability even for large antennas. It can be used for both indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the nylon center rod. It comes with various mounting accessories to cover all Com-Power antennas
-
Supplier: Gilson Company, Inc.
Description: at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples
-
Supplier: Gilson Company, Inc.
Description: at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples
-
Supplier: Gilson Company, Inc.
Description: at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples
Find Suppliers by Category Top
Featured Products Top
-
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
equipped with a stay-put crossed-rods lever made from 6 mm square metal rod. The operator has an overall specified length of 200 mm and works with a rotary head capable of responding to lateral movement in two directions. The stay-put mechanism retains the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Frick / Knöll building construction lesson 2
…GmbH) 1 handrail, nylon tube d=40 mm 2 transverse connection for handrail 3 connecting bolts 4 posts, nylon tube d=40 mm 5 steel tube core 6 attachment terminals nylon 8 … cap, spacers, nylon 9 threaded rod M10 10 screw joints…
-
Metal springs
number by flexural rods: k = 1 / 6 working receiving specific by parabola … or = G; a hochfester torsion spring ; b torsion spring by maximally permissible stress; c coil spring by maximally permissible … 10 mm, 20 mm, 40 mm); h parabola leaf…
-
Dubbel
…Gleichgang cylinder H 11 -, piston H 11 -, piston surface H 11 -, piston rod H 11 -, membrane cylinder … constant internal pressure C 40 cylinder lubrication P 12 … jackets, outer overpressure K 6 cylindrical jackets, inner overpressure … strips C 48 cylindrical helix B 21 .
-
Manual mechanical engineering
…2 vapor pistons 3 vapor cylinders 4 Stopfbüchsdeckel 5 Stopfbüchspackung for vapor piston rod 6 Stopfbüchsbrille 7 vapor piston rod 8 with basic sleeve … 29 fork head 30 threaded sleeve slide rod 32 … spring 30 flat slides 40 vapor cylinder cover 41…
-
Manual mechanical engineering
…2 vapor pistons 3 vapor cylinders 4 Stopfbüchsdeckel 5 Stopfbüchspackung for vapor piston rod 6 Stopfbüchsbrille 7 vapor piston rod 8 with basic sleeve … 29 fork head 30 threaded sleeve slide rod 32 … spring 30 flat slides 40 vapor cylinder cover 41…
Indicates content that may require registration and/or purchase.