-
Supplier: ZAGO Manufacturing Company, Inc.
Description: well as the screw threading, such that all the features fit your specific application. ZAGO engineers socket tamper proof, spanner, 6-lobe tamper proof and one way slotted screws.
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Material: Zinc Plated
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Steel
-
Supplier: Accuris
Description: Aerospace series - Six lobe recess - Drivers, socket
-
-
Supplier: NBK America LLC
Description: Button Head Cap Screws with Five-Lobe Holes (with Pin) SRSAS Dedicated Bits.Install and remove with SRD Dedicated Magnetic Screwdriver together.
-
Supplier: NBK America LLC
Description: Dedicated bit for button head cap screws with five-lobe holes (with Pin) SRGS. Use in combination with the dedicated magnetic screwdriver SRD.
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a shank
- English Sizes: 1/4", 10, 2, 4, 6, 8
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Metric Sizes: M2.5, M3, M3.5, M4, M5, M6
-
Supplier: Accuris
Description: Aerospace series - Six lobe recess - Drivers, socket; German and English version EN 4355:2008
-
Supplier: Snap-on Industrial Brands
Description: 6 POINT TYPE 3.5 INCH OVERALL LENGTH 3.25 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 2.375 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 7/16 INCH
- SAE Socket Size (inch): 2.375 inch
- Number of Points: 6
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a shank
- English Sizes: 1/4", 10, 2, 4, 6, 8
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Metric Sizes: M2.5, M3, M3.5, M4, M5, M6
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE 9 PIECE(S) (9) 3/8 INCH STANDARD DRIVE SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH WEIGHT 1.2 LB WITH CLIP RAIL
- Size: 3/8"
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE PLASTIC INSULATION MATERIAL 55/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.04 LB
- Metric Socket Size (mm): 6 mm
- Size: 1/4"
- Number of Points: 6
- Product Type: Individual Socket
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKETS, 6, 6A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:RF1V Series; Accessory Type:Relay Socket; For Use With:Idec RF1V Force Guided Relays RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 6P MICRO MNL ASY VRT REV REEL
- Product Type: IC Socket
-
Supplier: TE Connectivity
Description: Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting
- Current Rating: 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 10
- Contacts Pitch: 2.54 mm
-
Supplier: TE Connectivity
Description: Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin-Lead Socket
- Current Rating: 3 amps
- Insulation Resistance: 5,000 Mohms
- Contact Resistance: 10,000,000,000 milliohms
- Operating Temperature: -55 to 125 C
-
Supplier: Powell Electronics, Inc.
Description: IC & Component Sockets
- Product Type: IC Socket
-
Supplier: All-Spec Industries
Description: The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31429 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/16"
- SAE Socket Size (inch): 0.3125 inch
- Size: 3/8"
- Number of Points: 6
- Product Type: Individual Socket
-
Supplier: Stahlwille North America
Description: in sturdy sheet steel case, 12 pieces Content: 6 sockets with bi-hexagon No 60: sizes 36; 41; 46; 50; 55; 60 mm 1 ratchet No 882 2 extensions No 859/8 (200 mm), No 859/16 (410 mm) 1 flexible head No 884 1 sliding head for T-handle No 886 1 bar handle No 888
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 6 MM SOCKET SIZE 6 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.07 LB
- Drive Size: 0.2362206 inch
- Length: 4.015625 inch
- Type: Socket Wrench
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2446 D Diameter: .156 (4.0) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
- Length: 0.25 inch
- Inch: # 6
- Standard Drives: Hex Socket / Allen
- Screw Type: Shoulder Screw
-
Supplier: Gray Tools Canada Inc.
Description: 6 Point SAE Standard Impact Sockets
- Product Type: Individual Socket
-
Supplier: Gray Tools Canada Inc.
Description: 6 Point SAE Deep Chrome Sockets
- Product Type: Individual Socket
-
Supplier: All-Spec Industries
Description: Cementex IS3822L6 is a 6 pt deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3822L6 has 3/8" square drive, 11/16", 6 point deep wall socket.
- SAE Socket Size (inch): 0.6875 inch
- Size: 3/8"
- Number of Points: 6
- Product Features: Deep Length Socket, Insulated
-
Supplier: Littelfuse, Inc.
Description: 6-Pole Socket
- Voltage Rating: 24 volts
- Connector Type: Automotive Connector
-
Supplier: Omnetics Connector Corporation
Description: Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All
- Current Rating: 1 amps
- Number of Contacts: 31 #
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity MT Series Miniature Relays RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 10, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:6A; Voltage Rating:250VAC; Product Range:SF Series; Accessory Type:Relay Socket; For Use With:SF Series Relays RoHS Compliant: Yes
-
Supplier: Stahlwille North America
Description: in sturdy ABS plastic case, 30 pieces Content: 12 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm 3 screwdriver sockets No 41K: 0.6 x 3.5; 1.0 x 5.5; 1.2 x 8 mm 5 INHEX sockets No 44K: sizes 3; 4; 5; 6; 8 mm 2 screwdriver
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Sunex Tools
Description: 1/4" Dr. Individual Metric Sockets Model #: IMSKSP02
- Product Type: Individual Socket
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware Copper Lug Terminal
-
Supplier: Gray Tools Canada Inc.
Description: 6 Point Metric Deep Impact Sockets
- Product Type: Individual Socket
-
Supplier: Mountz, Inc.
Description: Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these
- Size: 1/4"
- Number of Points: 6
- Product Type: Individual Socket
- SAE or Metric: Metric Only, SAE Only
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Fixings ENC PANEL ADAPTOR
-
Supplier: Lingto Electronic Limited
Description: CONN IC DIP SOCKET 6POS GOLD
Find Suppliers by Category Top
Featured Products Top
-
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Interpower® offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). The snap (read more)
Browse Electrical Receptacles Datasheets for Interpower -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
.18 °C/W ( TDP(max) : 150 watts ) Noise Level : 44 d B(A) Socket H LGA1155, 1150, 1156 Coolers_RG3120 Outline Dimension : 87.6 x 81.0 x 27 mm Heat Sink : Skived C1100, 83 x 81 x 12 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
grasp the socket to prevent it from rotating in the wrong direction because the tool needs resistance. 6) Continue Turning Until Tight Rotate the handle continuously until the fastener is entirely tightened or loosened. A button on some socket wrench sets makes (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Rego Cooler Information- Part Number : RG3223 Solution : 2U & Up Server CPU Socket : 1155 / 1156 / 1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: The 46 Series comprises industrial power relays with the following features (according to Type): DC coils, 500 mW or AC coils, 1.2 VA Socket mount or direct connection via Faston (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
ZAGO seal screws provide reliable sealing and secure fastening for demanding industrial environments where protection and performance are essential. Available in Phillips, socket cap, and six-lobe styles, these specialized fasteners help maintain secure (read more)
Browse Captive Fasteners Datasheets for bisco industries -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Front surgery of pain
Their mode of eonstanament action on the psyeho-affeetive sph6re invoqu6 the anatomical support of which is repr6sent6 by frontal lobes has 6 videmment for cons6quenee to value the psychological aspeet of the painful process.
-
Interaction of the electromagnetic field with surrounding structures
The implantation of this type of antennas on a support structure is 6 videmment r6alis6e of mani6re b. it that the main lobe doesn't intercept the surrounding structure.
-
Over transplantation of the Cornea
After 24 hours, the flap is without had itself some ge ~ tndert in its appearance in the Mitre generally slightly vorgewSlbt, and the watch glass in its socket sits babe in the Leucom like a finches an appearance that I measure … This state obtain itself 6--8 days through unver ~ tndert in insignificant Injection of the eye, the flap then, starts swelling and often reaches the triple of its ursprtinglichen thickness in some days.
-
Which are the indications recognized of the puncture under echo-endoscopy?
Thereby, the Echo-endoscopy can put small metastases ignored of the left lobe in Evidence, they are … I1 enest of m~me for lesions of debutante peritoneal carcinose with trace of ascites in the large cavity or 6 paississement of the cavity rear of 6 piploons.
-
The Didemnidae (Prochordata) of Helgoland
… r & olt & at the debut of the &d are about the support consid & ~ … The oral siphon has 6 lobes , as at roads the esp~ces of Didemnidae that it has me ete donn ~ d to observe until lcl.
-
The ascorbic acid or vitamin C in the cell and its detection
Another example remarkable tr6s of the r61e of a support avoided 6 tre provided by ] has cel ] ule hypophysMre. Thereby, duns ] has eellule of the lobe interm6diaire of the pituitary that is rich tr6s in ascorbic …
-
Partial fortschreibung of the regional plan 2012 for the planning space III for expulsion of aptitude areas for the wind energy use
… paragraph 2 ROG as principles of regional planning or in § 1 paragraph 6 BauGB as planning … After § 7 paragraph 1 S. 3 LaP lag in the version still in by decree of the regional plan force of the 10.2.1996, communities would have such Belange in .
Indicates content that may require registration and/or purchase.