-
Supplier: Accuris
Description: AIR CONDITIONER: FLOOR MOUNTING, AIR-COOLED 60,000 BTU/HR, 208/416-VOLT, 50/60 HERTZ, 3-PHASE
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: 380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
-
Supplier: Klimaire Products, Inc.
Description: operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: * Capacity 5.0 ton
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Air Rover, Inc.
Description: Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: Air Rover's RULV Series vertical wall-mount ECUs are built to MIL-STD-810F standard and, like the ULV Series ECUs, they were developed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Cooling capacities range: 24,000
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: HDT Global
Description: The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz
- Features: Condensate Evaporator
-
Supplier: HDT Global
Description: Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125°F
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Trailer Mounted
- Application: Industrial, Military
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: Maxi Cooling substations are high-quality, district cooling substations for comfort or process cooling. An engineered solution for all cooling requirements. Nominal capacities: 5 kW - 5 MW The Maxi Cooling range offer mutliple possibilities in capacities and applications according to customers need
- Cooling Capacity: 17,059.0242238144 to 17,059,024.223814398 BTU/hr
- Type: Central
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Eaton | Power Quality
Description: when needed Microprocessor control system with a backlit LCD display for visual indication of unit operating conditions Private local area network (pLAN) provides monitoring and control of up to eight precision air conditioners without a Building Management System (BMS) Seamless
- Cooling Capacity: 51,177.07267144319 to 262,708.9730467417 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or
- Cooling Capacity: 16,440 to 66,549.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Custom Power Interfaces for Renewable Energy Sources
This transient corresponds to the start of a 60000 BTU air conditioner , while the STATCOM is operating.
-
Design criterion for an interfacing converter with reactive power compensation capability applied to a DC lighting system
In the example, the interfacing converter will be used to compensate the reactive power of two air conditioners of 60000 BTU /h each one.
-
Sell air conditioner brackets
2 for air conditioner capacity from 7000 btu to 60000 btu .
-
Sell Floor standing type air conditioner
• Duct type air conditioner , Capacity from 12000 btu to 60000 btu Valid Refrigerant: R410A, R407c, R22 Valid Voltage: 380V~415V, 220~230V, 115V; 50Hz, 60Hz Valid Circumstances: T1, T3 For more details,pls contact us freely,we will reply you soon.
-
Sell Split type air conditioner/wall mounted air conditioner
• Duct type air conditioner , Capacity from 12000 btu to 60000 btu Valid Refrigerant: R410A, R407c, R22 Valid Voltage: 380V~415V, 220~230V, 115V; 50Hz, 60Hz Valid Circumstances: T1, T3 For more details,pls contact us freely,we will reply you soon.
-
Applying power electronics to residential HVAC-the issues
Can electron- ically driven variable-capacity heat pumps, air conditioners , and air delivery equipment compete in the low-cost, low- margin distribution, rather than the product-driven residential HVAC market? The Trane company developed and introduced these systems in 1985 for homes requiring 30000 to 60000 BTU /Hr capacity.
-
ZCU511
Among its applications are cooling fins for automotive and heavy-duty radiators, anneal-resistant electrical uses and air conditioners . … lb/cu in. (At 68°F) Specific gravity Melting point, OF (Liquidus) (Solidus) Specific heat, Btu / lb I … Tensile Strength psi 65000 32000 34000 38000 40000 44000 52000 58000 60000 .
-
Predicting air conditioner load curves from energy audit data: a comparison of predicted and actual air conditioning data from the Athens load control experime...
Btu /Hr 60000 Air Conditioners .
-
Sell Floor Standing Type Split Air Conditioner
AF-60: 60000 Btu Ambient types: A: air source, T1 • Related Keywords :Air Conditioner , Floor Standing .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 19535,'callowness'),(19536,'calluna'),(19537,'calluna vulgaris'),(19538,'callus'),(19539,'calm'),(19540,'calm air '),(19541,'calm … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' … … 'grotesque'),(59994,'grotesquely'),(59995,'grotesqueness'),(59996,'grotesquerie'),(59997,'grotesquery'),(59998,'grotius'),(59999,'grotto'),( 60000 ,'grotty'),(60001,'grouch' …
Indicates content that may require registration and/or purchase.