-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 6061- T6)
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a variety of widths
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Accuris
Description: Tube, Aluminum Alloy, Drawn, Seamless, 6061
-
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 6061
-
Supplier: Accuris
Description: Strength of Aluminum Alloy 6061-T4 Thick-Walled Cylindrical Vessels Subjected to Internal Pressures
-
Supplier: Alcoa North American Rolled Products
Description: 6061-T651 Tooling Plate Description As an industry leader for more than 100 years, the Aluminum Company of America stands behind its commitment to quality processes, products, and performance for our customers. Type 200 6061-T651 wrought tooling plate is one of Alcoa's quality
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 9 to 160
- Length (Pulley Stock only): 76.19995885202222 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 3mm
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 126
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: Alcoa North American Rolled Products
Description: Aluminum Alloy Tread Plate And Sheet- C300 Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s aluminum alloy 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Ferguson Perforating
Description: grades such as, 6061-O (solutionized), 6061-T6 (solutionized and artificially aged), 6061-T651 (equivalent to T6 in rolled stock).
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or forged rings.
-
Supplier: ASTM International
Description: Specification for Aluminum-Alloy 6061-T6 Standard Structural Shapes, Rolled or Extruded (Metric) (Withdrawn 1990)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing.
-
Supplier: Hoover Steel, Inc.
Description: Diamond Floor Plate, Plate & Sheet Shearing and bending services available. Inquire for other sizes and types. All inquiries are welcome!
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Applications: Construction & Building / Architectural
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: This specification covers the standard structural profiles for 6061-T6 aluminum-alloy. The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees, which shall be produced by hot extruding only. Chemical composition and tensile properties such as tensile strength,
-
Supplier: ASTM International
Description: This specification covers the standard structural profiles for 6061-T6 aluminum-alloy. The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees, which shall be produced by hot extruding only. Chemical composition and tensile properties such as tensile strength,
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Shaft Diameter: 30 mm
- Maximum Length: 500.00000000000006 mm
- Shaft Material: Aluminum
- Coatings: Anodized
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Shaft Diameter: 10.000000000000002 mm
- Maximum Length: 250.00000000000003 mm
- Shaft Material: Aluminum
- Coatings: Anodized
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Shaft Diameter: 50 mm
- Maximum Length: 1,000.0000000000001 mm
- Shaft Material: Aluminum
- Coatings: Anodized
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Shaft Diameter: 16 mm
- Maximum Length: 250.00000000000003 mm
- Shaft Material: Aluminum
- Coatings: Anodized
-
Supplier: Hoover Steel, Inc.
Description: Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.
- Features: Aluminum / Aluminum Alloy (UNS A), Metal / Metal Alloys, All Types, Non-ferrous
- Shape / Form: Channel, Profile / Structural Shape
- Applications: Construction & Building / Architectural
-
Supplier: DME Company
Description: Rated to: 1000 PSI - Air 3000 PSI - Hydraulic Heavy wall extruded 6061 aluminum No welds! No rust! Very low cost Custom Manifolds available in a few days Easy to clean In-stock, same-day shipment! Our aluminum manifolds offer many advantages over welded steel or pipe manifolds.
- Supply Ports: 4 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1 1/2", 1/2", 3/4"
- Body Material: Aluminum
-
Supplier: ILSCO Corporation
Description: CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L
- International (mm2): 13.3008 to 126.677 mm2
- Material: Aluminum
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Lee Engineering, LLC
Description: For anchoring of 19.05 mm (3/4″) lattice rods. 57.15 (2.25″) diameter flange. Flange or base Plate may be fastened to wall, floor, or test stand. #10 mounting screws required. Non-ferrous 6061 Aluminum alloy. Best used in Lab, home interiors, or DIY projects.
-
Supplier: NSI Industries LLC
Description: SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, UL 486A/B APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2.34 INCH LENGTH X 2.5 INCH WIDTH X 0.75 INCH
- North American (AWG): 2 AWG
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Sharpe Products
Description: Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
- English Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 2 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
- English Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 0.5 inch
- Overall Length: 72 inch
- AA Grade: 6,061
-
Supplier: SlipNOT Metal Safety Flooring
Description: vault covers. Product Information: Aluminum access hatch thicknesses: ¼” and up Aluminum access hatch widths: Customer specific Aluminum access hatch lengths: Customer specific Aluminum access doors can be custom fabricated to meet job specifications Available SlipNOT®
- Application: Access Doors, Commercial
- Material: Aluminum
- Features: Other
-
Supplier: SlipNOT Metal Safety Flooring
Description: custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine),
- Hole Centers: 0.25 to 0.5625 inch
- Metal: Aluminum
- Applications: Industrial Safety
- Hole Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hubs: 6061-T6 aluminum (anodized), C36000 brass, or 304/316 stainless steel Center Disc: UHMWPE (standard), nylon (high temperature), or polyurethane (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
and internal thread sizes. Aluminum Handles are manufactured from Alloy 6061-T6 per QQ-A-325 and feature a Black Anodized finish as per MIL-A-8625. Brass Handles are manufactured per ASTM-B16 and feature a Nickel finish as per QQ-N-290. Mounting Screws, manufactured in Stainless Steel, are (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Engineering Advantages: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Hybrid Materials to Expand the Boundaries of Material‐Property Space
Figure 13 shows the flexural moduli and densities of a set of sandwich panels with faces of 6061 T4 aluminum alloy and cores of a PVC foam with a density of 100 kg/m3 (0.1 Mg/m3 ).
-
Thermal analysis of a small expendable tether satellite package
The satellite is made from 12.7 mm 6061 T4 aluminum stock, machined down to 6.4 mm dimensions on most faces as required.
-
Inderscience Publishers - linking academia, business and industry through research
Utility embedded fuzzy approach has been adopted for multiple surface quality optimisation of 6061 T4 Aluminium in CNC end milling operation.
-
Advanced Material Technologies for 21st Century Trucks
The specifications are: E = 71 GPa ρ = 2.7 g/cc σy = 145 MPa (T4) σy = 275 MPa (T6) Figure 4 shows the material efficiency chart for aluminum 6061 T4 .
-
Numerical Simulation of the Inertia Friction Welding Process of Dissimilar Materials
Tensile Stress-Strain Aluminium 6061 T4 .
-
PWR AXIAL BURNUP PROFILE ANALYSIS
The fuel basket plates were represented as Neutronit A978 with 1.62 wt% boron as described in Table 11, and the thermal shunts were represented as SB-209 A96061 T4 ( aluminum 6061 ) as described in Table 12.
-
21-PWR WASTE PACKAGE WITH ABSORBER PLATES LOADING CURVE EVALUATION
… plates were represented as Ni-Gd Alloy (Unified Numbering System [UNS] designation is UNS N06464) with 1.5 wt% Gd as described in Table 5, and the thermal shunts were represented as SB-209 A96061 T4 ( aluminum 6061 ) as described in Table …
-
Report on Intact and Degraded Criticality for Selected Plutonium Waste Forms in a Geologic Repository, Volume I: MOX SNF
A516Gr 55CarbonSteel Borated StainlessSteel (SS316B6A) Aluminum ( 6061 T4 ) SNF .
-
Microstructural Examination to Aid in Understanding Friction Bonding Fabrication Technique for Monolithic Nuclear Fuel
Al6061- T4 Aluminum 6061 solution heat treated at above 529o C, quenched, and then naturally aged at room temperature to allow minimal formation of hardening precipitates, such that the aluminum reaches ½ its maximum hardness .
-
Fractal Analysis in Machining
The present study was carried out with three different materials, viz., 6061 - T4 Aluminium , AISI 1040 steel and Medium leaded Brass UNS C34000.
Indicates content that may require registration and/or purchase.