-
Supplier: Win Source Electronics
Description: Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073424-M1F80-6063 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
-
Supplier: DigiKey
Description: 15mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, UL Approval
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers Diode
- Features: Rectifier Diode
-
-
Supplier: Newark, An Avnet Company
Description: 6063C SLATE 100 FT ROHS COMPLIANT: YES
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 6063 and 6065 Piezoelectric Accelerometers are excellent choices for generalpurpose shock and vibration measurement work, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Newark, An Avnet Company
Description: DSUB 44F CRIMP LC TIN
-
Supplier: Newark, An Avnet Company
Description: LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:031 Series Large Panel Mount Indicators; Colour:Red; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
- Clock Speed: 72 MHz
- Internal RAM Size: 20 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: PAC-UNIV-RV12-F-5M
-
Supplier: DigiKey
Description: 100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 1,000 milliohms
-
Supplier: Accuris
Description: Aluminum Alloy Extrusions 0.68Mg - 0.40Si (6063-T6)
-
Supplier: DigiKey
Description: 100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Honeywell International, Inc.
Description: ROTARY TYPE 50/60 HZ FREQUENCY RATING VALVE APPLICATION 24 VAC VOLTAGE RATING IP44 ENCLOSURE 3 VA POWER RATING 32 TO 140 DEG F OPERATING TEMPERATURE 90 DEG ANGLE OF ROTATION
- AC Voltage: 24 volts
- Operating Temperature: 32 to 140 F
- Features: Electric
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Victaulic Co. of America
Description: STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 3 SIZE A 3 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING APPLICATION -30 TO 230 DEG F
- English Size: 3 inch
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Lapp Tannehill
Description: MATERIAL : PVC NOMINAL OD (IN) : 0.418 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: MATERIAL : PVC NOMINAL OD (IN) : 0.418 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: MATERIAL : PVC NOMINAL OD (IN) : 0.418 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing.
-
Supplier: Allied Electronics, Inc.
Description: are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: Quarktwin Technology Ltd.
Description: M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH
- Clock Speed: 20 MHz
- Internal RAM Size: 31 KB
- Number of I/O Ports: 85
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 6.063MHz Through-Hole Crystal Oscillator 12pF ±10ppm ±10ppm HC-49S Crystals ROHS
-
Supplier: ELMA Electronic Inc.
Description: F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting (380 AL) Multi-point locking system (2x21"- 42", 4x52"- 77") Independent, removable side, top panel,
- Rack Height: 12 to 44 U
- Material: Aluminum
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: Sharpe Products
Description: email for pricing on straight footage. Suitable for Clear Anodizing Aluminum (6063 Alloy)
-
Supplier: Sharpe Products
Description: email for pricing on straight footage. Suitable for Clear Anodizing Aluminum (6063 Alloy)
-
Supplier: SAE International
Description: covers the following aluminum alloys: 1100, 2004, 2014, 2017, 2024, 2098, 2117, 2124, 2219, 2224, 3003, 5052, 6013, 6061, 6063, 6066, 6951, 7049, 7050, 7075, 7149, 7178, 7249, 7475
-
Supplier: ASTM International
Description: This specification covers the construction of doors in marine furniture requiring hinged doors. Doors may be flush, right-hand, left-hand, or panel doors. Sheet metal shall be cold-rolled steel, commercial quality, furniture grade. Aluminum extrusions shall be Type 6063-T6 aluminum alloy.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 996158-R5F363AMDFB#30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/63 Core Processor: M16C/60 Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART
- Clock Speed: 20 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 85
-
Supplier: Scientific Polymer Products, Inc.
Description: 1,1,1,3,3,3-Hexafluoroisopropyl methacrylate Catalog # : M-290 CAS : 6063-94-3 Physical Form : Liquid Mw : 236.11 Density (g/cc) : 1.302 (20C) Refractive Index : 1.3295 bp (C) : 50 (140mm) Fp (F) : 57 TSCA : TSCA listed Inhibited with : 50ppm MEHQ
- Density: 1.302 g/cc
- Molecular Weight: 236.11 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: Win Source Electronics
Description: Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10073379-001LF-ND, 609-6063
-
Supplier: Allied Electronics, Inc.
Description: 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: Allied Electronics, Inc.
Description: aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG or TIG processes. This alloy is recommended for welding 3003, 3004, 5052, 6061, 6063 and casting alloys
-
Supplier: Allied Electronics, Inc.
Description: are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: American Floor Products Co., Inc.
Description: Suitable for both interior or exterior use, Safe-Nose proven non-slip safety is provided by super-hard abrasives locked into a strudy, extruded aluminum base of alloy 6063-T6, heat- treated for high-strength. They are ideal for medium to heavy pedestrian use with poured or precast concrete,
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Win Source Part Number: 796186-400LSU6800MEFC77X151 Series: LSU Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 6800μF Tolerance: ±20% Lead Spacing: 1.236"
- Capacitance Range: 6,800 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 85 C
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86191/6-837-fall-2003/contents/assignments/bunny_40k.obj
… 6529 f 13243 5598 2565 f 1287 6063 292 f 9525 11484 12721 f 14090 14444 7255 f 13179 12715 12714 f 11637 14492 14448 f 13832 7416 13243 f 12614 12247 12306 f 1287 70 6063 f 3220 5176 6220 f …
-
coalescing-bal.rep (project3.zip)
… 6057 4095 a 6058 4095 f 6057 f 6058 a 6059 8190 f 6059 a 6060 4095 a 6061 4095 f 6060 f 6061 a 6062 8190 f 6062 a 6063 4095 a 6064 4095 f 6063 f 6064 a 6065 8190 …
-
binary2-bal.rep (project3.zip)
… 6027 f 6029 f 6031 f 6033 f 6035 f 6037 f 6039 f 6041 f 6043 f 6045 f 6047 f 6049 f 6051 f 6053 f 6055 f 6057 f 6059 f 6061 f 6063 f 6065 f 6067 f …
-
Volume Author index
J-J, 5547 Chung MCM, 6880 Ciapaite J, 3656 Cigliano L, 6158 Claridge JK, 3710 Clarke P, 6049 Clarke PR, 6063 Clausen F , 995 Clegg RA, 2308 Clijsters L, 5447 Clokie S, 6971 Coadwell J, 1208 Coblitz B, 5547 Codutti L, 5177 …
-
Highly Electron‐Deficient and Air‐Stable Conjugated Thienylboranes
2012, 41, 6048 – 6063 ; f ) J. C. Doty, B. Babb, P. J. Grisdale, M. E. Glogowski, J. L. R. Williams, J. Organomet.
-
Highly Electron‐Deficient and Air‐Stable Conjugated Thienylboranes
2012, 41, 6048 - 6063 ; f ) J. C. Doty, B. Babb, P. J. Grisdale, IN MY OPINION Glogowski, J. L. R. Williams, J. organomead.
-
PARP is activated at stalled forks to mediate Mre11‐dependent replication restart and recombination
J Biol Chem 269: 6058– 6063 Johansson F , Lagerqvist A, Erixon K, Jenssen D .
-
Comparative Study on the Structural, Optical, and Electrochemical Properties of Bithiophene‐Fused Benzo[ c ]phospholes
… Hissler, J. Rault- Berthelot, R. RØau, Org. Lett. 2003, 5, 3467–3470; e) C. Fave, M. Hissler, T. Kµrpµti, J. Rault-Berthelot, V. Deborde, L. Toupet, L. Nyulµszi, R. RØau, J. Am. Chem. Soc. 2004, 126, 6058– 6063 ; f ) B. Nohra, S. Graule …
-
Nichteisenmetalle
1050; 1100; 3003; 5052; Alclad 3003H18 und 6063 - F ) auf ihr Korr.ver- halten nach verschiedener Behandlung der Oberflachen in Meerwasser und auf Holz genagelt in Meeresbuchten.
-
The relation between ppGpp and the PHO regulon in Escherichia coli
Proc Natl Acad Sci USA 93:6059± 6063 Ausubel F , Brent R, Kingston RE, Moore DD, Seidman JG, Smith JA, Struhl K .
Indicates content that may require registration and/or purchase.