Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 230V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 208V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 240V, 60 HZ
-
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 220V, 60 HZ
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: and TYPE 4 Compact Footprint to Minimize Real Estate and Maximize Capacity Standard Models Provided as Surface or Fully Recessed Mount, Partial Mount Models Available Upon Request Designed to Achieve Seal Capable of TYPE 4 and/or GR-487 Wind Driven Rain Broad Operating Temperature
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Westerbeke Corporation
Description: generator with "punch." Fresh water-cooling is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1,
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Description: power line conditioners also have noise attenuation capability of 120 db for common mode and 60 db for transverse mode. All power line conditioners are UL Certified. Hardwired units are epoxy encapsulated to reduce sound levels below ANSI Standard C 89.2 and are also CE
- Power Rating: 250 to 15,000 VA
- Input Voltage: 95 to 528 volts
- Output Voltage: 120 to 480 volts
- Frequency: 60 Hz
-
Supplier: HDT Global
Description: The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz
- Features: Condensate Evaporator
-
Supplier: Westerbeke Corporation
Description: Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO® gasoline generator joins the already
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1, at a low 2200-rpm instead of 3600, and with
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35HZ is a low-cost, AC line frequency measuring meter with a factory installed range of 15.0Hz to 199.9Hz or optionally15Hz to 500Hz. The unique input structure allows safe phase to phase line frequency measurements in multi-phase systems. Display Hold and Display Test
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Aggreko
Description: output to cfm. Available forklift pockets. Benefits Quick to install and operate. Ranging from 1 to 70 tons, our fleet of Air Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to
- Cooling Capacity: 719,959.0583418629 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Op Amp, 50kHz BW, Rail-to-Rail, CMOS, PDIP Product overview: LMC6462BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 3 to 15.5 volts
- Slew Rate (SR): 0.028 V/µs
- Bandwidth: 0.05 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Ch CMOS Op-Amp, 880kHz, 60uA, Rail-to-Rail, TSSOP Product overview: TSV635IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 1.5 to 5.5 volts
- Slew Rate (SR): 0.34 V/µs
- Bandwidth: 0.88 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Op Amp, CMOS, 50kHz BW, Rail-to-Rail, 8-SOIC Product overview: LMC6462AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 3 to 15.5 volts
- Slew Rate (SR): 0.028 V/µs
- Bandwidth: 0.05 MHz
- Operating Temperature: -40 C
-
Supplier: SAE International
Description: complies with the other provisions of this standard. This test can be used for two purposes: a. Testing the immunity of DUTs with major field coupling to the DUT and wiring harness; b. Testing the immunity of DUTs with major field coupling to the DUT. The methods defined in this
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 880kHz CMOS Op-Amp, 5V, 60uA, Rail-to-Rail, 1-Ch, SM Product overview: TSV630ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 1.5 to 5.5 volts
- Slew Rate (SR): 0.34 V/µs
- Bandwidth: 0.88 MHz
- Operating Temperature: -40 C
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Dataforth Corporation
Description: 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Laurel Electronics LLC
Description: Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Hottinger Brüel & Kjær A/S
Description: with 3 keys CAN-communication interface module for support rail mounting to DIN EN 50022, degree of protection IP20 supply voltage 18 - 30 V DC
- Features: Other, Other Input
-
Supplier: Air Rover, Inc.
Description: 380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: SAE International
Description: complies with the other provisions of this standard. This test can be used for two purposes: a Testing the immunity of DUTs with major field coupling to the DUT and wiring harness; b Testing the immunity of DUTs with major field coupling to the DUT. The methods defined in this document
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SVX60KL 60kVA / 60kW SmartOnline large-chassis UPS includes installed Input, Bypass and Output breakers, a Static Transfer Switch (STS) and 2 included 30kVA SVX30PM power modules. The system includes space for up to 6 additional user installable SVX30PM power modules to
- Volt-Amp Rating: 60 kVA
- Watt Rating: 60 kwatts
- Maximum Input Current: 110 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: nVent Electric
Description: save customers time and money with agency approvals (some models UL recognized) Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and fully recessed mounting options on many models Compact footprint to minimize real estate and maximize capacity Reliable
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 0.1 - digital filters from 0.05 up to 1000 Hz - 4 adjustable limit values - 2 peak-value memories - 8 parameter memories - analog output via BNC socket - serial RS-232-C interface for device configuration and output of measured values - 230V mains connection (switchable to 115V) 48 -
-
Supplier: Air Rover, Inc.
Description: Water-cooled portable air conditioner, 460VAC, 3 phase, 60Hz, 62,500 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
inaccurate test data and premature product failure, ensuring uniform temperature distribution and faster temperature changes. Topics include airflow configurations, such as rear wall, horizontal, vertical, front-to-back, AGREE and remote airflow, each suited for different testing needs. By (read more)
Browse Enclosure Air Conditioners Datasheets for Weiss Technik North America, Inc. -
your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
dB CMR 85dB NMR at 60Hz, 80dB at 50Hz -40°C to +85°C Operating Temperature Screw Terminals and Plug-in Terminal Blocks Simplify Wiring and Maintenance C-UL-US Listed (Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
-conditions the signal which is then filtered, isolated, and converted to a high-level voltage output using an SCM5B30-07 or SCM5B40-07 module. The SCM5B40-07 module with a 10kHz bandwidth is recommended for common 50/60Hz signals low in harmonics where the user is interested in measuring only AC (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
(Product Link) high-voltage signal conditioners stand out in the P-HIL testing landscape due to their exceptional isolation capabilities, which align perfectly with (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
High modulation frequency up to 50 kHz enabling fast polarization control Wide spectral coverage (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Range for Diverse Testing Needs Frequency range from 2 Hz to 10,000 Hz (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Corech CSG9K40GA provides frequency coverage from 9 kHz to 40 GHz with 0.001 Hz frequency resolution for applications requiring precise and repeatable RF source settings. Fine (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Case Study: Transocean Cable Repair Ship
ur Model 200IND6050QM is designed for converting shore power(60hz. in this case, could be 50hz.) to ships 50hz.(could be 60hz.) "hotel power", i.e., air conditioning, lighting, pumps etc. that are normally needed when the ship is in port to support personnel on board without running the main
More Information Top
-
Sell CBB60 Safety Capacitor from Anhui Safe, China
They are applicable for starting and running in household electric appliances as washing machine, air conditioner which demand 50 to 60Hz AC power supply.
-
Electrical Properties of Calcareous Sediments
The voltage required for the signal conditioner is from 107 to 127 V ac at 50 or 60 Hz .
-
Pressure Fluctuations in the Flow Through a Low Aspect Ratio Dump Combustor with Tapered Exit
There- fore, the signal conditioner included low-pass filters designed specifically to provide maximum rejection of 50 to 60 Hz noise.
-
Editorial: Special Section on Power Electronics in Sustainable Energy, 2011
… a rooftop photovoltaic (PV) system definitely requires a low-voltage dc-to-ac power converter or the so-called “power conditioner ” to connect it to utility grids with a line fre- quency of 50 Hz or 60 Hz, and a dc …
-
CR4 - Thread: How to Coverter from 110v 60Hz to 240v 50Hz
… transformer 110v 50Hz to 240v 50Hz at transformer shop with the size of 25000va. connect to 110v 60Hz at primary side and secondary connected to my air conditioner and running but current … … 25 ampere at 240v 50 Hz ..pls explain to …
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 4)
CJX9 air conditioner contactor,1p contactor, 2p contactor, definite purpose contactor, magnetic contactor This series contactor is mainly applicable to a line of AC 50Hz or 60 Hz, rated working voltage up to 600V and...
-
Sell Floor standing type air conditioner
• Duct type air conditioner , Capacity from 12000btu to 60000btu Valid Refrigerant: R410A, R407c, R22 Valid Voltage: 380V~415V, 220~230V, 115V; 50Hz , 60 Hz Valid Circumstances: T1, T3 For more details,pls contact us freely,we will reply you soon.
-
Sell Split type air conditioner/wall mounted air conditioner
• Duct type air conditioner , Capacity from 12000btu to 60000btu Valid Refrigerant: R410A, R407c, R22 Valid Voltage: 380V~415V, 220~230V, 115V; 50Hz , 60 Hz Valid Circumstances: T1, T3 For more details,pls contact us freely,we will reply you soon.
-
Transient characteristics of a tapped‐winding capacitor motor
… that: (1) the accidents were likely to occur when several years had passed since installation of the air conditioners ; (2) when the accidents … … power supply was connected to the winding tap for … … accidents occurred on both 50 - and 60 - Hz power supplies.
-
A Universal Grid-Connected Fuel-Cell Inverter for Residential Application
… shifted high-frequency dc/ac converter followed by a combination of two high-frequency transformers each with nominal primary- to -secondary turns ratio (N … … figuration for 120-V/ 60 - Hz and 240-V/ 50 -Hz ac outputs) for … … of the universal power conditioner .
Indicates content that may require registration and/or purchase.