-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 64 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, CMOS, LINEAR, ANALOG MULTIPLEXER, 64 CHANNEL, +3.3 TO +5 VOLT
-
Supplier: DigiKey
Description: 1-64GT/S 2 DIFFERENTIAL CHANNEL,
- Supply Voltage (VS): 1.6 to 3.6 volts
- Max Ron: 12 ohms
- Bandwidth: 29,000 MHz
- tON: 450 ns
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 11-CHANNEL, AUDIO/VIDEO SWITCH, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-64 Product overview: STV6413D from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 066368-STG3220QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 6.4pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 800 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 042916-STG3820BJR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: DPDT -3db Bandwidth: 800MHz Charge Injection: 6.4pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 800 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: DPDT, Other, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 060453-NLAS4684FCTCG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 9.5MHz Charge Injection: 15pC Crosstalk: -83dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated
- Supply Voltage (VS): 1.8 to 5.5 volts
- Bandwidth: 9.5 MHz
- Operating Ambient Temperature: -55 to 125 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 204748-HEF4053BP Packaging: Tube/Rail Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 70MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- Supply Voltage (VS): 3 to 15 volts
- Bandwidth: 70 MHz
- Operating Ambient Temperature: -40 to 125 C
- Configuration: 2x1
-
Supplier: Quarktwin Technology Ltd.
Description: Networking, Telecommunications Switch IC 3 Channel 54-WQFN (10x5.5)
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Networking, Telecommunications Switch IC 3 Channel 54-WQFN (10x5.5)
- Supply Voltage (VS): 2.38 to 2.63 volts
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 54
- Applications: Communications
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: Microchip Technology, Inc.
Description: 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter: 12-bit, 200K
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained
- Operating Temperature: 32 to 158 F
- Features: Digital-to-Analog Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be
- Digital I/O Channels: 16 #
- Accuracy: 0.025 % FS
- Operating Temperature: 32 to 158 F
- Resolution: 12 bits
-
Supplier: Cirrus Logic, Inc.
Description: The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be
- Number of Channels: 8
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
- Module Type: Analog I/O Module, D/A Converter
-
Supplier: Microchip Technology, Inc.
Description: Integrated Analog Up to 14-Channel, 400Ksps, 10/12-Bit Analog-to-Digital Converter (ADC) Low-voltage boost for input Bandgap reference input feature Core Independent windowed threshold compare feature Auto-scan feature Operation in power-saving modes Three Analog
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 13
-
Description: the PCM transmission facilities. The PCM equipment that may be tested includes primary multiplex equipment containing analog-digital conversion devices, digital multiplex equipment, digital links, and digital sections. This standard is limited to testing at the analog interfaces of the
-
Supplier: AMETEK Programmable Power
Description: EX1200 analog bus can be used to configure larger multiplexers across modules as required to eliminate external wiring and helps reduce unterminated stubs effects. The analog bus can also be routed directly to the optional EX1200 series 6.5 digit DMM for direct measurements
-
Supplier: Richardson RFPD
Description: The AD5390/AD5391 are complete single-supply, 16-channel, 14-bit and 12-bit DACs, respectively. The AD5392 is a complete single-supply, 8-channel, 14-bit DAC. The devices are available in either a 64-lead LFCSP or a 52-lead LQFP. All channels have an on-chip output
- Resolution: 14 bits
-
Supplier: ValueTronics International, Inc.
Description: The 3724 is a switch card from Keithley. Features: Dual 1×30 FET Multiplexer Card 60 two-pole or 30 four-pole solid-state channels Scanning speeds greater than 1250 channels/second (switch only) Optically isolated, solid-state FET relays provide unlimited contact life 200V, 0.1A
-
Supplier: Renesas Electronics Corporation
Description: The ISL26132 and ISL26134 are complete analog front ends for high resolution measurement applications. These 24-bit Delta-Sigma Analog-to-Digital Converters include a very low-noise amplifier and are available as either two or four differential multiplexer inputs. The devices
- Resolution: 24 bits
- Power Dissipation: 50 milliwatts
- Package Type: TSSOP
-
Supplier: Richardson RFPD
Description: sense inputs, and four uncommitted analog input channels multiplexed into a SAR analog-to-digital converter (ADC) with a 3 µs conver-sion time. A high accuracy internal reference is provided to drive both the digital-to-analog converter (DAC) and ADC. Four 12-bit DACs
- Category: Development Board
-
Supplier: Dataforth Corporation
Description: Each SCM5B49 voltage output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.4 kHz
-
Supplier: Scanivalve Corporation
Description: Features and Specifications +/- .08% full scale long term accuracy (5-50 psid) 8, 32 pressure inputs, option of 64 duplesed pressure inputs 20kHz scan rate (analog) Multiple pressure ranges available Vacuum, 5 inch H20 up to 50 psid pressure range Auto zero offset correction Purge
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: (Multiplexed or Parallel A/D), Analog Out, Digital I/O, Counters, CAN, LIN, and Serial, Cards Up to 480 Analog Inputs, Digital I/O or a Combination of These Full, Half and Quarter Rack Mainframes, AC or DC Powered Versions High Performance 1GHz ARM Processor Ethernet Communications
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: ValueTronics International, Inc.
Description: system that supports W-LAN /Wi-Max using space-multiplex with multiple antennas is a leading edge technology for reliable and faster data rate communication. The AWG5000 Series generates up to four analog channels (eight channels via two instruments) to simultaneously generate
- Minimum Frequency Range: 250 MHz
- Maximum Frequency Range: 250 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Infineon Technologies AG
Description: with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Microchip Technology, Inc.
Description: Transceiver One High-speed SD card and SDIO Host Controller Two Master/Slave Serial Peripheral Interfaces (SPI) Two 3-channel 32-bit Timer/Counters (TC) One Synchronous Serial Controller (SSC) One 4-channel 16-bit PWM Controller Two 2-wire Interfaces (TWI) Four Universal Synchronous
- Clock Speed: 400 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 217
- Microprocessor Family: ARM
-
Supplier: Microchip Technology, Inc.
Description: data and USB2.0, Media-LB 3pin for all supported data types. The bPHY physical layer interface is Microchip’s next-generation UTP PHY technology designed to exceed all automotive EMC requirements when using lowest-cost UTP wiring and connectors and minimal analog front-end components. INICs
-
Supplier: ValueTronics International, Inc.
Description: multi-processor architecture, with dedicated per channel digital signal processors (DSP), guarantees the highest waveform acquisition rates regardless of the number of channels acquired or waveform processing done. Modularity and Flexibility The TDS8000B supports a large and growing
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
high-quality analog input channels and can be synchronized to form systems of up to 64 channels, enabling flexible scaling from small test setups to complex multi-point measurements. With a (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
. The four models share these features: Shafted & non-contact, frictionless; bi-directional Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional) Shock: 1000 m/s ; 6 ms 2 Vibration: 100 m/s ; 55 to (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
channels LQFP-64 package; PCB redesign required Analog and DSP upgrade (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
, ±10 A) Digital I/O: up to 256 channels per slot (−1.25 V to 6.75 V, 50 mA drive, active load ±12 mA), with 64 M pattern memory and 32 M DSIO Time?measurement unit & differential metering (up to 32 mux4) plus AWG & digitizer (up to 16 per slot). Measuring just (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA
More Information Top
-
ATLAS Muon Drift Tube Electronics
In addition, the CSM module contains a second dedicated 64 channel analog multiplexer for readout of the mezzanine card voltages and temperatures.
-
New Multi-Channel Transcutaneous Electrical Stimulation Technology for Rehabilitation
The presented TES system consisted of a garment sleeve holding the electrode pad array, a current regulated Compex Motion [4] electric stimulator, a 64 channel analog multiplexer , and a PC based real-time control system using xPC.
-
On-chamber readout system for the ATLAS MDT Muon Spectrometer
The voltage and temperatures route to a 64 channel analog multiplexer which is an identical copy of the circuit resident on the rear of the ELMB processor itself.
-
Page 1. Semiconductor parts with 850 in root number
Radiation hardened and ESD protected 64 - channel analog multiplexer module.
-
act85 datasheet : Datasheets for Electronic Components and Semiconductors
Radiation hardened and ESD protected 64 - channel analog multiplexer module.
-
act85 datasheet : Datasheets for Electronic Components and Semiconductors
Radiation hardened and ESD protected 64 - channel analog multiplexer module with MUX output monitor function.
Indicates content that may require registration and/or purchase.