-
Supplier: Aero-Tech Light Bulb Co.
Description: Compact Fluorescent Lamps (CFL's)
- Lamp Power: 14 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.5 inch
- Initial Lumens: 800 lm
-
Supplier: GE Lighting
Description: 10.5 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 40 STANDARD PACKAGE 18 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 82 COLOR RENDERING INDEX 1160 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT LAMP TYPE
- Lamp Power: 18 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 6,500 K
- Initial Lumens: 1,160 lm
-
Supplier: Ushio America, Inc.
Description: Achieving high light output in a compact sized lamp is now available with USHIO’s Ultra-L™ lumen compact fluorescent lamps. The Ultra-L series of lamps can deliver up to 87 lumens per watt, making them one of the best energy efficient lamp choices on
- Lamp Power: 40 to 55 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 20.9055231 to 22.5196972 inch
- Color Temperature: 3,500 to 4,100 K
-
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 7.9 INCH OVERALL LENGTH 77 DEG F MIN. STARTING TEMPERATURE 6 STANDARD PACKAGE 65 W WATTAGE TWIST STYLE MEDIUM BASE TYPE 10000 LIFE IN HOUR EL/TWIST SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 4200 LUMEN INITIAL INTENSITY NOMINAL VOLTAGE 120 V OVERALL DIAMETER 2.756 INCH
- Lamp Power: 65 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 7.9 inch
- Color Temperature: 4,100 K
-
Supplier: Appleton Electric
Description: 28 W WATTAGE GX32D-3 BASE TYPE PLC SHAPE DESIGNATION VOLTAGE RATING 120 V
- Lamp Power: 28 watts
- Features: Fluorescent Lamps
-
Supplier: GE Lighting
Description: 5.4 INCH OVERALL LENGTH ELECTRONIC BALLAST TYPE 6 STANDARD PACKAGE 15 W WATTAGE A LINE STYLE E26 MEDIUM SCREW BASE TYPE 8000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 799.5 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT LAMP TYPE COMPACT
- Lamp Power: 15 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Initial Lumens: 799.5 lm
-
Supplier: RAB Lighting
Description: ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 32 W WATTAGE TRIPLE STYLE GX24Q-3 BASE TYPE 12000 LIFE IN HOUR 2400 LUMEN INITIAL INTENSITY
- Lamp Power: 32 watts
- Rated Average Life: 12,000 hours
- Initial Lumens: 2,400 lm
- Features: Compact, Other Lamp Bases
-
Supplier: Juno Lighting Group
Description: 13 W WATTAGE TWIST AND LOCK STYLE GU24 BASE TYPE EL/TWIST SHAPE DESIGNATION MONOLINE[R] BRAND GU MODEL
- Lamp Power: 13 watts
- Features: Fluorescent Lamps
-
Supplier: bulbs.com
Description: Maxlite brand 13 Watt compact fluorescent reflector lamp. R30 size and shape replaces up to 65 Watt BR30 lamp and fits into the recessed lighting fixtures used most often in both homes and businesses. GU24 bipin base for use is energy efficient
- Lamp Power: 13 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 480 lm
-
Supplier: bulbs.com
Description: Maxlite brand 13 Watt compact fluorescent reflector lamp. R30 size and shape replaces up to 65 Watt BR30 lamp and fits into the recessed lighting fixtures used most often in both homes and businesses. GU24 bipin base for use is energy efficient
- Lamp Power: 13 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 550 lm
-
Supplier: Allied Electronics, Inc.
Description: Lamp, compact fluorescent;13W 120V 2700K Spiral Shaped
-
Supplier: TPI Corporation
Description: 22 W WATTAGE DELUXE COOL WHITE STYLE T9 SHAPE DESIGNATION APPLICABLE STANDARD UL (CANADA AND US)
- Lamp Power: 22 watts
- Features: Compact, Fluorescent Lamps, Other Lamp Bases
-
Supplier: Hubbell Lighting, Inc.
Description: 26 W WATTAGE TRIPLE STYLE 35000
- Lamp Power: 26 watts
- Color Temperature: 35,000 K
-
Supplier: Ushio America, Inc.
Description: The energy saving Amalgam TE compact fluorescent lamps perform better in higher temperature applications making them ideal for use in enclosed fixtures and applications with excessive heat. USHIO’s Amalgam TE CFL lamps achieve 85-90% light output while operating at 150°
- Lamp Power: 26 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.1574831 inch
- Color Temperature: 4,100 K
-
Supplier: Ushio America, Inc.
Description: The USHIO Ultra 5™ Fluorescent lamps were designed to provide the greatest lumen package in the shortest possible linear tube. Thus the Ultra 5™ series of lamps provides energy efficiency, high color rendition, optical control and improved lumen maintenance in one of the
- Lamp Power: 6 to 54 watts
- Rated Average Life: 7,500 to 35,000 hours
- Maximum Overall Length: 8.8976426 to 45.7874263 inch
- Color Temperature: 3,000 to 5,000 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Biax® T5 - Facilities
- Lamp Power: 18 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 10.5 inch
- Color Temperature: 6,500 K
-
Supplier: DigiKey
Description: CCFL, Tri-Phosphor RGB White Lamp 600V (Start), 250V (Operating) 5mA 6500 cd/m2 6.5mm x 150mm
- Maximum Overall Length: 5.905515 inch
- Features: Compact, Fluorescent Lamps
-
Supplier: Philips Emergency Lighting
Description: Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and
-
Supplier: bulbs.com
Description: Overdrive brand 15 Watt compact fluorescent reflector lamp. PAR30 size and shape replaces 50 Watt PAR30 lamp. Wet location rated for use in both indoor and outdoor track lighting. Bright white color and high color rendering means a brighter, more colorful space
- Lamp Power: 15 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 660 lm
-
Supplier: bulbs.com
Description: Overdrive brand 15 Watt compact fluorescent reflector lamp. PAR30 size and shape replaces 50 Watt PAR30 lamp. Wet location rated for use in both indoor and outdoor track lighting. Warm white color and high color rendering mean you'll never know the difference, at least
- Lamp Power: 15 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 660 lm
-
Supplier: GE Lighting
Description: 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL APPROVAL 1/2 LAMP(S) CFQ18W/4P, CFS16W/4P, CFQ26W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE 16/18/21/26/28 W LAMP WATTAGE 120 TO 277 V
- Ballast Factor: 1 to 1.05
- Total Harmonic Distortion (THD): 15 %
- Lamp Wattage: 16 to 28.000000000000004 watts
- Number of Lamps: 1, 2
-
Supplier: RAB Lighting
Description: 0 DEG F MIN. STARTING TEMPERATURE 1 LAMP(S) 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE AT 240 V, 0.17 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 46 W INPUT POWER TRIPLE LAMP STYLE
- Lamp Wattage: 41.99999999999997 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: Electronic Ballast
-
Supplier: RAB Lighting
Description: 32 DEG F MIN. STARTING TEMPERATURE UL (CANADA AND US) APPROVAL 1 LAMP(S) 13 W LAMP WATTAGE 120 V INPUT VOLTAGE RAB[R] BRAND
- Lamp Wattage: 13.000000000000032 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V
- Ballast Technology: Magnetic Ballast
-
Supplier: TelephoneStuff.com
Description: Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard . Features - 13W GU24 Base - Keyless Bi-Pin Compact Fluorescent Lampholder - Impact resistant thermoplastic construction - Optional polycarbonate lamp
- Features: Other Base Type
-
Supplier: RAB Lighting
Description: 4-1/4 INCH 8-3/4 INCH WET LOCATION APPLICATION BOX MOUNTING MEDIUM BASE LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT CLEAR GLASS LENS TYPE LAMP NOT INCLUDED WITH DIE CAST ALUMINUM GUARD 100 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
-
Supplier: Radwell International
Description: LAMP COMPACT 40W FNFP 10PC/MIN FLUORESCENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 25 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 52 inch
- Base Type: Bi-Pin T-5
-
Supplier: Megaman (UK), Limited
Description: replacement for incandescent lamps Liquid mercury free Ingenium lamps offer prolonged lamp life, up to 15,000 hours Environmentally friendly production techniques Up to 80% energy savings Applications Table lamps Wall lamps Pendant fittings Offices General lighting
- Lamp Power: 11 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 600 lm
-
Supplier: Megaman (UK), Limited
Description: replacement for incandescent lamps Liquid mercury free Ingenium lamps offer prolonged lamp life, up to 15,000 hours Environmentally friendly production techniques Up to 80% energy savings Applications Table lamps Wall lamps Pendant fittings Offices General lighting
- Lamp Power: 20 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 1,151 lm
-
Supplier: Megaman (UK), Limited
Description: replacement for incandescent lamps Liquid mercury free Ingenium lamps offer prolonged lamp life, up to 15,000 hours Environmentally friendly production techniques Up to 80% energy savings Applications Table lamps Wall lamps Pendant fittings Offices General lighting
- Lamp Power: 8 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 420 lm
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 2 LAMP(S) T4 LAMP TYPE 26 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.55 AMPERE AT 120 VAC, 0.26
- Ballast Factor: 0.95
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 25.999999999999986 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: Radwell International
Description: FLUORESCENT LAMP, COMPACT, BULB SHAPE - T4, 4 PIN, 13 W, 900 LUMEN, COLOR TEMP - 3500 K, G24Q-1 BASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Megaman (UK), Limited
Description: replacement for incandescent lamps Liquid mercury free Ingenium lamps offer prolonged lamp life, up to 15,000 hours Environmentally friendly production techniques Up to 80% energy savings Applications Table lamps Wall lamps Pendant fittings Offices General lighting
- Lamp Power: 20 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 1,151 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.9 INCH L X 2.37 INCH W X 1.1 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1/2 LAMP(S) 18 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.32/0.14 AMPERE INPUT CURRENT SERIES WIRING 20/38 W INPUT POWER PROGRAMMED RAPID START STARTING TYPE T4 LAMP
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 18 watts
- Number of Lamps: 1, 2
- Nominal Voltage: 120 V, 277 V
-
Supplier: Juno Lighting Group
Description: BAFFLED MULTIPLIER TYPE WHITE (BAFFLE), SPECULAR CLEAR WITH WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W FLUORESCENT LAMP
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
Find Suppliers by Category Top
Featured Products Top
-
The Chroma Meter CL-200A is a compact, lightweight, handheld instrument for measuring the color and illuminance of light sources, including LED and EL light sources, and displaying the results in terms of tristimulus values, illuminance, chromaticity, dominant wavelength, excitation purity (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
The CL-500A is a lightweight, compact illuminance spectrophotometer used for spectral evaluation of light sources including next-generation lamps such as LEDs, OLEDs and EL illumination. The advanced sensor measures CRI (Color Rendering Index), illuminance, chromaticity, color temperature and (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Qualtek, a leading manufacturer of AC receptacles and power supplies, has introduced a new snap-in USB Type C Power Supply Receptacle. The QKRC-10-05, a 10W single USB Type C receptacle fits in (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
ENCLOSURE HEATING WITH A NEW PROFILE - THE LOOP SERIES STEGO is - in the literal sense of the word - a high-profile supplier of enclosure heaters. With the new compact (read more)
Browse Industrial Heaters Datasheets for STEGO -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Involvement of scattered UV light in the generation of photoluminescence in powdered phosphor screens
Powdered phosphor screens are widely used in fluorescent lamps and plasma display panels (Weber 1985), as a transducer of the energy of invisible UV light into visible light. .... L = 1. 65w /ρd . .... In addition the Y2O3:Eu powder compact was pressed under a high pressure (3000 psi) at 1000…
-
GE LIGHTING products - Grainger Industrial Supply
Compact Fluorescent Lamps . .... Incandescent Floodlight,BR30, 65W .
-
LED Lamp Retail Price Tracker - February 2015 D2
…a 3-way switch::* 300W dimmable LED/CFL; 600W for: incandescent/halogen, magnetic low-voltage, electronic low-voltage, fluorescent . .... Glazed Dimpled Ceramic Silver Rechargeable Accent Table Lamp . .... Compact and sleek, Iris blends beautifully in any room. .... http://www.homedepot.ca/product/led- 65w -postlight-chandelier-medium-base-soft-white-case-of-4-bulbs/405367 .
-
New Materials, Applications and Processes
Photoluminescence (PL) and photoluminescence excitation (PLE) spectra were measured by a Hitachi fluorescence spectrophotometer F-4500 equipped with a xenon lamp . .... Moreover, the initial density affects the thermal deformation of powder compact to a certain extent. .... Thermal conductivity is 0. 65W /mK.
-
LED Lamp Retail Price Tracker - April 2015 D2
Compact and sleek, Iris blends beautifully in any room. .... Perfect for table lamps , floor lamps and wall sconces. .... http://www.homedepot.ca/product/led- 65w --40w-a-line-a19-warm-glow-2700k-2200k-case-of-4-bulbs/420596. .... Light Bulb TypeLinear Fluorescent .
-
Automatic Lamp Detection and Operation for Warm-Start Tubular Fluorescent Lamps
T8-70W, T12- 65W and T5HO-80W lamps . .... been successfully developed and tested for eighteen commonly commercially available T5, T8 and T12 tubular fluorescent lamps. .... frequency controlled lamp network with end-of-life detection for architectural dimming of compact fluorescent lamps”, Fourteenth…
-
Biotechnology, Chemical and Materials Engineering
When the sound intensity is 0. 65W /cm2, the intermittent ratio is 8:1, the pulse width … 300457,China a ghl0628@163.com, bzhaiy@126.com, cyysun@hotmail.com Keywords; oligosaccharide; elicitor signal; cell apoptosis; fluorescent stain. .... begin Multihole compact multihole loosen. .... of 17-mL capacity that were exposed to saturating illumination provided by incandescent lamps (100W) in a…
-
Manufacturing Science and Technology (ICMST2013)
The intensity of the local fluorescent light depends on the Rhodamine concentration, the exciting laser power and .... The following measures can be taken, the development of efficient illumination sources and lamps , optimal lighting design … 20 ℃, the machine material is 45 steel, coefficient of thermal conductivity for 65W (m•℃), modulus of .... The aluminum is used for better defense and compact weight requirements.
-
Advances in Mechanics Engineering
[9]Liang Xihui, OU Weineng, Ren Hao, Fu Zhixin, "Laser-induced fluorescence detection technology," Laser & .... Compact and self-contained mounts in any orientation. .... and 2 MJ/(m3·℃), the thermal conductivity of Water and soil is 0. 65W /(m·℃) and … Hong-guo, Du Xue-jing, etc: Vehicles crashing accident reconstruction model based on lamp debris distribution field.
-
Biosensors and Biodetection
Visualize the gel using a handheld UV lamp . .... Aptamers with fluorescence -signaling properties.”. .... A prototype handheld, compact , rapid thermocycler was developed for multiplex analysis of nucleic acids in an inexpensive … a typical lithium ion laptop battery has a rating on the order of 65W -h, so long…
Indicates content that may require registration and/or purchase.