-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680uF, 10V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD,
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 680UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 10V, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 680uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH680MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: ODG (Origin Data Global)
Description: 680uF 35V 23mΩ@100kHz 1820mA@100kHz ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 10V F CASE FK SMD
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 680PF, 1000V, X5F, 10%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 680uF 25V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Capacitors - Ceramic Capacitor 680Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier -- 65F625Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 680PF, 200V, X7R, 10%, RADIAL; Capacitance:680pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 680UF, 25V, AXIAL 10%; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:2.1A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 10V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 68µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 680UF 20% 10V SMD
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Standard Dipped 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors .120SQ.315L 68PF 10A PI CIRCUIT
-
Description: CAP ALUM 680UF 20% 10V RADIAL
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056876-EEHZC1V680XP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 7.7 mm Voltage: 35 V Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: 680uF 10V ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 680uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 680PF 200V 10% X7R 0805 680pF 200V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - - Digi-Reel«
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
-
Description: CAP MICA 68PF 5% 500V RADIAL
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 680PF 50V 10% X7R 0402 680pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 68PF 1% 500V RADIAL
- Capacitance Range: 0.000068 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 680PF 50V 10% X7R 0805 680pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1129581-16TZV680M10X10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TZV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 680 µF
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Renesas Electronics Corporation
Description: charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 991903-600F680JT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 68 pF Tolerance:
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 680pf 3000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00068 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 680pf 2000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00068 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-H Case Size - .1" Lead space / straight lead & J-M Case Size - .2" Lead space / straight lead The Kemet 'UltraDip II' Radial Series, miniature dipped
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.