Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Quick response. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Decoupled structure, tiny long-term crosstalk error, strong long-term stability.
- Operating Temperature: -4 to 176 F
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 674.4 lbs
- Force Measured Along Y-Axis: 674.4 lbs
- Force Measured Along Z-Axis: 1,124 lbs
- Sensor Diameter: 4.9606326 inch
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 562 lbs
- Force Measured Along Y-Axis: 562 lbs
- Force Measured Along Z-Axis: 1,405 lbs
- Torque Measured Around X-Axis: 3,539.82300884956 In-lbs
-
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 3.0708678 inch
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 29.224 lbs
- Force Measured Along Y-Axis: 29.224 lbs
- Force Measured Along Z-Axis: 89.92 lbs
- Torque Measured Around X-Axis: 88.4955752212389 In-lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 2.362206 inch
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers
- Force / Load Rating: 200 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to
- Force / Load Rating: 2,248 to 11,240 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: OnRobot A/S
Description: robot brands, OnRobot’s HEX 6-axis force/torque sensor offers 6 degrees of force and torque measurement. This makes the HEX 6-axis force/torque sensor perfect for complex sanding, deburring, or assembly operations, as it gives you
- Tool Weight: 0.765135 lbs
- Applications: Assembly
-
Supplier: Bota Systems AG
Description: Bota Systems' force torque sensors are designed to provide high precision measurements for a wide range of applications in the robotics industry. These sensors are built with a compact, digital 6-axis design that ensures exceptional accuracy in measuring
-
Supplier: H2W Technologies
Description: The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using
- Stroke or X-Axis Travel: 7 inch
- Y-Axis Travel: 5 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: H2W Technologies
Description: The LSS-007-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.3in [184mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is
- Stroke or X-Axis Travel: 7.25 inch
- Carriage Load: 6 lbs
- Motor Features: Home / Limit / Position Switches
- Orientation: Horizontal
-
Supplier: Mad City Labs, Inc.
Description: nanopositioners for over 25 years. Our nanopositioners offer the lowest noise and highest resolution available due to our proprietary PicoQ® sensors. These sensors are renowned for their ultra-low noise performance. Our nanopositioners have a proven track record with our high
- Features: AFM, Mechanical Stage
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: SAE International
Description: riveting multi-material structures. It will fulfill the one-way assembly requirements in several types of aeronautics applications. Normality and anti-slipping are solved using force-control solution: a 6 components force sensor measures forces and moments at the
-
Supplier: Kistler Group
Description: signal. A M6 or ¼–28" bolt is all that is needed. Available in both intrinsically or non-intrinsically safe versions, this very rugged sensor has a welded housing for IP65 protection with high temperature operation up to 165° C [330°F] The Piezotron ® AE-Sensor consists of the
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is normally 50mm width and 1.0~1.5
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Features: Other
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Nordbo Robotics
Description: The Nordbo Robotics 6-axis force torque sensor is rigid, robust and ideal for mounting on robots for precise force control. The sensors’ minimal deformation when being exposed to forces makes the NRS- 6 series ideal for applications such as
-
Supplier: Universal Robots USA, Inc.
Description: Older version of URe series, but still being sold. Difference: no Force Torque Sensor in Axis 6 and older version of HMI, programming and navigating. Payload options 3, 5, 10 kg. Six degrees of freedom, incredible flexibility, and easy integration into existing production
- Robot Type: Collaborative / Cobot
-
Supplier: Effecto
Description: tolerances with supported jaw guides in treated steel for maximum durability and grip force Jaws have both top and side mounting locations for fingers Side and top access to pneumatic ports Sensor ready 10 million cycle life
- Gripping Force: 275.800711743772 N
- Stroke: 0 to 15.24 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: Columbia Research Labs, Inc.
Description: sensors. Features Single Axis +/-15 VDC Operation Low Cost and High Performance
- Acceleration: -10 to 10 g
- Frequency Range: 0 to 50 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: Mad City Labs, Inc.
Description: designed to fit other setups, including direct mounting to optical tables, may also be requested. Features Manual micropositioner with piezo nanopositioner 1" (25mm) 2-axis coarse positioning 2-axis or 3-axis piezo nanopositioning system Large aperture Retrofit to inverted
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Jewell Instruments, LLC
Description: noise rejection in high-shock environments. LSLR sensors achieve excellent output stability in ±5V, 0-5V, or 4-20mA outputs and are available with a 6-pin connector, pin-terminals, or flying leads. When compared to similar products on the market today, the main advantages of Jewell’s
- Acceleration: 0.1 to 2 g
- Frequency Range: 2 to 30 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 176 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: SpotSee
Description: (replaceable) Battery Life 6 months Case Material PC / ABS Sealing IP65 Shock Range (Factory Set) 10g or 25g Cutoff Frequency (Factory Set) 25Hz or 40Hz Alarm Threshold (% of Range) 20–90% per axis Shock Accuracy +/-6% of full scale Resolution 0.1g Memory 100 events per
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: PI (Physik Instrumente) L.P.
Description: the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on each of the forces
- Test: Brinell, Vickers and Knoop
- Test Method: Micro
-
Supplier: FANUC Ltd.
Description: interchangeability for end-of-arm tooling like grippers and cameras. FANUC intelligent features enable seamless connections to iRVision, force sensors, and more, expanding its adaptability in industrial automation.
- Number of Axes: 6 #
- Load Capacity: 10 kg
- Reach: 1,418 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Renishaw
Description: overtravel forces: SF (standard force) or LF (low force) PI 200-3 probe interface SCR200 stylus change rack There is also an EO module (extended overtravel) which has the same overtravel force as the SF but provides increased operating range and protection in the probe
- Sensor Type: Kinematic (Switching)
- Probe Type: Touch-Trigger (Discrete Point) Probe
-
Supplier: FANUC Ltd.
Description: end-of-arm tooling, such as grippers and cameras. Additionally, FANUC intelligent features enable seamless connection to iRVision, force sensors, and more, enhancing its adaptability for diverse industrial applications.
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 994 mm
- Robot Type: Collaborative / Cobot
-
Supplier: UFactory
Description: requirements. Additionally, ROS/ROS2 packages are ready-to-go, facilitating integration with the Robot Operating System for advanced applications. 4. Seamless Integration with Official Accessories: The UFACTORY 850 can be equipped with various accessories such as grippers, vacuum grippers,
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 850 mm
- Robot Type: Collaborative / Cobot
Find Suppliers by Category Top
Featured Products Top
-
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
downtime. Without high-quality measurement tools, engineers face the risk of inaccurate data and inefficiency in their systems. The X-6AM-D9.5-H17-A 6-Axis Force Sensor solves these challenges by offering (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
“feel” interaction forces in real time. 6-axis force sensors are designed to provide this capability. By measuring forces and moments across multiple directions, they allow systems to detect contact, adjust motion, and maintain controlled (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
High-Precision Multi-Axis Force Sensing Solution The X-6A-D40-H21 6-axis force sensor is designed for simultaneous measurement of forces (Fx, Fy, Fz) and torques (Mx (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Force Controlled Robot Assembly with a Force Torque Sensor
Although the adaptability and reliability of industrial robots are increasing, their low positioning accuracy is often a major obstacle in their application. To improve that, a 6-axis force torque sensor can be very helpful.
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
-
Robot Collision Avoidance
This article mainly describes that Hypersen's 6-Axis Force Torque Sensor can measure the force and moment in three directions of XYZ in real time. Its ultra-high precision can detect subtle changes in force and torque. It can be widely used in industrial robot collision test to ensure manual safety
More Information Top
-
Experimental Robotics
Let Ps(ti), Pm(ti), andΔXh(ti) be scheduled ZMP given by trajec- tory generation layer, measured ZMP calculated from the output of 6 axis force sensor attached at the ankles, and modification value of horizontal torso position at time ti from …
-
Dexterous anthropomorphic robot hand with distributed tactile sensor: Gifu hand II
It can equip 6 axes force sensor at each fingertip and a developed distributed tactile sensor with 624 detecting points on its surface.
-
http://dspace.mit.edu/bitstream/handle/1721.1/96459/905973181-MIT.pdf?sequence=2
Force sensor: In selecting the force sensor, there are two options: 1) a single, integrated 6-axis force/torque sensor, or 2) multiple < 6 axis force sensors .
-
Development of the Oral Rehabilitation Robot WAO-1
6 axis force sensor .
-
Current and future perspective of Honda humamoid robot
Basing on those informations, we concluded that a robot in its system needs a G-sensor, 6 axis force sensor and gyrometer to sense its own posture, and joint angle sensor in order to grasp the leg movement when walking.
-
ROBOT2013: First Iberian Robotics Conference
In particular, we also show the slip detection with a simple and low cost sensor based on flexible beam deformation, with the finger torque sensor of the Barrett Hand, and with a 6 axis force sensor mounted in the wrist of an …
-
Auto-tuning control of power assist system based on the estimation of operator's skill level for forward and backward driving of omni-directional wheelchair
LF 6axis Force sensor 1st order controller .
-
Adaptive grasping by multi fingered hand with tactile sensor based on robust force and position control
The hemispherical fingertip is equipped with the 6 axis force sensor and the tactile sensor, which is capable of measuring the pressure every 3 mm at 86 points for each fingertip (Fig .7 (b)).
-
A basic study for a robotic transfer aid system using a high power MH actuator
/ 6 Axes Force Sensor .
-
5th European Conference of the International Federation for Medical and Biological Engineering
Further, a foot model is attached to the 6 axis force sensor that are set to the tip of the cylinder rod to drive in the direc- tion of z axis as shown in Fig.4(c).
Indicates content that may require registration and/or purchase.