-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell
- Force / Load Rating: 11.24 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers
- Force / Load Rating: 200 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: KUKA Deutschland GmbH
Description: The KR 3 AGILUS is ideal for use in 600 x 600 mm automation cells since it enables automation in confined spaces and reaches maximum performance in minimum space. Thanks to its intelligent design, the KR 3 AGILUS is cost-effective, requires minimal maintenance and is highly reliable. The KR 3
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 541 mm
- Robot Type: Articulated Robot
-
-
Supplier: KUKA Deutschland GmbH
Description: The heavy-duty robot of the new generation impresses by its new streamlined design and improved performance. As a robot of the heavy-duty category, it offers a significantly large work envelope and a considerable length of the reference load center distances. The hole patterns for both the
- Number of Axes: 6 #
- Load Capacity: 50 to 420 kg
- Reach: 3,076 mm
- Robot Type: Articulated Robot
-
Supplier: KUKA Deutschland GmbH
Description: Extremely compact, extremely stiff with the highest power density. Further reduced interference contours and a more slender wrist. The KR 90 R2700 pro paves the way for pioneering and significantly more compact cell concepts in the high payload range with top performance, payload capacities
- Number of Axes: 6 #
- Load Capacity: 50 to 89.99999999999999 kg
- Reach: 3,095 mm
- Robot Type: Articulated Robot
-
Supplier: Tooling Technology
Description:
FPM Tooling & Automation has your solution to unlimited deflash possibilities.
Our four-stage robotic deflash cell eliminates the need for multiple stand-alone trim machines or manual operator deflash stands. Take the knife out of your operator's hand and let our
-
Supplier: SAE International
Description: eight camera digital video system. A three axis load cell measured internal resistance to extension. This test method was applied to the 6-year-old, the 5th female and 50th male Hybrid III dummies. Peak shoulder belt loads of 131-141 N were applied to the dummies
-
Supplier: Robotphoenix LLC
Description: The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding,
- Load Capacity: 6 kg
- Reach: 830 mm
- Robot Type: Articulated Robot
-
Supplier: Lee Spring Company
Description: COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.016 inch
- Free Length: 0.56 inch
- Solid Height: 0.224 inch
-
Supplier: Progressive Surface
Description: This is an automated plasma spray coating cell used for spraying stainless steel coatings on the perimeter of butterfly valve disks for corrosion control. The disks range in size from 6" to 36" diameter. A dual spindle shuttle mechanism is used to load two valves at a time into
-
Supplier: Nachi America, Inc.
Description: space up to 912mm. The MZ07 and MZ07L offer full 6-axis articulation while the MZ07P and MZ07LP are specially designed for palletizing applications featuring a 5 axis design to simplify teaching palletizing routines by eliminating the J4 axis. In addition to Nachi’s
- Load Capacity: 7 kg
- Reach: 723 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Material Handling (e.g., Loading/Unloading, Palletizing)
-
Supplier: FANUC Ltd.
Description: The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of
- Number of Axes: 6 #
- Load Capacity: 7 kg
- Reach: 717 mm
- Robot Type: Articulated Robot
-
Supplier: SAE International
Description: measurement of the forces and the moments acting at each joint connecting the suspension to the car body. A new 6 axis load cell was designed and manufactured for this purpose. The accelerations in various locations of the system (wheel carrier, suspension arms, \u2026)
-
Supplier: Technic, Inc.
Description: Configuration Tools are configured with Electroless Nickel metialization tools after 6-8 hours of operation the cell will have to be emptied and stripped to remove trace metallization deposited on processes cell and components. Tools can be supplied with various configurations
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Tinius Olsen, Inc.
Description: error and interpretatios. Features and Benefits Multi load cell, closed loop, force control Load range 0.1gf-62.5kgf (0.001-613N)* Meets or exceeds ISO, ASTM and JIS standards Advanced measurement options; single, serial measurements, 2 high definition camera systems 6
- Test: Brinell, Vickers and Knoop
- Test Method: Micro
-
Supplier: Robotphoenix LLC
Description: balance of speed and stability for demanding tasks. Its 6.1 kW rated power and 255 kg build allow it to operate reliably in environments where both power and precision are needed, such as palletizing mixed-product loads or performing synchronized actions with multiple conveyors or
- Load Capacity: 15 kg
- Reach: 2,000.0000000000002 mm
- Robot Type: Parallel Robot (e.g., Delta/Hexapod)
-
Supplier: United Grinding Technologies Inc.
Description: thermal stability characteristics Easy programming with StuderWIN, Studer's latest Windows-based operating software package Platform provides for diverse applications and can be automated for all possible applications Added flexibility with available integrated loading systems or load
-
Supplier: Froude, Inc.
Description: positioned to suit the test cell exhaust augmentor entry and overall airflow pattern. Froude's GE T700 Engine Test Stand UNIVERSAL TEST STAND Integrated engine and dynamometer universal test stand with AG200 dynamometer and DC starting system. 3 axis engine mounting stand for
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: Visual Sound, Inc.
Description: large-format waveguide with 30° x 20° nominal beamwidth and effective pattern control to approximately 1 kHz. An internal filter network with crossover of 1.6 kHz shall allow passive or bi-amp operation. On-axis system frequency response shall be 220 Hz to 16 kHz (+/- 3 dB) with
-
Supplier: ASTM International
Description: Practice E83 is not applicable to these gages. 1.5 These test methods do not apply to transducers, such as load cells and extensometers, that use bonded resistance strain gages as sensing elements. 1.6 strain gages are part of a complex system that includes structure, adhesive,
Find Suppliers by Category Top
Featured Products Top
-
environments. Enhance your multi-axis measurement systems with X-6A-D62-H27-C. Contact us for customized solutions or integrate this high-performance load sensor into your robotics, automation, or industrial testing projects. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
labor costs. This turnkey collaborative cell arrives ready to work, featuring integrated process control gear that eliminates traditional automation barriers. Manufacturers can now achieve immediate labor savings and qualified assemblies without the need for specialized robotic programming (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Visumatic Industrial Products -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Modern engineering systems are no longer exposed to simple single-axis vibration environments. Aircraft equipment, vehicle assemblies, rail systems, and high-value electronic products often experience complex multi-directional dynamic loads simultaneously in real (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Product Overview The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High-Precision Multi-Axis Force Sensing Solution The X-6A-D40-H21 6-axis force sensor is designed for simultaneous measurement of forces (Fx, Fy, Fz) and torques (Mx (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Response of the Knee Joint to the Pedestrian Impact Loading Environment
Figure 7 Uncompensated bending moment history measured at the load cell (test Bend 1) The axial tensile forces and lateral-medial shear force recorded at the two 6 axis load cells is compared in Figure 8.
-
Test Rig for Characterization of Automotive Suspension Systems
A new 6 axis load cell was designed and manufactured for this purpose.
-
LIBRARIES
Figure3, Side view of the 6 axis load cell inside the WB WT2 .
-
Experiments for Establishing Pedestrian-Impact Lower Limb Injury Criteria
The potting cups were then affixed to 6 axis load cells and aluminum mount boxes, with special attention given to ensuring proper lateral-medial orientation (Figures 4 and 5).
-
Haptic interactions during natural orifice translumenal endoscopic surgery
We have, for the first time, developed an instrumented tool handle with a 6 axis load cell to measure the forces and torques applied during NOTES procedures and used it to make actual measurements during the performance of NOTES techniques by surgeons…
-
A Prototype of Ducted-Fan Aerial Robot with Redundant Control Surfaces
The experiments have been obtained by employing a 6 axis load cell (see [3] for a detailed description of the sensor) able to measure both the resultant forces and torques generated by the control vanes.
-
The Characteristics of Wave Impacts on an Oscillating Wave Surge Converter
Quasi-static or pulsating wave loads are measured with a 6 axis load cell during experimental testing of Oyster in extreme sea conditions to define the extreme load case.
-
Study On the Dynamics of Turret Moored FSRU In Waves
6axis load cell .
-
Biomechanical Analysis of the Three‐Dimensional Motion Pattern of the Canine Cervical Spine Segment C 4 –C 5
A 6 axes load cell (MC3A, AMTI, Watertown, MA) at the cranial end of the specimen recorded all the moments and forces acting on the specimen during testing.
-
Control and support of 4-meter class secondary and tertiary mirrors for the Thirty Meter Telescope
60 x 6 axis Load Cells .
Indicates content that may require registration and/or purchase.