Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exsenco, LLC
Description: SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be
- Number of Digits: 6
- Voltage Range: 12 to 24 volts
- Frequency Range: 30 to 100 Hz
- Operating Temperature: 32 to 113 F
-
Supplier: Tradeport Electronics Group
Description: 3MHz Function Generator with 6 Digit LED Display
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 6 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: ROHM Semiconductor GmbH
Description: 5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
- Number of Characters: 1 #
- Color Wavelength: 563 nm
- Character Height: 8 mm
- Width: 7 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
- Number of Characters: 1 #
- Color Wavelength: 610 nm
- Character Height: 14.6 mm
- Width: 12.5 mm
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY PANEL; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:-99mV to +999mV; Digit Height:14.6mm; Panel Cutout Height:45.97mm; Panel Cutout Width:80.77mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY COUNTER, 4 DIGITS; No. of Digits / Alpha:8; Digit Height:8.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LED DISPLAY MODULE RED 7.6MM DIGIT 7SEG 11PIN. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC /
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories LED #1 DIGIT DISP .6" BLUE
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 8 DIGIT, PLCC-28; No. of Digits:8; No. of Segments:7; Driver Case Style:PLCC; No. of Pins:28Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Parallel; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXC Features Sunlight Readable LED
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: OMEGA Engineering, Inc.
Description: The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum
- Number of Digits: 6
- Accuracy: 0.1 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Character Size: > 0.56" (14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Allied Electronics, Inc.
Description: The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXI Features Sunlight Readable LED
-
Supplier: Allied Electronics, Inc.
Description: more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of
-
Supplier: tecsis LP
Description: Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 6
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) 4 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 508 x 200 x 58mm Dimensions
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Allied Electronics, Inc.
Description: The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The
-
Supplier: Define Instruments
Description: This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry
- Number of Digits: 12
- Accuracy: 0.05 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 6
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1101392-HDSP-5538 Packaging: Bulk Color: Red Forward Voltage: 2.6V Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: +/-1 (overflow)
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179744-HDSP-7802 Packaging: Bulk Color: Green Millicandela Rating: 6.8mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179734-HDSP-4603 Packaging: Tube Color: Green Millicandela Rating: 4mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (11.00mm) Common Pin: Common Cathode
- Display Type: Dot Matrix Display
-
Supplier: OTEK Corporation
Description: OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest).
- Number of Digits: 3.5
- Operating Temperature: 14 to 140 F
- Character Size: > 0.56" (14.2mm)
- Display Colors: Green, Orange, Red
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 718493-HDSP-F213 Packaging: Bulk Color: Red Millicandela Rating: 1.2mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode
- Display Type: Dot Matrix Display
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner
- Number of Digits: 5
- Analog Input Channels: 1
- Operating Temperature: 32 to 131 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 6
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage, Strain Gauge, Temperature
- Display Type: Alphanumeric Display
- Display Colors: Green, Red
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process control
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Define Instruments
Description: temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 120 mm
Find Suppliers by Category Top
Featured Products Top
-
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Key Features: Single input channel with or without display. Display has six digit resolution. With display: SCD1 Without display: SC1 Connects (read more)
Browse Signal Conditioners Datasheets for Ametek Solartron Metrology -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled ±5 and/or ±10 volt analog outputs. Newly enhanced features include: 6 active display digits. 0 (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
15.6-Inch Ultra Phosphor 3 Touchscreen Display 5-Year Warranty Notable Features and Benefits Summary: Analog channel bandwidth: 1 GHz/2 GHz Real-time sampling (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
AcuVu and AcuTrak. AcuLoop, a four-digit LED plug in display, robust, loop powered and fully programmable to correspond to the dewpoint range of the AcuDew dewpoint transmitter. AcuVu single channel moisture analyser with two (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
LVDT Basics
The DMC-A2 is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using 2 LVDT inputs. The 6-digit alphanumeric led display provides easy to follow setup prompts intuitive scrolling text configuration menus.
More Information Top
-
Frequency Generators / 6
The frequency selection is via keypad entry and the frequency is displayed on 6 digit LED displays .
-
FM / Signal Generators
The frequency selection is via keypad entry and the frequency is displayed on 6 digit LED displays .
-
Synthesized Frequency Generators / Sweep Marker Generators
The frequency selection is via keypad entry and the frequency is displayed on 6 digit LED displays .
-
57701-480 - Durant-Eaton - Electric Totalizing Counters | Galco Industrial Electronics
• 6 Digit LED Display .
-
Microcomputer speed control of stepper motor
6 digit LED display Ofinterest .
-
Function Generator Meters - Grainger Industrial Supply
…Into Open Circuit, Output Attenuation -20 dB, Internal Linear or Logarithmic Sweep, AM/FM Internal or External, Sweep Range 25 mSec To 5 Sec, Frequency Dial Accuracy 0.02% +/-1 Digit Frequency Dial Accuracy, Display 6 Digit LED , Includes AC Power Cord…
-
Test Instruments - Grainger Industrial Supply
…Into Open Circuit, Output Attenuation -20 dB, Internal Linear or Logarithmic Sweep, AM/FM Internal or External, Sweep Range 25 mSec To 5 Sec, Frequency Dial Accuracy 0.02% +/-1 Digit Frequency Dial Accuracy, Display 6 Digit LED , Includes AC Power Cord…
-
ETR61 - Carlo Gavazzi/Electromatic Controls - Contactor | Galco Industrial Electronics
COUNTER, 6 - DIGIT LED DISPLAY , 24VAC .
-
CCP16020024 - Carlo Gavazzi/Electromatic Controls - Contactor | Galco Industrial Electronics
CCP16020024, Carlo Gavazzi/Electromatic Controls, Contactor, COUNTER, 6 - DIGIT LED DISPLAY , 24VAC .
-
Test Instruments - Grainger Industrial Supply
• Digital Panel Meter, Rate, Input Range 25 KHz, Accuracy 0.01 Percent, Display Span 999999, Display Digits 6 , LED Display , True RMS No, 9 to 17VDC Excitation, Fits Standard 1/8 DIN Cutout, Connector Type Screw Terminal, Power Required 115/230VAC / 10…
Indicates content that may require registration and/or purchase.