-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 6.000KW
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath • For Very Weak Solutions or Industrial Process Water • Zinc Coated Steel Flange • 6 to 72 kW • 240 and 480 V, 1 and 3 Phase
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 72 kW
- Watt Density: 64 to 86 W/in²
- Flange or Thread Diameter: 6 inch
-
-
Supplier: Radwell International
Description: IMMERSION HEATER, 6 POLE, 3YPH, 480 VAC, 12 KW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER, 1 ELEMENT, 6KW, 240V ROHS COMPLIANT: NO
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 6KW, 16", 240V SINGLE P
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 6KW, 16", 415V 3-PHASE,
-
Supplier: OMEGA Engineering, Inc.
Description: • Built-In Thermostat— Three Temperature Ranges Available • 1.5 to 6 KW • 120, 208 240 or 480 V, 1 Phase • Rugged, 2 Element Design • Premium Grade Steel Sheath • Lower Watt Densities for Heating Lightweight Oils
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 2 to 6 kW
- Watt Density: 15 W/in²
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • 2" NPT Steel Screw Plug • Steel Sheath Elements • 6 - 8 W/In2 • 0.5 - 3 kW • Without Thermostat • 120, 208, 240 and 480 Volt, 1 & 3 Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 3 kW
- Watt Density: 6 to 8 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Chromalox
Description: 6 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 2 - 12 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Chromalox
Description: Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 7.5 kW
- Watt Density: 20 W/in²
- Immersion (Heated) Length: 11.125 to 14.625 inch
-
Supplier: Chromalox
Description: L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: U.S. Plastic Corporation
Description: tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.
- AC Voltage Required: 120 volts
- kWatts: 1 kW
-
Description: Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use
- Temperature Range: -50 to 200 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +300°C. Features include an enhanced digital display and easy–to–use
- Temperature Range: -50 to 300 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ PC200 Immersion Circulators are ideal for applications that require sophisticated control, multiple ramp programming and extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 480 volts
- kWatts: 6 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 480 volts
- kWatts: 6 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Description: between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g.
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.115 to 21 kW
- Watt Density: 6 to 38 W/in²
- Nominal Diameter: 0.25 to 2.3 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases.
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Immersion Heater, Other, Round Heating Element, Tubular Heater
-
Supplier: Tempco Electric Heater Corporation
Description: This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater.
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 208 to 575 volts
- kWatts: 1 to 15 kW
- Watt Density: 15 to 70 W/in²
-
Supplier: RS Components, Ltd.
Description: RS PRO 32076-ZRYST Heating Element
- AC Voltage Required: 230 to 415 volts
- kWatts: 6 kW
- Heating Capacity: 6 kW
- Features: Electric, Immersion Heater
-
Supplier: WATTCO
Description: Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 kW
- Watt Density: 23 W/in²
-
Supplier: Process Technology
Description: Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 240 volts
- kWatts: 6 kW
- Watt Density: 7.15 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
Find Suppliers by Category Top
Featured Products Top
-
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
-speed control signals. Our hybrid design gives you the best of both worlds: fiber optic channels for high-speed data (video, Ethernet, sensor data) and electrical circuits for power (motors, heaters, lighting) and low-speed signals (RS232/RS485, discrete I/O, CANBUS). This integrated approach simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Measurement and modelling of forced convective heat transfer coefficient and pressure drop of Al2O3- and SiO2-water nanofluids
The experimental facility is composed of a tank (inner volume of 0.118 m3 ) with an 6 kW immersed heater (Watlow Ref. L14JX8B) , a centrifugal pump (Espa Ref. XVM8 03F15T), a bypass with a globe valve, an electromagnetic flow- meter (Badger Meter…
-
Engineered Materials Characterization Report for the Yucca Mountain Site Characterization Project, Volume 3, Revision 1, Corrosion Data and Modeling
Page 2.4-5 2.4.5 Test Operation ln order to heat the vessels, two 6 - kW immersion heaters are placed in each vessel.
-
Emerging Two-Phase Cooling Technologies for Power Electronic Inverters
An immersion heater of 6KW rating and temperature controllability up in the range of 38°C to 121°C is chosen.
-
Production of Coexisting Juvenile Coho Salmon and Steelhead Trout in Heated Model Stream Communities
The treatment stream was heated 3 to 4°C above the control by two 6 - kW Chromalux immersion heaters , and the temperatures of the control water were generally the same as the source stream.
-
Experimental climate change weakens the insurance effect of biodiversity
A top-mounted immersion - heater ( 6 kW ) in one tank was controlled by a computerised thermostat with sensors placed in one No warming and one Warming mesocosm, set to main- tain ΔT = 4.0° C (Alsterberg et al. 2011).
-
ROLE OF TUBER DENSITY IN POTATO SLOUGHING
( 6 ) Immersion heater (ª1 kW ).
-
Influence of surface modification on the composition of a calcium phosphate-rich whey protein deposit in a plate heat exchanger
The supply unit provided heating water which was regulated and maintained constantly using an immersion heater (IST/ 6 , 6 kW , ISA Heinrich Industrietechnik GmbH, Falkensee, Germany) in conjunction with an PID automatic controller (TS 200-023, New Port Electronics GmbH, Deckenpfronn, Germany).
-
Heating Systems Plant and Control
A typical size of domestic size hot water cylinder is 125 litres with a 6 kW heat exchanger and a 3 kW electric immersion heater for use in summer.
-
PROBLEMS IN THE ROUTINE HOT‐WATER TREATMENT OF CHRYSANTHEMUM STOOLS
This last requirement determined the power input.* Two immersion heaters with a total power output of 3' 6 Kw were fitted in the tank.
-
Twenty-second water reactor safety information meeting. Volume 2: Severe accident research, thermal hydraulic research for advanced passive LWRs, high-burnup f...
The pressurizer controls primarysystem pressure during normal and transient plant operation and consists of a cylindrical flanged vessel equipped with 2 immersion type heaters each having a maximum controlled power of 16 kw and 6 external heaters each generating 3 kW.
Indicates content that may require registration and/or purchase.