-
Supplier: Victaulic Co. of America
Description: 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA APPLICABLE STANDARD THROTTLING APPLICATION SHUT-OFF SEAL INCLUSIONS/FEATURES ALKYD ENAMEL COATED CAST IRON BODY MATERIAL 175 PSI PRESSURE RATING 6 INCH GROOVED X 6 INCH GROOVED END
- Pressure Rating: 175 psi
- Material Of Construction: Cast Iron
- Actuation: Manual / Hand
- Features: Plug Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
- Valve Size: 6 inch
- Flow (Cv): 350
- Pressure Rating: 740 psi
- Media Temperature: -20 to 400 F
-
Supplier: FluoroSeal, Inc.
Description: Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”. Single point frontal adjustment — no
- Features: Plug Valves
- Media: Water
-
-
Supplier: FluoroSeal, Inc.
Description: side. This modification results in a uni-directional valve which is indicated on the valve whith a flow direction arrow. FluoroSeal® Sleeved Plug Valves are manufactured in accordance with the recommendations of the Chlorine Institute Pamphlet 6 and provide
- Features: Plug Valves
- Media: Water
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Features: Control Valves, Directional Valves, Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Features: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: FluoroSeal, Inc.
Description: valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines. FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor
- Features: Plug Valves
- Media: Water
-
Supplier: DK-LOK U.S.A.
Description: Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow
- Valve Size: 0.28 inch
- Flow (Cv): 4.3
- Pressure Rating: 3,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: FluoroSeal, Inc.
Description: End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve
- Features: Plug Valves
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Valve Size: 1.574804 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Plug Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M Design: API 6D, 599 and ASME B16.34 Pressure: class 150 to 300 Face to face:
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 300 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other, Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Media: Air, Steam
- Features: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials Model Number:LD 002-PL2 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M Design: API 6D, API 599, and ASME B16.34 Pressure: class 150 to 1500 Face to face: API 6D and
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 1,500 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other, Plug Valves
-
Supplier: DMN, Incorporated
Description: SPTD is available in 6 consecutive sizes from 150 up to 400. For smaller sizes we offer the SPTDS single straight pipe plug diverter, which is available in 5 consecutive sizes from 50 up to 125.
- Valve Size: 6 to 16 inch
- Pressure Rating: 43.51131 psi
- Media Temperature: -13 to 176 F
- Valve Type: Diverter Valves
-
Supplier: Cole-Parmer
Description: • Designed for caustic and high-purity use Plug valves are manufactured from all PTFE with PVDF stem nuts. The PTFE body and stem are designed for use with harsh chemicals as well as ultra clean DI water.
|The construction is a straight flow pattern with a tapered body that matches
- Pressure Rating: 60 psi
- Primary Material: PTFE - Teflon®
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: 100PCS M6x0.75-7 Metal Vent Plug, Breather Plug, Waterproof Valve, Lighting Metal Vent Plug
- NPT Thread: 3/4 NPT
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MINICONTROL VALVE SUBBASE 815130 6MM WITH PLUG
-
Supplier: Cole-Parmer
Description: • Designed for caustic and high-purity use Plug valves are manufactured from all PTFE with PVDF stem nuts. The PTFE body and stem are designed for use with harsh chemicals as well as ultra clean DI water.
|The construction is a straight flow pattern with a tapered body that matches
- Pressure Rating: 60 psi
- Primary Material: PTFE - Teflon®
-
Supplier: Zurn Industries LLC
Description: The Zurn 6-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 6" Fire Check Valve Provide zone water check in a sprinkler
- Valve Type: Check Valves
- Media: Water
-
Supplier: Radwell International
Description: SOLENOID VALVE, (533158), 5/3-WAY, MID POSITION VALVE, NORMALLY OPEN, EXTERNAL, PLUG PINS, PLUG PATTERN ZC, 24 VDC, QS-6. FREE 2 YEAR RADWELL WARRANTY
- Features: Plug Valves, Solenoid Valves
-
Supplier: Accuris
Description: Specification for FLANGED STEEL GATE AND PLUG VALVES for DRILLING AND PRODUCTION SERVICE
-
Supplier: Edgen Murray
Description: Valves, RP&C Forged Steel Valves Butterfly W-K-M, Tufline, Stockham, Demco Actuation Packages Rotork, Bettis, Matryx Long Weld Neck Flanges FCI Forged Components Plug Valves Xomox/Tufline, Nordstrom, Resun, Texsteam API-6-D Check Valves Crown Check
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Radwell International
Description: BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Plug Valves
- Connection Description: Tube Fitting
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DIRECT OPERATED, SIZE 6, BUNA SEALS, ELECTRICAL CONTROL, PLUG CONNECTOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Plug Valves
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: Radwell International
Description: SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, VALVE LESS BASE, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Plug Valves, Solenoid Valves
-
Supplier: Accuris
Description: Grease, Plug Valve, Hydrocarbon Resistant NATO Code: G - 363 Joint Service Designation: XG - 235
-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium
- Valve Type: Injection Valves
-
Supplier: ASCO
Description: Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.8 to 1
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Clark Solutions
Description: Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water
- Valve Size: 0.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 1.6
Find Suppliers by Category Top
Featured Products Top
-
The HCB series pressure control valves are ideal for demanding industrial applications, providing top-tier performance with a balanced and cage-guided plug design. They are capable of handling high-pressure drops, large flow ranges, and severe conditions (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, contaminants, and excessive internal pressure. Their compact threaded design simplifies installation while reducing the need for conventional breather plugs. Designed for EV battery packs and other sealed battery systems, these vent valves help prevent condensation (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force. Key Features Pressure-balanced plug structure for high differential pressure control with (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Exceptional Dynamic Stability: Pressure-balanced valve plug enables precise flow control with minimal actuating force, even under extreme differential pressure. High-Precision Sealing: Advanced sealing rings comply (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
to 300LB and 250°C, the valve features a robust ASTM A216 WCB cast steel body and precision-engineered internals to ensure consistent, long-term performance. The internal trim is constructed from SS316 stainless steel and overlaid with Stellite 6 on the (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
waterproof protection, and breathable ventilation for EV battery packs and electronic enclosure systems. Engineered with durable PA6 material, the valve helps protect sensitive battery systems from moisture, dust, and pressure buildup in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
A216 WCB carbon steel, while the trim features SS316 stainless steel enhanced with Stellite 6 and 5 for superior wear and corrosion resistance. The valve operates in a wide temperature range from -20°C to 250°C, making it suitable for a broad variety of applications including steam (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
output force. Valve plugs are available across a wide range of Cv values, with shutoff performance built on a simple, reliable mechanism. Key Features Cage-guided structure protects the valve body from erosion in high-differential-pressure and cavitating service (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
required Multiple body and trim configurations available Key Specifications Size: DN20-DN100 Pressure Rating: PN1.6-PN6.4 MPa / Class 150-300 Body Materials: Cast Iron / Cast Steel / Stainless Steel Plug Types: Single (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Piping Calculations Manual > Fuel Gas Distribution Piping Systems
Example 8.18 An LPG fuel gas distribution pipeline is 210 ft of straight NPS 6 pipe with an inside diameter of 6.065 in and two NPS 6 elbows and two NPS 6 plug valves .
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
P r i m a r y heat t r a n s f e r Wedge-type plug valves 6 in.
Indicates content that may require registration and/or purchase.