Products/Services for 6 Schedule 40 Pipe Flanges
-
Pipe Flanges - (478 companies)...and schedule (SCH). Nominal bore size is the inner diameter of the flange connector. When manufacturing and ordering any type of pipe connector, it is important to match the bore size of the piece with the bore size of the mating pipe. Flange Faces Flange...ConnectionMaterialSize -
Pipe Fittings - (1970 companies)Pipe Schedule. 5s. 5. 10s. 10. 20. 30. 40s & Std.*. 40. 60. 80s & E.H.*. 80. 100. 120. 140. 160. Dbl. E.H.*. Wall Thickness (Inches). 1/8. .405. .035. .049. .049. .068. .068. .095. .095. 1/4. .540. .049. .065. .065. .088. .088. .119. .119. 3/8... -
Plastic Pipe - (212 companies)...which plastic materials are suitable for use in hazardous environments and fire protection systems. The American National Standards Institute (ANSI) assigns pipe schedule numbers to classify wall thicknesses at different pressures. Applications...
-
Industrial Pipe - (1677 companies)...for optimization of pipe selection. Sizes. Size choices include standard nominal English sizes, metric sizes, wall thickness, and pipe schedule if applicable. English sizes are approximations of the pipe size; smaller size industrial pipe carries... -
Pneumatic Fittings - (221 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Sanitary Fittings - (112 companies)...the actual dimensions (inner diameter, wall thickness) may vary from based on standard pipe sizes and pipe schedules from ANSI / ASME and API, where: ANSI - American National Standards Institute. ASME - American Society of Mechanical Engineers. API...
-
Hydraulic Fittings - (303 companies)Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
-
Gas Fittings - (97 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Electrical Conduit - (562 companies)...and features. Standard U.S. sizes range from 1/2 " to 6 ". Products that are measured in metric units such as centimeters (cm) are also available. For angled devices such as elbows and sweeps, radius is an important consideration. Schedule sizes...
Product News
-
MOCAP LLC
MOCAP Flange Protectors for Pipe & Tubing MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits. (read more)Browse Flange Protectors Datasheets for MOCAP LLC -
KRYTAR, Inc.
KRYTAR Offers Eight 2-Way Power Dividers: 6-40 GHz performance and/or packaging specifications. Data sheets with specifications and package outline drawings are available via KRYTAR's Web site. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. Additional information can be obtained by contacting: KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017. Toll Free: +1-877-734-5999. e-mail: sales@krytar.com. Web: www.krytar.com... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Interpower
Blanket and Scheduled Orders Blanket Orders: Order a specific quantity of an Interpower product (e.g. 1,000 cord sets), lock in a price, and have a 1-year time frame for delivery. Request shipments as needed during this 1-year period. Quantities and delivery dates may vary, according to the company 's needs. Scheduled Orders: Scheduled Orders may be placed with pre-determined quantities and delivery dates over a 1-year period. For example: place an order for 1,000 cord sets and request to have 250 delivered on January 15... (read more)Browse Uncategorized Products Datasheets for Interpower -
NDE Professionals Inc.
2025 Fall Training Schedule Quality Training Center (QTC) has a complete curriculum for developing a quality inspector using state-of-the art equipment, hands-on experience, and lecture material that provides the necessary skills to become a quality professional. (read more) -
Running Industry Co., Ltd
SAE flange adapter In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system,. engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and manufacturing,. we supply forging adapter with O-ring sealing groove,kinds of thread under the. standard. SAEJ518,JB/ZQ4187,ISO6162,ISO6164. Working pressure: The maximum recommended working pressure is indicated in each single article. All... (read more) -
MAIN Manufacturing Products, Inc.
Reference Guide to SAE Flanges MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off-the-shelf ready for shipment. If out of stock, most are available for shipment in 3-5 days. Request MAIN's "Reference Guide to SAE Flanges" to help solve your piping problems. (read more)Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products, Inc.
ISO and SAE Hydraulic Flanges ISO & SAE HYDRAULIC FLANGES. MAIN Manufacturing Products offers flanges with an optional side port. Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact... (read more)Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
NDE Professionals Inc.
Winter/Spring 2026 Training Schedule Quality Training Center (QTC) has a complete curriculum for developing a quality inspector using state-of-the art equipment, hands-on experience, and lecture material that provides the necessary skills to become a quality professional. (read more) -
MAIN Manufacturing Products, Inc.
How to Specify Hydraulic Flanges MAIN Manufacturing Products Inc. has been designing and manufacturing hydraulic flanges and components for more than 55 years. Over this time. MAIN has helped customers solve many of the same issues we have encountered ourselves. This paper will help users specify hydraulic flanges for pipe and tube connections and gives tips to avoid some of these issues. (read more) -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering
-
The development of an integrated multistage fluid bed retorting process. [Kentort II process--50-lb/hr]
A 7-inch long plenum chamber made from 6-inch schedule 40 pipe and a 6 -inch 150-1b flange serves as the base for the cooling zone.
-
Test Requirements and Conceptual Design for a Potassium Test Loop to Support an Advanced Potassium Rankine Cycle Power Conversion Systems
… a welded pressure vessel that is constructed using the following stainless steel elements: • 12-in. schedule 80 pipe and hemispherical heads (approximately 3-ft3 capacity) • 6 -in. schedule 40 pipe , Class 600 weldneck and blind flanges , nuts and bolts, and …
-
Stabilization of Pipelines in the Surf Zone, Pt. Pedernales, California
Typical pipe size used is 6 inch schedule 40 , with 12 inch wide flange beam.
-
MHD Integrated Topping Cycle Project. Seventeenth quarterly technical progress report, August 1, 1991--October 31, 1991
The flanges and isolating plates aresized to match a 6 -inch schedule 40 pipe I.D. (6.07 inches).
-
High Temperature Calcination - MACT Upgrade Equipment Pilot Plant Test
The freeboard section is a nominal 12-inch-diameter, 5-foot-long schedule 40 Inconel 800H pipe with a flanged top and a flanged 12 × 6 -inch conical reducer on the bottom, connecting to the top of the fluidized bed section.
-
Decomposition flame propagation limits of ethylene and mixtures with other gases
The 6 inch diameter X 6 foot long pipe was schedule 40 SA-105 steel with 900 psi weld neck flanges at each end (Figure 3).
-
TRUPACT-II residue pipe payload container
The containers utilize standard pipe sizes, - schedule 40 for the 6 -inch and schedule 20 for the 12-inch; 150 Ib weldneck flanges that are drilled and tapped and also machined for an O-ring seal; and 150 Ib blind flange closures …
Indicates content that may require registration and/or purchase.