-
Supplier: Littelfuse, Inc.
Description: Terminal blocks with stud terminals and square end patterns. 10-32 thread stud terminals with hexnuts, flat washers and lockwashers. Two eyelet mounting holes for 3/16" (4.8mm) screws (screws not included) Moisture-repellent phenolic insulator base. 5/8"
- Terminal Block Type: Power Distribution Block
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BLOCK FORK, STUD 6, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BLOCK FORK, STUD 6, CRIMP, YEL; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BLOCK FORK, STUD 6, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, 5/16 Stud, Spacing 35 mm (1.38 in.), Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, 10-24Stud, Spacing 20 mm (0.79 in.), Ceramic
-
Supplier: Waytek, Inc.
Description: Eaton C4559-6 Stud-Type Junction Block Category: Junction Blocks Manufacturer: Eaton # 10-24 studs spaced ¾" apart Barriers to prevent shorting Nuts not included Rating: 600VDC 30A Studs: 6 Overall Length: 6" Mounting hole spacing: 5 1/4"
- Current Rating: 30 amps
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: DIN Term Blk, Stud M6 w/ nut, Feed-Thru
- Terminal Block Type: Single Feed Through
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 35 mm ; with 2 stud bolts M6; 35,00 mm ; beige
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks Stud Type Terminal Block w/nut
- Features: Other
-
Supplier: Waytek, Inc.
Description: Molex 19128-0021 Non-Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Block Spade Terminal Stud Size: #6 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Terminal Type: Fork / Spade Terminal
- Features: Other, RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks DUAL STUD TB ASSY
- Number of Contacts: 4
- Contacts Pitch: 17.5 mm
- Voltage Rating: 300 volts
- Current Rating: 115 amps
-
Supplier: Waytek, Inc.
Description: Molex 19130-0044 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Terminal Type: Fork / Spade Terminal
- Features: Insulated, Other, RoHS
-
Supplier: Waytek, Inc.
Description: Molex 19131-0006 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #6 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Terminal Type: Fork / Spade Terminal
- Features: Insulated, Other, RoHS
-
Supplier: WAGO
Description: Stud terminal block; 35 mm²; with 2 stud bolts M6; 35,00 mm²; beige
- Voltage Rating: 1,000 volts
- Current Rating: 125 amps
- Operating Temperature: -40 to 120 C
- Mounting Options: 35 mm DIN Rail, Panel Mount
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3
- Number of Contacts: 1 to 3
- Conductor Size (North American): 14 to 4 AWG
- Voltage Rating: 600 volts
- Current Rating: 175 amps
-
Supplier: Allied Electronics, Inc.
Description: Insertion Bridge, Red Color, 10 Number of Position Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections.
-
Supplier: Allied Electronics, Inc.
Description: Insertion Bridge, Red Color, 10 Number of Position Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections.
-
Supplier: TE Connectivity
Description: Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Application Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Usage Conditions Operating Temperature Range :
- Number of Contacts: 2
- Conductor Size (North American): 8 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8218 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8236 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8230 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8251 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Other
-
Supplier: Win Source Electronics
Description: Connection Type: Stud Load Side Connection Type: Stud Line Side Wire/Stud Size: #2/0-8 AWG Load Side Wire/Stud Size: #2/0-8 AWG Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
- Voltage Rating: 300 volts
- Current Rating: 115 amps
-
Supplier: Galco Industrial Electronics
Description: Ring Terminal, 1/2in. Stud, 6AWG,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 970007-0LS31263Z Category: Connectors, Interconnects>Terminal Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 3 Line Side Connections
- Voltage Rating: 600 volts
- Current Rating: 310 amps
-
Supplier: NSI Industries LLC
Description: 1-PIECE, DOUBLE ROW TYPE 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 208 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL #8 STUD TERMINAL TYPE 6
- Number of Contacts: 6
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
-
Supplier: Marathon Special Products
Description: " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD
- Conductor Size (North American): 14 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Mounting Options: Terminal Strip
-
Supplier: Weidmuller
Description: 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw
- Conductor Size (North American): 24 to 8 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 30 to 41 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals BLOCK SPADE 18-22 AWG stud 5-6
-
Supplier: Radwell International
Description: POWER STUD BLOCK, 3 POLE, POWER STUD TERMINAL BLOCK, 400 AMP, 600 VOLT, DG1 FRAME 6. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 400 amps
-
Supplier: Powell Electronics, Inc.
Description: TERMINAL,PIDG, RT, IR, 16 AWG, #6 STUD
- Conductor Size (North American): 16 AWG
- Features: Other
-
Supplier: ILSCO Corporation
Description: STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 360 amps
- Terminal Block Type: Power Distribution Block
-
Supplier: Marathon Special Products
Description: 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 840 amps
- Operating Temperature: 150 C
-
Supplier: Radwell International
Description: (PRICE/PK OF 25), TERMINAL, BLOCK FORK, STUD 6, CRIMP, RED; PRODUCT RANGE:HIGHLAND SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL ROHS
Find Suppliers by Category Top
Featured Products Top
-
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
NASA Aircraft Management Information System
5940009501610 EA $11.61 31 BD N 001290602 0 0 SMS TERMINAL BOARDS P 2476 5940009507781 EA $54.00 31 BH N 000000000 0 0 SMS TERMINAL BLOCK ( 6 ) 3/8 STUDS 5940009507782 EA $29.88 31 AD N 005132002 1 0 SMS…
-
The EIP: a standard experimenter interface panel for NASA airborne science
The standard terminal - block implementation would require at least ten # 6 studs and significant moderate-gauge wire.
-
Page 5. Semiconductor parts with 019 in root number
Block Spade Terminal for 18-22 AWG Wire, Stud Size 6 , Width 6.22mm(.245") .
-
Page 2. Semiconductor parts with 913 in root number
Block Spade Terminal for 18-22 AWG Wire, Stud Size 6 , Width 6.22mm(.245") .
-
Page 5. Semiconductor parts with 018 in root number
Block Spade Terminal for 18-22 AWG Wire, Stud Size 6 , Width 6.22mm(.245") .
-
Page 8. Semiconductor parts with 900 in root number
Block Spade Terminal for 18-22 AWG Wire, Stud Size 6 , Width 6.22mm(.245") .
-
Page 41. Semiconductor parts with 001 in root number
Block Spade Terminal for 18-22 AWG Wire, Stud Size 6 , Width 6.22mm(.245") .
-
Page 101. Semiconductor parts with 100 in root number
Block Spade Tongue Terminal for 18 to 22 AWG Wire, Stud Size 6 Length 19.91mm (.785"), Mylar Tape Carrier .
-
Page 17. Semiconductor parts with 003 in root number
Block Spade Tongue Terminal for 18 to 22 AWG Wire, Stud Size 6 Length 19.91mm (.785"), Mylar Tape Carrier .
-
Page 3. Semiconductor parts with 781 in root number
Block Spade Tongue Terminal for 14 to 16 AWG Wire, Stud Size 6 ,Length 19.80mm (.781") .
Indicates content that may require registration and/or purchase.