-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Eye Inside Diameter: 0.75196891 inch
- Eye Section Diameter: 1.5 inch
- Inch: 3/4"
- Finish: Black Oxide
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: Snap-on Industrial Brands
Description: SPECIFICATION ANSI B18.15 APPLICABLE STANDARD 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL 3140 LB CAPACITY 2-1/4 INCH EYE OUTER DIAMETER 1-1/4 INCH EYE INNER DIAMETER 2-1/4 EYE OUTER DIAMETER - FRACTIONAL 2.25 EYE OUTER DIAMETER - DECIMAL 1.25
- Maximum Load Capacity: 1.57 tons
- Threaded Length: 1.625 inch
- Shank Length: 1.625 inch
- Eye Inside Diameter: 1.25 inch
-
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.037 tons
- Threaded Length: 1.5 inch
- Shank Length: 3 inch
- Eye Inside Diameter: 0.5 inch
-
Supplier: Jergens, Inc.
Description: Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge Finish: Mill Thread: 2A Temperature Range: 30°F to 275°F For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60%
- Weight: 0.17 lbs
- Features: Other
- Special Eyebolt Type: Shoulder Eyebolts
- Material: Steel
-
Supplier: Hardware House, LLC
Description: 56-6182 1/4x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 2"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-6216 1/4x5 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x5"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: RS Components, Ltd.
Description: M12 X 140mm EYEBOLT GALV FORGED
- Threaded Length: 1.968505 inch
- Finish: Galvanized
- Rating: Load Rated
- Metric: M12
-
Supplier: Ebinger Manufacturing Corp.
Description: TURNED TYPE 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES WITH HEX NUT CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER -
- Threaded Length: 5 inch
- Inch: 1/4"
- Finish: Zinc Plated
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 8 INCH 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 6-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
- Threaded Length: 4 inch
- Eye Inside Diameter: 1 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Proto® Industrial Tools
Description: DIAMETER - DECIMAL 6 INCH EYE OUTER DIAMETER 2-3/4 INCH EYE INNER DIAMETER 6 EYE OUTER DIAMETER - FRACTIONAL 6 EYE OUTER DIAMETER - DECIMAL 2.75 EYE INNER DIAMETER - DECIMAL 2-3/4 EYE INNER DIAMETER - FRACTIONAL PROTO[R] BRAND TENSILE STRENGTH 28000 LB
- Maximum Load Capacity: 14 tons
- Threaded Length: 3.75 inch
- Eye Inside Diameter: 2.75 inch
- Inch: 1 3/4"
-
Supplier: Hardware House, LLC
Description: 56-8683 1/4x6 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 6"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Miller Fall Protection / Honeywell
Description: Spring-action anchorage connector offers simple one-hand installation and can be used for a wide range of applications. Fits 3/4-in. (19 mm) dia. holes and includes the integral SofStop Shock Absorber. 310 lbs. (140.6 kg) maximum capacity.
- Type: Anchorage Connectors
-
Supplier: Accuris
Description: BOLT, EYE
-
Supplier: Accuris
Description: Snap Hooks, Cast Body, Swivel Eye, Sliding Bolt Closure
-
Supplier: Accuris
Description: SNAP HOOKS, CAST BODY, SWIVEL EYE, SLIDING BOLT CLOSURE
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 6.646937199300001 tons
- Weight: 2.4255 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 7.495716908 tons
- Weight: 3.3075 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 3.6 tons
- Inch: 1"
- Rating: Load Rated
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Features: Other
- Special Eyebolt Type: Screw Eyes
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 15,189.8318 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: NBS Corp.
Description: Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Features: Other
- Special Eyebolt Type: Screw Eyes
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .75 in, a shank diameter of .38 in & the length to the hole center is 2.50 in
- Length: 1.75 inch
- Inch: 3/8"
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 1.1875 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: Rawlbolts eye bolt masonry fixing,M6
- Hole Size (Diameter): 0.4724412 inch
- Length: 2.8740173 inch
- Thread Size: 0.2362206 inch
- Features: Other
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 3,505.3458 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Petersen Products Co.
Description: By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 2.7" (68mm) Dia. Max 6" (152mm) Eye Bolt Size 0.24" (6.1mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 12" (300mm) Material, Body
-
Supplier: Petersen Products Co.
Description: By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 5.6" (142mm) Dia. Max 12" (305mm) Eye Bolt Size 0.32" (8.1mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 21" (540mm) Material, Body
-
Supplier: Cooper Industries
Description: Size Range: 130-1 = TJI 35 130-2 = –– 130-3 = TJI 25 130-4 = TJI 55 & 65 130-5 = TJI 75 130-6 = TJI 96 Material: Steel Function: Designed for attachment to trus joist beams. Use with B3210 Series eye rods. Approvals: Sizes 1 - 6 are Underwriters Laborarories Listed in the USA (UL) and Canada
- Capacity / Opening: 2.3125 to 3.875 inch
- Clamping Width: 1.5 to 2.5 inch
- Clamping Size Range: 2.3125 to 3.875 inch
- Clamp Width: 1.5 to 2.5 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 0.11 to 0.55 tons
- Threaded Length: 0.3543309 inch
- Shank Length: 0.3543309 inch
- Eye Inside Diameter: 0.787402 inch
-
Supplier: Reid Supply
Description: Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-6
- Inside Diameter: 0.813 inch
- Thickness / Working Height: 0.46850419 inch
- Number Size: 3/4"
- Washer Type: Beveled Washer, Square / Rectangle Washer
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 5.5" (140mm) Dia. Max 12.25" (310mm) Eye Bolt Size Eye Bolt for Plug Installation and Removal Infl. Press. Required 45 psi (3 bar) Length Deflated 25" (635mm) Material, Body Molded Natural Rubber Material, Hardware Plated
Find Suppliers by Category Top
Featured Products Top
-
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Vises Datasheets for Jergens, Inc. -
high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens (read more)
Browse Vises Datasheets for Jergens, Inc. -
history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Coring and extruding sediments from shall lakes with the simple, inexpensive VolksCorer and VolksExtruder
Next put a nut on a ¼” × 4” ( 6 × 100 mm ) eye bolt and screw the bolt through the center holes so that the long end of the tubing is nearest the eye of the bolt.
-
Bolts Selling Leads (Page 4), Bolts Manufacturers, Bolts Exporters & Suppliers
Desc:Stainless Steel Eye bolts Size:5mm 6mm 8mm 10mm 12mm 16mm 20mm 24mm 30mm Metal: 304/316 Stainless...
-
ETFE
Rain suppresser fixing detail 1 shackle 2 rain suppresser mesh 3 eye bolt bracket 4 fiberglass rod 5 nylon rope 03 mm 6 prefixed polyethylene keder 7 top hat bracket / .
-
Exploring Fog Water Harvesting Potential and Quality in the Asir Region, Kingdom of Saudi Arabia
Cables are 6 mm diameter, stranded, galvanized steel and attached to the eye - bolts .
Indicates content that may require registration and/or purchase.