-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 300.00000000000006 to 2,250 mm
- Number of Teeth: 60 to 450
- Metric Pitch: HTD 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 87.00000000000001 to 1,956.0000000000002 mm
- Number of Teeth: 29 to 652
- Metric Pitch: HTD 3mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 4 to 12 mm
- Belt Length: 96 to 1,558 mm
- Number of Teeth: 48 to 779
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: RS Components, Ltd.
Description: HTD synchronous belt ,3mm pitch,216Lx6Wm
- Belt Width: 6 mm
- Belt Length: 216 mm
- Number of Teeth: 72
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Megadyne Americas
Description: STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 15 mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended, Other / Custom Metric Pitch
- Belt Material: Urethane
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: Up to 36" or 900 mm wide. Available in H or T10 pitch Available with v-guide for self tracking Available with vacuum holes and vacuum lanes on tooth side
- Belt Width: 450 to 900 mm
- Belt Length: 36,000 mm
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm
- Reinforcement: Kevlar®, Reinforced Belt
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 310.00000000000006 mm
- Reinforcement: Kevlar®
- Features: Other / Custom Metric Pitch, T 10mm, T 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 17.5 mm
- Pitch Type: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 17.462 mm
- Pitch Type: GT 2mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 17.5 mm
- Pitch Type: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 17.462 mm
- Pitch Type: GT 2mm
-
Supplier: F.N. Sheppard & Co.
Description: Positive drive, perfect synchronization, no slippage, less maintenance
- Features: Double-Sided, Other / Custom Metric Pitch
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Belt Material: Urethane
-
Supplier: US Timing & Conveyor
Description: Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
- Belt Width: 10.000000000000002 to 50 mm
- Number of Teeth: 14 to 16
- Ultimate Tensile Strength: 2,682 to 20,664 N
- Metric Pitch: HTD 5mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 28
- Belt Width: 9 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5 times more power than
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: Radwell International
Description: TIMING BELT, 5 MM PITCH, 350 MM PITCH LENGTH, 35 MM BELT WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Timing pulley,60 teeth 6mm W 2.5mm pitch
- Number of Teeth: 60
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Hub Diameter: 34.00000000000001 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: PIX Transmissions Limited
Description: PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation •
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Pitch Diameter: 5.9 inch
- Outside Diameter: 6 inch
- Bore Diameter: 0.375 inch
- Belt Angle: 38 degrees
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″)
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Belt Technologies, Inc.
Description: Timing pulleys have teeth or pockets around the outside diameter of the pulley body. Timing teeth engage holes in the metal belt, while timing pockets engage drive lugs on a belt’s inner circumference. As the name implies, these teeth or pockets are used for
- Features: Other Metal
- Component Type: Timing Pulley
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
A 6D51M... (Metric) Series, these GT®2 / GT®3 pulleys, 2 mm Pitch are made of clear anodized aluminum alloy and are available (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
ISO 9001 + AS9100 Registered SDP/SI offers a wide selection of inch and metric small mechanical and electromechanical components for the design engineer and OEM. Stock components include precision gears, timing belts and pulleys, couplings (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, we can work with you to design and manufacture equipment that fits your exact requirements. This orange beauty incorporates our DT-3 linear guide into a custom designed, 4” X 6” steel tube, 104” long, supporting a timing belt drive system. The modified tube includes extra (read more)
Browse Linear Actuators Datasheets for Modern Linear Incorporated -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
GT2 Timing Belts
…384 387 390 393 399 408 108 110 113 116 118 119 120 121 125 128 129 130 131 133 136 mm Groove Code Pitch Length Inch NEW SIZES GT®2 Timing Belts – 3 mm Pitch NEOPRENE 6 & 9 mm WIDE…
-
2 – TIMING PULLEYS
GT®2 Timing Belt Pulleys - 2 mm Pitch FOR 6 mm BELTS (.236 INCH) TRUE METRIC ® PROFILE DOUBLE FLANGE MOLDED WITH INSERT F.D. 11/16 5/32 O.D. 5/16 11/64 .090 WEB 9/64 .
-
NAVAL
POSTGRADUATE
SCHOOL
Vicor 5.8V 50W power converter GT2 3mm pitch , 6mm wide, 140 tooth timing belt GT2 3mm pitch, 120−tooth plastic timing pulley .
-
Fairloc® Hub HTD Timing Belt Pulleys From SDP/SI
New Hyde Park, NY --A seriesof 3 mm Pitch HTD® aluminum timing belt pulleys for 6 mm (.236") belts manufactured by Stock Drive Products (An ISO 9001 Registered Manufacturer) feature the patented Fairloc® integral hub fastening design which eliminates the need for…
-
Timing Belt Pulleys from SDPSI
New Hyde Park, NY -- A seriesof 2 mm Pitch GT®2 aluminum timing belt pulleys for 6 mm (.236") belts manufactured by Stock Drive Products (an ISO 9001 Registered Manufacturer) feature the patented Fairloc® integral hub fastening design which eliminates the need for…
-
D155_11
…See tables below) Width Code (See right) Equivalent Inch Width Width Code Belt Width 090 150 .354 .591 9 mm 15 mm A 2 6 R 5 5 M GT ® 2 Timing Belts - 5 mm Pitch NOTE: Dimensions in ( …
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Timing Belt Pulleys - GT®2 • 2 mm Pitch , For 6 mm Belts .
-
D243 Fairloc Fasteners Catalog - SDP/SI
Featured in the catalog are timing belt pulleys which are shown in 6 pitches from .080" through 5.08 mm .
-
Video Instructions on How Fairloc Works From SDP/SI
Featured in the catalog are timing belt pulleys which are shown in 6 pitches from .080" through 5.08 mm .
-
± 0.04
FINISH: Clear Anodized FHT®-1 MINIATURE TIMING BELT PULLEYS • 1 mm PITCH 2-25 Rev: 03.29.11 MH I R 1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A Metric 0…
Indicates content that may require registration and/or purchase.