-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension :
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
Supplier: DigiKey
Description: Monocrystalline Solar Cell 400mW 4.6V
- Material: Monocrystalline Silicon
-
-
Supplier: Jinko Solar
Description: Mono Cell: 156x156mm Up to 21.3% efficiency, one of the highest performing mono crystalline PERC cells on the market Four bus bars boosts current collection over the entire cell area, leading to higher fill factors and MORE POWER Blue anti-reflecting coating allows more sunlight
- Power: 4.93 to 5.16 watts
- Efficiency: 20.3 to 21.3 %
- Open Circuit Voltage: 0.653 to 0.664 volts
- Short Circuit Current: 9.55 to 9.67 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX M PLUS-DEG5.07(II) Clear EVA - 60 Cell 60 Cell Monocrystalline Module 270-290W Power outage range 17.6% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M Plus monocrystalline module offers high-output
- Power: 269.9999999999997 to 295.0000000000001 watts
- Efficiency: 16.7 to 17.9 %
- Open Circuit Voltage: 38.7 to 39.7 volts
- Short Circuit Current: 9.26 to 9.55 amps
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 325.0000000000004 to 340.00000000000017 watts
- Efficiency: 16.72 to 17.49 %
- Open Circuit Voltage: 45.8 to 46.2 volts
- Short Circuit Current: 9.21 to 9.48 amps
-
Supplier: Neo Solar Power Corp.
Description: High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to enhance cost efficacy per
- Power: 290.00000000000017 to 300 watts
- Efficiency: 17.5 to 18.1 %
- Open Circuit Voltage: 39.42 to 39.61 volts
- Short Circuit Current: 9.69 to 9.85 amps
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 274.99999999999966 to 304.99999999999994 watts
- Efficiency: 16.9 to 18.7 %
- Open Circuit Voltage: 38.99 to 39.49 volts
- Short Circuit Current: 9.37 to 9.86 amps
-
Supplier: PowerFilm, Inc.
Description: The 110W Solar Panel brings together PowerFilm’s 30 years in the solar industry with custom solutions using SunPower-designed monocrystalline (c-Si) solar cells. Pair your 110W panel with the 10A Charge Controller to ensure safe charging. Leveraging our deep
- Open Circuit Voltage: 22.8 volts
- Short Circuit Current: 6.1 amps
- Peak Voltage: 22.8 volts
- Peak Current: 5.7 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: PowerFilm, Inc.
Description: The 27W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 1.5 to 2 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: The 50W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 2.8 to 3.8 amps
- Material: Monocrystalline Silicon
-
Supplier: Newport MKS
Description: The 91150V Reference Cell and Meter is an integral part of solar simulator calibration and solar cell I-V characterization. It consists of a readout device and a 2 x 2 cm calibrated solar cell made of monocrystalline silicon and a fused silica window.
-
Supplier: Newport MKS
Description: The 91150-KG5 Reference Cell and Meter is an integral part of solar simulator calibration and solar cell I-V characterization. It consists of a readout device and a 2 x 2 cm calibrated solar cell made of monocrystalline silicon with KG5 window. The
-
Supplier: ASTM International
Description: 1.1 The purpose of this practice is to describe a representative and repeatable sample preparation methodology to conduct toxicity testing on solar photovoltaic (PV) modules for use with EPA Test Method 1311: Toxicity Characteristic Leaching Procedure (TCLP). 1.2 This practice refers to the
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MONOCRYSTALLINE SOLAR CELL 1.89V Product overview: KXOB22-04X3 from ANYSOLAR is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: synchronization, Clock and Timing IC, Solar Cells. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 514-SM141K10LV can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 C
Find Suppliers by Category Top
Featured Products Top
-
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
objectives are made to the highest quality and standards; they provide long working distance and higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. The (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
According to the U.S. Energy Information Administration, renewables accounted for 21% of U.S. power generation in 2020, and their share will increase to 42% by 2050. Within the renewable space, solar energy is poised to gain the most traction (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
solar silicon cell - offers from solar silicon cell manufacturers, suppliers, exporters & wholesalers
2014 Hot Sale 6x6 Cheap Monocrystalline Silicon Solar Cell Price ...
-
14th Workshop on Crystalline Silicon Solar Cells& Modules: Materials and Processes; Extended Abstracts and Papers
Mapping s of P-gettered and H-passivated 6x6 cm2 wafers show that good areas are enlarged .... 2-2 Solar cells made with N-type silicon The high diffusion length of minority carriers and the sensitivity of N-type materials to gettering and passivation, especially to the gettering by aluminium-silicon alloying suggest the use of backside junction solar .... monocrystalline and multicrystalline wafers by T. Buck et al. [13], by C. Schmiga et al. [11] and…
-
Solution-processed spherical surface textures on amorphous silicon solar cells
Surface texturing by anisotropic etching utilizing alkaline solutions is employed to make pyramidal surface textures on monocrystalline Si solar cells [7-10]. .... silica microspheres have been ~emonstrated on glass, quartz and Si wafers up to 6x6 in in size…
-
1992 DOE/Sandia crystalline photovoltaic technology project review meeting
We have alsobegun characterization of the photoli- thography processes to allow definition of the high-aspect ratio, narrow grid lines ( 6x6 pm) required for concentrator cells . .... In mono- crystalline silicon, the pores are around 10 nm with a columnar structure when the dopant density is above 10l8 ~ m - ~ . .... have begun investigation of a new cell concept for one-sun and low-concentration silicon solar cells.
-
Multicrystalline LLC-Si thin film solar cells on low temperature glass
As an alternative to single crystalline or poly- crystalline silicon bulk solar cells in the last years crystal- line silicon thin film cells have received growing interest due to economic reasons. .... micro- crystalline cells such as the STAR cell of Kaneka [l] or quasi monocrystalline thin film cells .... The laser beam has, after passing a homogenizer, a square cross section of 6x6 mm2.
-
Program and Proceedings: NCPV Program Review Meeting 2000, 16-19 April 2000, Denver, Colorado
…diffraction pattern taken in Si area around Ni indicates creation of a silicon monocrystalline regular network with .... Encouraged by our recent success in producing a 10.1% efficient porous polysilicon (PPS) solar cell , a systematic set of experiments is being conducted to further enhance efficiency by developing greater control over film morphology. .... carried out in a multi-wire HWCVD reactor which allows uniform deposition over a 6x6 in2 area.
-
NSLS-II Preliminary Design Report
Monocrystalline Silicon. .... motor drive channels, ion chamber and detector outputs, sample image capture, temperature, sample- cell and illumination control. .... Strategy proposed to reach highest possible Energy Efficiency for this project follows: Solar shading Energy … First Floor construction shall consist of 6” thick slab on grade reinforced with 6x6 – W2.9…
-
Ninth Workshop on Crystalline Silicon Solar Cell Materials and Processes: Extended Abstracts and Papers of the Workshop, 9-11 August 1999, Breckenridge, Colora...
Further literature on the properties of nc-Si, large-grained poly-Si and monocrystalline Si films can .... For solar cells , a wide grain size distribution is detrimental: While the photo-generated current obtained from a solar cell is determined by averaging the diffusion length distribution, the open circuit voltage strongly decreases as a consequence of even a small fraction … out in a multi-wire HWCVD reactor which allows uniform deposition over a 6x6 in.2 area.
-
MEMS 2012 program schedule
…film to various applications including emerging self-cleaning applications such as self-cleaning solar panel protective coating .... TOWARDS ARTIFICIAL CELL ARRAY SYSTEM: ENCAPSULATION AND HYDRATION TECHNOLOGIES INTEGRATED IN LIPOSOME ARRAY ....................................................... .... multilayer films hold promise for outstanding nanoscale electrical and mechanical properties owing to their unique monocrystalline structure. .... An array of 6x6 Self Focused Acoustic Transducers (SFATs) and disposable cell culture microwells were fabricated for…
-
Microwave and Millimeter Wave Circuits and Systems: Emerging Design, Technologies and Applications
−15 −20 −25 −30 −35 −40 3.5 Dipole alone AMC 6x6 AMC 8x8 AMC 10x10 AMC … possible implementation of a delay control unit consists of a number of delay cells (DSs), as shown … the single stages of this phase shifter concept consist of a high-resistivity monocrystalline silicon block placed .... A millimeter-wave observation of solar flares directly from outside the Earth’s atmosphere (i.e., space-based…
Indicates content that may require registration and/or purchase.