-
Supplier: TelephoneStuff.com
Description: 240 Volt External Battery Pack and Cables Extends runtime applications on the SU6000RT3U Rackmount models UPS Systems. Features: - External battery connection for connecting multiple BP240V7RT3U packs together - 3U rack space
- Voltage: 240 volts
- Features: Battery Packs and Assemblies
-
Supplier: TelephoneStuff.com
Description: 7.2 Volt battery pack for an Electromatic cordless tacker.
- Voltage: 7.2 volts
- Features: Battery Packs and Assemblies
-
Supplier: TelephoneStuff.com
Description: Battery Pack For CPE1000. Battery Pack Features: - 36 V DC 21AH Battery Pack - Extends runtime on the CPE1000 unit - 12 Volt 7.2 Amp Hour
- Voltage: 36 volts
- Features: Battery Packs and Assemblies
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 7.2. V Don't drop an important conference call. Be prepared with an extra 7.2-volt battery pack.
-
Supplier: Allied Electronics, Inc.
Description: Alkaline-Manganese Dioxide Battery, 1.5 V Battery Voltage, 0.3 Oz. Weight Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven
-
Battery Packs and Assemblies - Tripp Lite 72V Extended Run External Battery Pack and.. -- BP72V12-2USupplier: TelephoneStuff.com
Description: Extends runtime applications on the SU2200RT2U and SU3000RT3U Rackmount models UPS Systems. Rated for 12 amp-hours at 72-volts DC, daisy chainable, and comes with connecting cable. Features: - External battery connection for connecting multiple BP72V12-2U packs together - 2U
- Voltage: 72 volts
- Features: Battery Packs and Assemblies
-
Supplier: Dantona Industries, Inc.
Description: This replacement 2.4 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 120822 Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 2.4 volts
- Capacity, Amp Hours (AH): 0.8 ampere-hr
- Width / Diameter: 1.1 inch
- Depth: 2 inch
-
Battery Packs and Assemblies - Battery - Lithium Non-Rechargeable - Lithium Primary Packs -- FLUSH-2Supplier: Dantona Industries, Inc.
Description: This Replacement 3 Volt 2400mAh Lithium Manganese Dioxide battery fits the Toto – 37858 Automatic Flusher and meets or exceeds original manufacturer specifications.
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 2.4 ampere-hr
- Depth: 1.9 inch
- Height: 0.7 inch
-
Supplier: Rayovac
Description: Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs 3.0-volt Guaranteed performance
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Rayovac
Description: Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs 3.0-volt Guaranteed performance
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Rayovac
Description: Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs Proudly made in the United States! 3.0-volt Guaranteed performance
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Rayovac
Description: Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
- Specialty Cells: Lantern
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's BP260 battery pack for use with Tripp Lite 12 and 24 volt PowerVerter APS inverter/charger systems. Rugged all metal battery enclosure safely houses two batteries and includes heavy gauge cabling, nut and bolt connectors and battery terminal isolators
- Width / Diameter: 10.5 inch
- Depth: 17.75 inch
- Height: 10.5 inch
- Features: Battery Packs and Assemblies, Other
-
Supplier: Allied Electronics, Inc.
Description: fully (to ~1V / cell) every 1-2 months and then recharge. Battery Life NiCd: If properly maintained, NiCd batteries can provide over 1000 charge / discharge cycles over 5+ years. THS7BAT NiCad Battery Pack 4.8 Volt 2.8 A/Hour
-
Supplier: Dantona Industries, Inc.
Description: This replacement 7.2 Volt 1800 mAh Nickel Metal Hydride battery is used in the Ademco – Lynx Back Up Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Width / Diameter: 2 inch
- Depth: 3.4 inch
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for
-
Supplier: Tripp Lite by Eaton
Description: Features 192V Battery Pack Gives Your Compatible Tripp Lite UPS System Extended RuntimeThe BP192V787C-1PH is compatible with Tripp Lite’s SU5000RT4U, SU6000RT4U, SU8000RT4U and other UPS systems that specify the use of this 192-volt battery pack. Not only does it
- Width / Diameter: 29 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 1,546 lbs
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Circuit Breakers, 125 A Current Rating, 240 VAC Voltage Rating Standard Battery Pack used for Utility Metering Applications. Lithium Battery; 19 Ah; 3.6V; 2.461" Long and 1.378" Dia. UL recognized and an Operating Temperature Range of -55 Deg C to 85 Deg C.
-
Supplier: Radwell International
Description: BATTERY PACK, LITHIUM, 7.2 VOLTS, 19AH, 2-D CELL, LITHIUM. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Larson Electronics LLC
Description: approximately 8 hours using a 4.8 Volt NiMH battery pack and features 3 high powered LEDs, adjustable beam focus, articulating head and “easy to change” battery packs. The beam configuration on this explosion proof LED light can be changed from spot to flood in
-
Supplier: TapeOnline.com
Description: Energizer Lithium AAA Battery - ENR-L91BP2 Direct Compatibility - can be used in any application using primary 1.5 volt battery types AAA. Even greater service advantage over other primary battery types at low temperatures. Works at low temperature extremes where other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6.5 VOLTS, 2.4 AH, CHARGE WITH ICU-1, USED IN D1550 PORTABLE DATA LOGGER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V
- Protection: Lightning
-
Supplier: Transcat, Inc.
Description: Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Spare Battery Pack Holster
-
Supplier: Richardson RFPD
Description: applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles. Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse
- Capacitance Range: 15,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Larson Electronics LLC
Description: battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.
-
Supplier: Milwaukee Electric Tool Corporation
Description: VARIABLE SPEED TYPE 15-7/8 INCH 1-1/8 INCH STROKE LENGTH 9.8 POUND WEIGHT 28 VOLT BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M28[TM], SAWZALL[R] BRAND INCLUDES (2) M28 LITHIUM-ION BATTERY PACK, 1 HOUR CHARGER,
- Weight: 9.8 lbs
- Saw Power Source: DC Electricity / Battery
- Use Type: Hand Held
- Saw Type: Reciprocating Saw
-
Supplier: Xenotronix, Inc.
Description: Endorsed by EnerSys to charge and maintain their line of Odyssey® DrycellTM batteries – models PC310, PC535, PC545, PC625 and PC680 (and variants) Appropriate for Cyclon® D, X, E & J cells & monoblocs (12-volt packs), and Genesis® models 13EP, 16EP, XE13 & XE16 An excellent choice for
- Input Voltage: 115 volts
- Charging Current: 7 amps
- Operating Temperature: -20 to 50 C
- Power Source: AC
-
Supplier: Larson Electronics LLC
Description: colors is available. . HAZLOC approvals include UL: Class I, Division 2, Groups A, B, C and D, Class II Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1. Meets NFPA 1901-14.1.11.2 This light is Made in the
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS, HEATED TYPE 2X SIZE GRAY COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW BATTERY TYPE 12 VOLT M12 LITHIUM ION INCLUDES (1) M12 REDLITHIUM
- Material: Cotton, Polyester
- Clothing Type: Jacket/Coat
-
Supplier: Victaulic Co. of America
Description: DN40, and 2″| DN50, and (1) adapter jaw Not compatible with PFT505 and/or PFT509 tools/components Power Requirements: Battery pack 110 volt, 60 cycle, 6.5 amp (optional 220 volt) Weight: 21 lbs. | 9.5 kg (PFT510 with 1″ | 25 mm jaw)
- Nominal Pipe Size: 0.5 to 2 inch
- Features: Battery-Powered
- Power: Electrical Tools
- Form Factor: Hand Tools
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 16 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING BI-METAL BLADE MATERIAL 10.2 POUND WEIGHT 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES (2) M18
- Cutting Capacity: 3.25 inch
- Weight: 10.2 lbs
- Saw Power Source: DC Electricity / Battery
- Use Type: Hand Held
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS, 2-MODE TYPE 8-3/4 INCH LENGTH OVERALL SIZE 7 POUND WEIGHT 350/600 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 0 TO 2300 IMPACTS PER MINUTE M18 FUEL BRAND INCLUDES M18 RED LITHIUM XC4.0 EXTENDED CAPACITY BATTERY PACK,
- Drive Size: 0.5 inch
- Weight: 7 lbs
- Torque: 4,200 to 7,200 In-lbs
- Power: Electrical Tools, Power Tools
-
Supplier: Johnson and Allen, Ltd.
Description: Following in the footsteps of our now discontinued Neolectron, the Neolectron-2 offers even more than the first iteration. Features include: 3 hours running time on 1 battery pack. (2 supplied) Over 3000 micro watts per cm sq at 400mm. (with less than 5 lux white light)
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
Find Suppliers by Category Top
Featured Products Top
-
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Introduction Milvent MIV series fire arrestor venting units maintain high airflow in large battery packs while adding flame-retardant and fire-extinguishing functions. They equalize pressure, reduce condensation, and release overpressure in an emergency, improving the (read more)
Browse Pressure Relief Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
specialist in remote handling technology, has developed the disarming robot Teodor. The all-terrain mobile robot on caterpillar treads is controlled wirelessly via radio. Lead gel batteries provide it with power, which makes it completely independent. Because of the low centre of gravity, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
, the water can penetrate the battery cell, increasing internal resistance. Higher internal resistance reduces energy efficiency, causing the battery to drain faster and eventually be unable to recharge. Also, as discussed above in #2, condensation can promote the growth of dendrites inside (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
parallel battery pack connection, battery swapping, better fault tolerance in SoX measurements and prediction and advanced balancing make the c-BMS24X an ideal choice for low voltage EVs, industrial and energy storage applications such as 2-, and 3-wheelers, forklifts, AGVs and mobile and stationary energy storage systems. (read more)
Browse Batteries Datasheets for Sensata Technologies
More Information Top
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:110051/CONTENT/cucs-003-99.pdf
The 7.2 volt battery pack is held in place by a cradle built into the HPI chassis that is specifically designed for this purpose.
-
Human-machine interface for tele-robotic operation: mapping of tongue movements based on aural flow monitoring
Its hvo 7.2 Volt battery packs are placed on its rear body segment such that its center of mass is in the rear and it can lift its front body half.
-
Abstracted biological principles applied with reduced actuation improve mobility of legged vehicles
Its two 7.2 Volt battery packs are placed on its rear body segment such that its center of mass is behind the middle axle and it can lift the front half of its body.
-
Design and fabrication of a team of robots in hardware
Robots are powered by an on-board Nickel- Cadmium rechargeable battery pack of 7.2 volts .
-
Phylogenetic and Ontogenetic Learning in a Colony of Interacting Robots
The robots are powered by an on-board Nickel- Cadmium rechargeable battery pack of 7.2 volts .
-
DEWALT Charger/Radio,Jobsite - Cordless Tool Battery Chargers - 4CY87|DC011 - Grainger Industrial Supply
• For Use WithAll DeWalt Heavy Duty and Extended Run Battery Packs 7.2 to 18 Volt .
-
http://www.nasa.gov/centers/marshall/pdf/114016main_ET_SRB_Cam_FS.pdf
The recorder battery pack is a 7.2 volt Lithium Ion battery which supports 90 minutes of operation, enough to support launch and then descent back to the Atlantic Ocean.
-
eWatch: context sensitive system design case study
The main board, the Bluetooth module and a 7.2 volt lithium polymer battery are packaged together in a padded leather band that fastens around the user's wrist with Velcro.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17673/55693880-MIT.pdf?sequence=2
There are sepa- rate battery packs for the motors (which require 7.2 volts ) and the control hardware (which require 5 volts.
-
Respiratory route of pesticide exposure as a potential health hazard
Six 1.2 volt wet type nickel- cadmium rechargeable batteries were combined into a 7.2 volt power pack .
Indicates content that may require registration and/or purchase.