-
Supplier: TelephoneStuff.com
Description: 12V Ni-Cd Battery Pack.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 9.6V 1.7ah Ni-Cd Battery Pack (long stem).
- Voltage: 9.6 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style:
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Width / Diameter: 1.2 inch
- Depth: 3.3 inch
-
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Connector
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 2.7 ampere-hr
- Width / Diameter: 2 inch
- Depth: 0.7 inch
-
Supplier: TelephoneStuff.com
Description: NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 3.8 ampere-hr
- Width / Diameter: 0.7 inch
- Depth: 3.9 inch
-
Supplier: RS Components, Ltd.
Description: 7.2V NiCd AA Rechargeable Battery Pack,
- Capacity, Amp Hours (AH): 0.94 ampere-hr
- Operating Temperature: -4 to 140 F
- Number of Cells: 6
- Features: Battery Packs and Assemblies, Nickel-cadmium, Other, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 12V Ni-MH Battery Pack - 3.5 Ah.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414817-IBM 44V3696 - CACHE BATTERY PACK (Ni-MH) Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for both
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH
-
Supplier: Topex Battery Co., Ltd.
Description: 1: Small Size:1/3 of NiMH Battery 2:Long Lifespan: 2 to 3 times longer than the lifespan of seal lead acid battery 3:Variable type of cell: 14500,18650,14430,18500,17500,26650,26500 etc. 4:Wide Capacity Range: 0.2C to 70C 5: Stable Performance 6: No memory effect 7:Light Weight:
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: Visual Sound, Inc.
Description: built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone, two (2) 3.5 mm (0.14 in.) headphone jacks, a single microphone button, and an OLED volume display. The wireless unit is powered by a custom Lithium-ion battery pack (sold separately) and can be optionally
- Features: Wireless Microphone
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: D
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: C
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: Newark, An Avnet Company
Description: AA 2700mAh 1.2V NiMH Rechargeable Battery - 4 Pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for charging. Includes
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Texas Instruments
Description: NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive cigarette cord for charging. Includes
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in battery life
- Features: Wireless Microphone
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: Tele-Communication, Inc.
Description: pack device, and eight (8) are required for the LR-600. Each LA-362 pack includes two (2) batteries. Use with Listen drop-in charging cases. This product is also known as: Listen Technology, AA NiMH Batteries
-
Supplier: Radwell International
Description: BATTERY PACK, NI-CD, 4.8V, 2500MAH. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Powell Electronics, Inc.
Description: Dantona CMP-AA-18-2 NiMH Battery 3.6V 1
- Features: Disposable (Primary) Batteries
-
Supplier: Larson Electronics LLC
Description: overcharge the battery as this will eventually affect the normal performance and service life of the battery. Although the battery pack can be swapped out in the hazardous location, the battery itself cannot actually be charged within the hazardous area.
-
Supplier: Radwell International
Description: BATTERY PACK, NI-CD, AA, 6V, 700MAH, 75MM CABLE LENGTH W/ 2P PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 2000MAH, NI-MH,BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features: Main features: 1.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
Find Suppliers by Category Top
Featured Products Top
-
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Introduction Milvent MIV series fire arrestor venting units maintain high airflow in large battery packs while adding flame-retardant and fire-extinguishing functions. They equalize pressure, reduce condensation, and release overpressure in an emergency, improving the (read more)
Browse Pressure Relief Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
3557 series motors perform up to 26 W at rated voltages of between 6 and 48 V. Together with the preset gears of series 38/2, they can develop forces up to 10 Nm. The all-metal gear is (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA434499&Location=U2&doc=GetTRDoc.pdf
A 7 . 2v 1250mAh NiCd battery pack was introduced to power the electronics for the propulsion system.
-
Rechargeable Batteries - Grainger Industrial Supply
Battery Pack , 7 . 2V , NiCd ,1.2A/hr.
-
RITRON Battery Pack,NiCd,7.2V,For Jobcom - Two Way Radio Battery Packs - 3VH86|BPJ-6N - Grainger Industrial Supply
• Battery Pack , NiCd , 7 . 2V ,For Jobcom .
-
Power Tools - Grainger Industrial Supply
Battery Pack , 7 . 2V , NiCd ,1.2A/hr.
-
nicd battery packs - offers from nicd battery packs manufacturers, suppliers, exporters & wholesalers
Sell 7.2-12V NIMH/ NICD Battery pack Chargers battery: 7 . 2V ~12V 1.8-14Ah Charge mode: 3 stages CC- CV(H)-CV(L) Charge indicator: Red,charge/Green,over Reverse ...
-
Quick Connectors Exporters, Quick Connectors Selling Leads (Page 3)
Sell 12V Flat NiCd 5000mAh Battery Pack for Solar Panel / Emergency Light Quick charge, long cycle life (up to 500 times) and rapid charge - You can use our 7 . 2V -12V smart charger to charger...
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
DeWalt DC013 Multi Chemistry Corded/Cordless radio charger which runs off either mains or 12.0 Volt to 18.0 Volt Li-ION/ NiCd /NIMH batteries . battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7 . 2V /8.4V/9.6V Batteries (up to 8-cell 'flat' type packs ) or (2) 2S/3S LiPo Batteries (NOTE:...
-
Battery selection for hybrid energy systems and thermal management in arctic climates
Vanadium redox flow battery … Easy capacity extension, Can be charged or mechanically refueled, Unlimited shell life Nickel - Cadmium ( NiCd ) 4S-80 100-200 6V pack 1500 30 to 60 days SO( 7 . 2V ) .
-
Charging and discharging characteristics of Lead acid and Li-ion batteries
The main disadvantages are shorter calendar life, they are also extremely sensitive to high temperatures, heat causes lithium-ion battery packs to degrade much faster than they normally would, if you completely discharge a lithium-ion battery , it is ruined, expensive, overcharging … … are used to perform this experiment, although other battery technologies are also available such as NiMH, NiCd . 7 . 2V /2.2Ah .
-
Ni Cd Battery - Ni Cd Battery Manufacturers, Suppliers
[ Related Keywords : Nickel cadmium battery, battery , cell, Nicd ] Rechargeable 7 . 2v Ni-Cd Bosch Cordless Drill Battery For Bosch GSR 7.2-1, GSR7.2-1 6V 1600mAh NI-CD AA Battery Pack for Emergency Light .
Indicates content that may require registration and/or purchase.