-
Supplier: Allied Electronics, Inc.
Description: BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DECODER/DRIVER, 7SEG, DIP-40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DECODER/DRIVER, 7SEG, PLCC-44; No. of Digits:4; No. of Segments:7; Driver Case Style:PLCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:-; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment
- Features: Other
-
Supplier: DigiKey
Description: Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-CTBGA (9x9)
- Function: Decoders
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC BCD TO 7-SEGMENT DECODER/DRVR
- Device Type: LCD Driver
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 574 nm
- Character Height: 3.7 mm
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 637 nm
- Character Height: 3.7 mm
-
Supplier: Broadcom Inc.
Description: This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The
- Number of Rows: 1 #
- Number of Characters: 1 to 2 #
- Color Wavelength: 585 nm
- Character Height: 7.4 mm
-
Supplier: Broadcom Inc.
Description: This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font.
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 602 nm
- Character Height: 3.7 mm
-
Supplier: Quarktwin Technology Ltd.
Description: Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-CTBGA (9x9)
- Package Type: BGA
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: ODG (Origin Data Global)
Description: SEVEN SEGMENT DECODER/DRIVER
- Features: Linear Regulator
-
Supplier: Radwell International
Description: SEVEN SEGMENT DECODER/DISPLAY DRIVER, 8PDIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: BCD-TO-SEVEN-SEGMENT DECODERS/DR
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Package Type: DIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS BCD-to-7-Segment Decoder/Latch IC, 4-Input, 7-Output, 18V Product overview: CD4511BPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It
- Quiescent Current (IQ): 0.0001 amps
- Operating Temperature: -55 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BCD to 7-segment latch/decoder/driver Product overview: HEF4543BP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS 4-Segment Liquid-Crystal Display Driver 16-CDIP -55 to 125 Product overview: CD4054BF3A from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 3 to 18 volts
- Operating Ambient Temperature: -55 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-digit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP
-
Supplier: Microchip Technology, Inc.
Description: Rp/Rd switching. Alternate Modes support is provided including DisplayPort and HDMI. A software stack running on the companion IC executes support DRP modes, power profiles and alternate mode functionality. UPD350 targets a wide range of applications in Consumer (Notebooks, Monitors, Docking
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. The 7″ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
setup time. Advanced Triggering: The sophisticated triggering options available in MSOs enable engineers to isolate specific events or conditions quickly, speeding up the troubleshooting process. Protocol Decoding: With built-in protocol analyzers, MSOs can decode and display communication (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
long-duration captures. Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation. Extended Field Operation: (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
. Featuring an ultra-low noise floor of ≤800μV and 7-bit ENOB at full bandwidth, this flagship instrument delivers measurement accuracy that rivals oscilloscopes costing twice as much. With support for 21+ serial protocols, advanced jitter analysis, and automated compliance testing, the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Teaching Discrete and Programmable Logic Design Techniques Using a Single Laboratory Board
…of standard devices widely used in digital systems, namely: 24 bistable and 8 monostable switches with debouncing; a 4 4 matrix keypad; two binary code decimal (BCD) to 7-segment decoders; two 4-digit, 7 - segment LED displays (one with independent con … sign tool—ispLEVER Classic [9] from Lattice Semiconductor, one of the three biggest suppliers of CPLD ICs [10]. .... the laboratory sessions are performed using DL boards, and each student is expected to solve the same set of problems, for instance designing a 4-input multiplexer (MUX), a 2-to-4 line decoder/demulti- plexer using gates, combinational circuits…
-
Elements of the applied electronics
Aluminiumelko aluminum 352 aluminum / electrolytic capacitor 48, 49, 385, film, 48 AL value 56, 62, 63, 64, 65, 78 amorphously 332 … 30, 96, 98, 100, 234, 306, 314, 334 anode / film 49 - - gate 234, 409, ruhestrom, 98- segment 104, 105. .... sättigungsdiode 137, 244, 288-sättigungsschaltung 137, reflexschicht 333-valenzschaltung 262, 263 tap 74 display 40, 260, 261 … circuit, 300, 301 BCD / output 260-code 256, 260, 262, 268, 413- decoder 414-input 393 … 437 DCP 370, default 453 defect electron 14 degradation 40 decoders 260, 261, 264, 265, 393, 414, 415 Delay-/-flip-failure 250 - time 137 Delon-Verdoppler 378 demultiplexers 126, 264, 265, 415 … Depletion-type 122 Derating 7 , 284, 285, 380, 438 .... I charge 331 IC 356, 434, 445 ideals diode 32, 453 IEC 4, 349, 366 lEC-norm…
-
Practical Electronics/IC/4000 Series - Wikibooks, open books for an open world
• 4054 - Seven-segment display decoder/LCD driver. .... • 4514 - 1-of-16 Decoder/Demultiplexer with Input Latches; Outputs LOW at Data Input HIGH. .... • 4543 - BCD to 7 - Segment Latch/Decoder/Driver with Phase Input. .... Retrieved from "https://en.wikibooks.org/w/index.php?title=Practical_Electronics/ IC /4000_Series&oldid=1544395" .
-
Hut, The engineer knowledge
…is caused the channel separation on the processing side its funktionsmaBige reversal, the demultiplexer the scheme shown … 2 700 telephone channel on a single Ubertragungsweg 22.4.4 erlautert how the Verfugung in section . .... -/- . .... ( 7 ). .... Decoder . .... or tele fax and method fiir langsamveranderliche colored images of low Auflosung as screen or video text .... Ic = .
-
Hut, The engineer knowledge
…assembly of individual channels before the transmission path and its funktionsmässige reversal, the demultiplexer that effect the … 2700 telephone channels on a single transmission path for disposal explained how in section 22.4.4 .... d = 10 lg (P1 / P2) dB. .... ( 20-7 ). .... every amplitude value is individually quantized what is connected to a significant effort in encoder and decoder . .... or tele fax, and method for langsamveränderliche colored images of low resolution as screen or video text .... but collector stream IC largely independent of the potential of the collector C that means in the…
-
Electronic components
Following sections take to some essential development points. .... 1 0 - 7 . .... A / c m. .... Thin film transistors of amorphous or [53] of interest is polycrystalline silicon in particular for the control of Flüssigkristalldisplays36 as transistors can be produced by separating method on the glass carrier of the display . .... IC reliability simulation. .... 2-bit NAND decoders in static CMOS logic. .... 1:2 40-Gb/s of 2:2 multiplex and demultiplexers in 120 nms standard CMOS.
-
Mechatronische systems
It maintains the following modules that are mounted as integrated circuits ( IC ) on the board: CPU (central processor unit): microprocessor (central unit) to the logical / arithmetical processing of data (according to programming). .... This is the basis of digital signal processors (DSP), section 11.6. .... components to connect are, e.g., the sensors or keyboards the starting component actuators and displays (displays). .... Demultiplexer . .... The matrix displays consist e.g. of 5 7 elements of segment-displays of at least 7 … of the CPU are the sequence control with address management and the command decoder as well as…
-
The bases of the TV technology
The demultiplexer is in the Abb. 8.71 as "IMUX" denotes). .... e.g. about 100 W (by Astra IH 2A - 2C) by a supply with about 7 kWs. .... FSS / BSS ^ ^"^ ^ ^ ^. .... of the horn antenna for the LNA input in a short hollow conductor section and a microstrip .... In the Sat receiver, a corresponding ADR decoder must then be contained. .... A further argument for the Verkopplung was the image disorders on the receiver screen through not sufficiently … decoder (Abb. 6.35 and Abb. 6.6) to be present in the IC becomes between systems…
-
Microprocessor technique and computer structures
The possibly rapid in-/ output devices like screen terminals with bildschirmorientierter use for text and graphics .... By these applications, the transmission speeds kbit/s of some 10 until into the Gbit / s-region .... 7 in-/ output organization and computer communication. .... The data transmission limits itself not alone on the in the preceding sections of described EiiWAusgabevorgänge between the processor and its peripheral devices. .... of the transmission distance, a so-called codec is thereto ever (encoder / decoder ) necessary that undertakes .... IC . .... components are quadrupled and completed on the bus interface by a multiplexer / demultiplexer and an Arbiter…
-
Digital Fernseh- and radio technique in theory and practice
…nichthierarchischer in the case data of one TS path run then in the demultiplexer where they are .... It is specifically referred for the understanding of this section to the COFDM chapter. .... modulator to remain inclusively in the digital plane to carry out a D- / -A conversion subsequently. .... The band pass filtering on 8, 7 or 6 MHz occurs the bandwidth in the ZF plane .... Channel decoder . .... are only used the mostly hochintegrierte multi-standard-tuner of a silicone-tuner- IC and consist an .... Display .
Indicates content that may require registration and/or purchase.