Products/Services for 7075 Aluminum Shim Stock
-
Shims and Shim Stock - (221 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces...TypeShapeMaterial -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Metal Foils and Foil Stock - (175 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Forgings and Forged Stock - (190 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
-
Specialty Metal Shapes and Stock - (222 companies)...or proprietary shape or stock form. Material. Specialty metal shapes and stock can be manufactured in a wide variety of metal in both small and large quantities including carbon steel, stainless steel, aluminum, and rare and specialty metals. Form. Specialty...
-
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
Product News
-
SPIROL
Laminated Shims . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Mechanical Components Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Arnold Magnetic Technologies
Aluminum - Lightweight and versatile material ALUMINUM & ITS ALLOYS. Lightweight and versatile material. Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are desirable characteristics. To meet these needs, PTM offers its customers aluminum strip materials in a wide variety of thicknesses and alloy (read more)Browse Metal Shapes and Stock Datasheets for Arnold Magnetic Technologies -
Hammond Manufacturing Company Inc.
Rugged Diecast Aluminum Enclosures Hammond 1550 Series Diecast Aluminum Enclosures - Tough, reliable, and engineered for durability - rugged enough for demanding environments, yet easy to machine. The lap joint construction keeps dust and splashing water out while enhancing EMI/RFI shielding. Choose from a smooth, natural vibra finish or lightly textured black powder paint, with optional water-tight gaskets for extra protection. Meets IP54 without gaskets and IP66/IP67 when used with available accessory gasket/gasket upgrade... (read more)Browse Modular Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Fairlane Products, Inc.
GripShape Finger Blanks - Aluminum GRIPSHAPE FINGER BLANKS - ALUMINUM Single individual finger or double un-cut pairs. GRIPSHAPE GRIPPER FINGERS. GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and application. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc.
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
The alu- minum alloy 7075 was chosen due to his high strength to Young's modulus ratio and suitability as a non-magnetic flexure material for thickness from 0.6 mm up to 12 mm. .... For material thicknesses less than 0.6 mm, precision 300 series stainless steel shim stock is used in both the structure of the IFTS and for the high stroke flexure systems.
-
Advanced Fastener Technology for Composite and Metallic Joints
(When this is not convenient for rework of assembled aircraft, Teflon-coated shim stock may be inserted between the faying surfaces.). .... If the part is 7075 aluminum alloy, the Teflon compound is chosen to have a cure time and temperature to match the overage cycle heat treatment to T73; therefore, the cure and heat treatment can be accomplished at the same time.
-
A precision technique for mounting scintillating fiber ribbons for charged particle tracking
This jig plate was machined from 1/4 inch plate stock of 7075 aluminum alloy, in a highly accurate manner similar to the jig plates used for ribbon production. v-shaped grooves for positioning the fibers are cut along the length of the … distortioninducedin the plate as it was bolted to supports on the machineby adding shim stock under and…
-
Redesign of a Differential Housing for a Formula Car (FSAE)
Overall weight was kept low by using an aluminum alloy instead of the cast iron used in the stock carrier. .... housing, drive sprocket mount, and the brake mount were fully machined from billets of 7075 -T651 aluminum. .... the gears from the housing was to place an appropriately sized, non-rotatable shim of 303 stainless…
-
Brazing
…that can be used for successful brazing of the not-readily-brazeable alloys 2024, 2219, and 7075 . .... melting filler metals contain zinc, copper, or other metal with or without sil- icon alloyed with aluminum . .... These filler metals are available as wire or shim stock .
-
Flexure-based micromechanical testing machines
…integral flexure frame is machined by abrasive water jet machining from an A1 7075 -T6 plate, 12 .... steel shim stock of two thicknesses, 25.4 ~tm (0.001 inch) and 50.8 Ixm (0.002 inch) and aluminum foil of thickness 25.4 Ixm.
-
Cleaning and materials compatibility test results for elimination of flammable solvents in wipe applications.
1) Bare 7075 Aluminum Alloy 2) Alodined 7075 Aluminum Alloy 3) Bare 2024 Aluminum Alloy. .... Shim Stock .
Indicates content that may require registration and/or purchase.