-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510), Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7075-T6, 7075-T6510, 7075-T6511) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING WHEN REQUIRED AND PRECIPITATION HEAT TREATED
-
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6, 7075-T6510, 7075-T6511) Solution Heat Treated, Stress Relieved by Stretching When Required and Precipitation Heat Treated
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
-
Supplier: ValueTronics International, Inc.
Description: The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass
- Features: Cable Assembly
-
Supplier: Ferguson Perforating
Description: suitable.It is commonly produced in several heat temper grades, 7075-O, 7075-T6, 7075-T651.
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Newark, An Avnet Company
Description: T/C Wire: Medium Temp Wire
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or least thickness, and with areas up to 32 in 2x (206 cm 2x), inclusive (see 8.5 ).
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm), inclusive, in nominal diameter or least thickness and with areas up to 32 square inches (206 cm 2x), inclusive (see 8.6 ).
-
Supplier: Newark, An Avnet Company
Description: AFD 5C 5#16 PIN RECP LC
-
Supplier: ValueTronics International, Inc.
Description: The 7075 is a switch card from Keithley. Additional Features: Low cost <5µV voltage offset <100pA offset current 110V, 1A signal levels Uses standard 25-pin D connectors Compatible with Models 707A and 708A The Keithley 7075 is a general purpose multiplex switching card that consists
-
Supplier: Newark, An Avnet Company
Description: CMF-55 66.5 1% T-1 EA e3
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing.
-
Supplier: Alcoa North American Rolled Products
Description: 7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was the first successful Al-Zn-Mg-Cu high strength alloy using the beneficial effects of the alloying
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
- Capacitance Range: 70 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.502 inch
- Outside Diameter: 0.753 inch
- Length: 0.5 inch
- Bushing Type: Flanged
-
Supplier: Alluxa, Inc.
Description: Ultra-narrowband optical interference filter with a 706.5 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1100 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2 mm
- Transmission Range: 706.5 nm
- Center Wavelength: 706.5 nm
-
Supplier: DigiKey
Description: B946 7075-4 WH/GRN STY-4 5PK
- Features: Adhesive Backed
-
Supplier: DigiKey
Description: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
- Supply Current (IS): 0.08 milliamps
- Slew Rate (SR): 0.12 V/µs
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other, Rail-to-Rail Output
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572 APPROVAL CEILING MOUNTING HIGH REACTANCE, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures
-
Supplier: DigiKey
Description: 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18
- VR: 18.8 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 30.6 volts
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 21 Safety Packaging Under Nitrogen
- Viscosity: 70 cP
- Dielectric Constant (Relative Permittivity): 2.9
- Index of Refraction: 1.428
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: 7CKT 2.5 L/P WAFER ASSY 526807A
-
Supplier: DigiKey
Description: Circuit Breaker Thermal 5A AC 32V DC Push to Reset Holder
- Continuous Current Rating: 5 amps
- Manual Actuator Type: Other
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: ODG (Origin Data Global)
Description: USB 3.1 5A 1 260℃ Horizontal attachment 24P Female -40℃~+85℃ Gold High conductivity copper Type-C SMD USB Connectors ROHS
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1968505 inch
- Coupling Length: 1.1023628 inch
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 5,000 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1968505 inch
- Coupling Length: 1.574804 inch
- Rated Torque: 70.79646017699115 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CASE
- Outer Diameter (OD): 7 inch
- Thickness: 0.125 inch
- Rotary Speed: 8,600 rpm
- Applications & Materials Abraded: Metalworking
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Oyster Product Name: Fabric Shade Category: Fabric Shade
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Lingto Electronic Limited
Description: IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
- Peak Output Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
: CNC lathe 3-5 axis CNC milling machine (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
components demanded aluminum material with exceptional characteristics. Different grades of aluminum materials present distinct characteristics. Here’s the comparison of several commonly used aluminum materials. We selected aluminum 6082-T6 and aluminum 7075-T651 for the solar racing car (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
Metal Exposures at Tropical and Marine Sites
1199-H14 2014-T3 3005 5052-H34 5086-H32 5456-H321 Al-7 &O 6061-T6 Alclad 6061-T6 6062- T5 7075 -T6 Copper Zinc Low Alloy Steel Type 304 Stainless .
-
Advanced Mechanics of Materials 6th Edition Complete Document
7075 - T5 aluminum alloy (E = 72.0 GPa and σ PL = 448 MPa).
-
S&T Motiv DP51 Mk II 9 mm self-loading pistol
The frame is constructed of forged 7075 - T5 high-tensile aluminium alloy, the slide of forged 4140 steel and the barrel of forged 4150 steel.
-
Dynamic Tensile Fracture Behaviours of Selected Aluminum Alloys under Various Loading Conditions
(A) 2024-T4; (B) 7075 - T5 .
-
Riveted Lap Joints in Aircraft Fuselage
The overall geometry of the panels was consistent with a typical fuselage design: 7075 - T5 frames at a 20 in. pitch and 2024- T3 Clad stringers at a 9.25 in. pitch.
-
Dynamic Behavior of Materials, Volume 1
For the 7075 - T5 Al alloy/CH tool-steel tribo-pair employed in the present experiments the ratio 2 .
-
ESDU 07012 - Crack growth criteria for the estimation of fatigue life.
The exponent m was found to be approximately 0.5 for 2024-T3 aluminium alloy and 0.425 for the 7075 - T5 alloy.
-
Handbook of Composite Reinforcements
7075 - T5 .
-
The Effect of Stress Ratio During Crack Propagation and Fatigue for 2024-T3 and 7075-T6 Aluminum
The exponent m was found to be approximately 0.5 for 2024-T3 aluminum and 0.425 for 7075 - T5 aluminum.
-
teeth sprocket - offers from teeth sprocket manufacturers, suppliers, exporters & wholesalers
219 Profiled Go Kart Sprocket 6061-T6 , 7075 - T5 For Racing Go Kart .
Indicates content that may require registration and/or purchase.