-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510), Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7075-T6, 7075-T6510, 7075-T6511) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING WHEN REQUIRED AND PRECIPITATION HEAT TREATED
-
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6, 7075-T6510, 7075-T6511) Solution Heat Treated, Stress Relieved by Stretching When Required and Precipitation Heat Treated
-
Supplier: Ferguson Perforating
Description: suitable.It is commonly produced in several heat temper grades, 7075-O, 7075-T6, 7075-T651.
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Newark, An Avnet Company
Description: T/C Wire: Medium Temp Wire
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
-
Supplier: Newark, An Avnet Company
Description: Switch Operation:On-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes
-
Supplier: Alcoa North American Rolled Products
Description: 7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was the first successful Al-Zn-Mg-Cu high strength alloy using the beneficial effects of the alloying
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Newark, An Avnet Company
Description: QL 4 SAKK10
-
Supplier: PHD Manufacturing, Inc.
Description: WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
- Clamping Force: 1,000 lbs
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole
- Technology / Construction: Metal Film
- Mounting / Packaging: Through Hole
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: SAE International
Description: Fatigue behavior of spot friction welds or friction stir spot welds in lap-shear specimens of dissimilar aluminum 5754-O and 7075-T6 sheets is investigated based on experimental observations and two fatigue life estimation models. Optical micrographs of the 5754/7075 and
-
Supplier: RAF Electronic Hardware
Description: Slotted Head
- Inch: 3/8"
- Material: Steel
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm), inclusive, in nominal diameter or least thickness and with areas up to 32 square inches (206 cm 2x), inclusive (see 8.6 ).
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or least thickness, and with areas up to 32 in 2x (206 cm 2x), inclusive (see 8.5 ).
-
Supplier: DigiKey
Description: 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18
- VR: 18.8 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 30.6 volts
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 21 Safety Packaging Under Nitrogen
- Viscosity: 70 cP
- Dielectric Constant (Relative Permittivity): 2.9
- Index of Refraction: 1.428
- Features: Other
-
Supplier: DigiKey
Description: D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
- Propagation Delay: 5 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.3149608 inch
- Coupling Length: 2.2834658 inch
- Rated Torque: 123.8938053097345 In-lbs
- Rated Speed: 5,000 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.3149608 inch
- Coupling Length: 1.574804 inch
- Rated Torque: 70.79646017699115 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/8 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
- Cutting Diameter: 0.875 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Evident Scientific
Description: Extended Range Duals Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel Can be used for high temperature measurements when delay lines are unacceptable High-strength flexible 6' (1.8 m) potted cable with BNC connectors
- Probe Frequency: 5,000 kHz
- Diameter / Width: 17.779990398805186 mm
- Probe Style: Dual Element
- NDT Probe Technology: Ultrasonic
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CASE
- Outer Diameter (OD): 7 inch
- Thickness: 0.125 inch
- Rotary Speed: 8,600 rpm
- Applications & Materials Abraded: Metalworking
-
Supplier: Appleton Electric
Description: AREA LIGHT TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Milwaukee Electric Tool Corporation
Description: 5 INCH SIZE SANDER USED WITH NUMBER OF HOLES 8
- Outer Diameter / Width: 5 inch
- Features: Specialty / Other
-
Supplier: DigiKey
Description: 8.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
- Capacitance Range: 8.2 microF
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 8.2UF 5% 20V AXIAL
- Capacitance Range: 8.2 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1968505 to 0.3149608 inch
- Coupling Length: 1.574804 inch
- Rated Torque: 70.79646017699115 In-lbs
- Rated Speed: 5,000 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.2362206 to 0.3149608 inch
- Coupling Length: 1.1023628 inch
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Brady Corporation
Description: Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes
Find Suppliers by Category Top
Featured Products Top
-
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
In traditional manufacturing workflows, steel mold production can consume 6-8 weeks of calendar time and require tens of thousands of dollars in CNC machining costs before the first part is ever produced. This significant delay often forces engineering teams to compromise with a "good (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
components demanded aluminum material with exceptional characteristics. Different grades of aluminum materials present distinct characteristics. Here’s the comparison of several commonly used aluminum materials. We selected aluminum 6082-T6 and aluminum 7075-T651 for the solar racing car (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
ZIMR3704P153
2090- T8 7075 -T6 .
-
ZASMHBA0002406
2024-'1"8 2124-T8 2048- T8 7075 -T6 7075-T73 7175-T736 7050-T736 .
-
ZCAAA1999P025
… 2036-T3,T4 2036-T6,209O-T3, T4 Ti(99.7%) 2091-T3,T8 2014-T6,2008-T4 8090-T3, 6010-T4 Pb 2008-T6 2219-T6,T8 2024-T8 6061-T4,6oo9-T4 6013-T6, T8 7075 -T6,7178-T6 3003 …
-
Mechanical behaviour of aluminium-lithium alloys
L - T Orientation, R = 0.1 Sheet Plate 2091- T8 7075 -T6 .
-
ZASMHBA0001063
2024-T3 2091- T8 7075 -T6 .
-
Significance of Intergranular Corrosion in High-Strength Aluminum Alloy Products
'J0n-T3 'iO«4-T3,T4 •i'ilQ-TS 7075 - T8 7175-T60 7079-T6 7178-T6 sec- Rating'' A B» B"- B' B B B B B B .
-
Non‐ferrous metals
The SCR ofthe alloy in peak-aged condi- tion is equal to that of 7075 - T8 and in over-aged condition is bener than that 01 7075-T73compared with 7075-T6 and l73.
-
Ferrous metals
The SCR ofthe alloy in peak-aged condi- tion is equal to that of 7075 - T8 and in over-aged condition is bener than that 01 7075-T73compared with 7075-T6 and l73.
-
Organic coatings
Organic amino phoaphonate and sllane inhibitors were applied to sulfuric acid-anodized (SAA) 7075 - T8 Al either by direct adaorption from aqueous soiution or by apraying an inhibitor-containing primer formulation.
-
Non‐metallic inorganic coatings
Organic amino phoaphonate and sllane inhibitors were applied to sulfuric acid-anodized (SAA) 7075 - T8 Al either by direct adaorption from aqueous soiution or by apraying an inhibitor-containing primer formulation.
Indicates content that may require registration and/or purchase.