-
Supplier: Newark, An Avnet Company
Description: QL 4 SAKK10
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510), Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
-
Supplier: DigiKey
Description: B946 7075-4 WH/GRN STY-4 5PK
- Features: Adhesive Backed
-
Supplier: Newark, An Avnet Company
Description: LB90 KeyG 4C CHR
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7075-T6, 7075-T6510, 7075-T6511) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING WHEN REQUIRED AND PRECIPITATION HEAT TREATED
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6, 7075-T6510, 7075-T6511) Solution Heat Treated, Stress Relieved by Stretching when Required and Precipitation Heat Treated
-
Supplier: Ferguson Perforating
Description: suitable.It is commonly produced in several heat temper grades, 7075-O, 7075-T6, 7075-T651.
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Rieke Metals, Inc.
Description: 2,2-dimethyl -4-(2-methoxyphenyl )-4-oxobutyric acid Formula C 13H16O4 mol weight 236.27007
- Trigger: Acid
- Chemical Family: All Carboxylic Acids, All Classical Arenes
-
Supplier: Newark, An Avnet Company
Description: T/C Wire: Medium Temp Wire
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: Brady Corporation
Description: Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes
-
Supplier: Alcoa North American Rolled Products
Description: 7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was the first successful Al-Zn-Mg-Cu high strength alloy using the beneficial effects of the alloying
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: PHD Manufacturing, Inc.
Description: WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
- Clamping Force: 1,000 lbs
-
Supplier: Powell Electronics, Inc.
Description: Connectors
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: SAE International
Description: Fatigue behavior of spot friction welds or friction stir spot welds in lap-shear specimens of dissimilar aluminum 5754-O and 7075-T6 sheets is investigated based on experimental observations and two fatigue life estimation models. Optical micrographs of the 5754/7075 and
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm), inclusive, in nominal diameter or least thickness and with areas up to 32 square inches (206 cm 2x), inclusive (see 8.6 ).
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or least thickness, and with areas up to 32 in 2x (206 cm 2x), inclusive (see 8.5 ).
-
Supplier: DigiKey
Description: 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18
- VR: 18.8 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 30.6 volts
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 21 Safety Packaging Under Nitrogen
- Viscosity: 70 cP
- Dielectric Constant (Relative Permittivity): 2.9
- Index of Refraction: 1.428
- Features: Other
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: DigiKey
Description: PTC Thermistor 470 Ohms Disc, 5.0mm Dia x 4.0mm W
- Temperature Range: -10 to 40 C
- Package / Electrode Type: Bead
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Milwaukee Electric Tool Corporation
Description: ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/8 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
- Cutting Diameter: 0.875 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1574804 inch
- Coupling Length: 1.1023628 inch
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: DigiKey
Description: 0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Appleton Electric
Description: GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE APPLETON[R] BRAND
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Appleton Electric
Description: AREA LIGHT, GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Appleton Electric
Description: 3/4 INCH HUB SIZE 5 HUB(S) MARINE/WET LOCATION APPLICATION CEILING MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE S62 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLADED HOUSING
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1574804 to 0.2362206 inch
- Coupling Length: 1.1023628 inch
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 5,000 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0.1574804 to 0.3149608 inch
- Coupling Length: 1.1023628 inch
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
- Capacitance Range: 70 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Quarktwin Technology Ltd.
Description: FEP Tubing - 2mm ID x 4mm OD x 2
- Outside Diameter / Size: 0.157 inch
- Maximum Inside Diameter / Size: 0.079 inch
- Wall Thickness: 0.039 inch
- Pressure Rating: 362.5 psi
Find Suppliers by Category Top
Featured Products Top
-
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
components demanded aluminum material with exceptional characteristics. Different grades of aluminum materials present distinct characteristics. Here’s the comparison of several commonly used aluminum materials. We selected aluminum 6082-T6 and aluminum 7075-T651 for the solar racing car (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
Dynamic Behavior of Materials, Volume 1
The 7075 T4 aluminum alloy specimens were tested.
-
Cohomology of the symplectic group ${\rm Sp}(4,{\bf Z})$. II. Computations at the prime $2$.
() 1314, 1175, Vl 73 * 2 2 3 4 'Y5, 1273, 13 * 7075 ' T0 75 * 7075 * 7075 T4 , 7113 *0 *0 * 0 * 0 2 .
-
Correlation of fractography, microstructure and fracture toughness behavior of high strength alloys.
Aluminum 2024- T4 7075 -T6 7475-T651 4340 Steel 270 C/i hr. 3160C/1 hr. 316 C/1 hr.
-
Microstructures at the Tips of Growing Fatigue Cracks in Aluminum Alloys
1100-O 2024- T4 7075 -T6 7075-T6 7075-T6 Nominal Stress, psi .
-
Design and Analysis of Structural Joints with Composite Materials
2024-T6, 2024-T81, 2024-T3, 2024-T86, 2024- T4 7075 -T6 .
-
Crack Closure and Variable-Amplitude Fatigue Crack Growth
6061-T6 2024- T4 7075 -T6 4.8 5.7 6.3 5.2 4.3 3.7 7.8 9.7 8.7 2.2 0.3 1.3 .
-
Journal of Aircraft > Statistical considerations in linear elastic fracture mechanics
Surface flaw 4340 steel 18Ni, maraging steel Titanium 6A1-4V mill range Aluminum 2024-T3 2024- T4 7075 -T6 7178-T6 53 68.
-
Theoretical calculation of the strain-hardening exponent and the strength coefficient of metallic materials
Lc4cs 2024- T4 7075 -T6 Ly12cz (plate) .
-
Influence of the modification of load programs by circulation flexural attempts on the fatigue behavior of aviation materials
7075-T6 2024-T4 2024-T4 7075-T6 2024-T4 Plain .
Indicates content that may require registration and/or purchase.