-
Supplier: Quarktwin Technology Ltd.
Description: Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
- Threshold Voltage: 2.5 volts
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Features: Other, Watchdog Timer (WDT)
-
Supplier: Cole-Parmer
Description: • Measure and source functions allow you to test and calibrate almost anything! • Easy to read measure/source screen allows you view input and output simultaneously
• Perform rapid linearity tests with auto step and auto ramp features
• Rugged, streamlined design is ideal for field- Calibrator Style: Battery Powered
-
Supplier: DigiKey
Description: Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
- Pin Count: 6
- Threshold Voltage: 2.5 volts
- Operating Temperature: -40 to 85 C
- Output Options: Active Low, Open Drain
-
-
Supplier: Lingto Electronic Limited
Description: IC SUPERVISOR 1 CHANNEL SOT25
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
- Output Options: Open Drain
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Operating altitude: 3000 m Safety Specifications Agency approvals: EN 61010-1:1993, ANSI/ISA S82.01-1994; CAN/CSA C22.2 No 1010.1:1992 Mechanical and General Specifications Size: 130 x 236 x 61 mm Batteries: 4 AA alkaline batteries Battery replacement: Separate battery compartment,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 9A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PSMA14, SIP-14 Product overview: PT6606D from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 9 amps
- Operating Temperature: -40 C
- Input Voltage (VIN): 6 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 9A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PSMA14, SIP-14 Product overview: PT6601E from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 6 volts
- Output Current (IOUT): 9 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 7A, VERY LOW DROPOUT REGULATOR Product overview: LT1580IT7-2.5#PBF from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 125 C
- Features: Linear Regulator, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MHX-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.00085 amps
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: Battery Charger 300V 7.25A 24V
- Input Voltage: 200 to 400 volts
- Charging Current: 7.25 amps
- Output Voltage: 300 volts
- Operating Temperature: -25 to 85 C
-
Description: IC SUPERVISOR 1 CHANNEL 6USPC
- Threshold Voltage: 2.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-SSOP
- Quiescent Current (IQ): 50,000 µA
- Operating Temperature: -40 to 125 C
- Number of Supplies: 1
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: ICL 3.7 OHM 25A 35MM
-
Supplier: CWP solutions
Description: This battery is compatible with the following models: Compaq Laptop Models A900ED, A900EO, A900ES, A900ET, A901TU, A902TU, A903TU, A904TU, A905TU, A906TU, A907TU, A908TU, A909TU, A909US, A910CA, A910EG, A910EL, A910EM, A910TU, A913CL, A915EF, A915EL, A916NR, A918CA, A920EE, A920EG, A920EN, A924CA,
- Voltage: 11.1 volts
- Capacity, Amp Hours (AH): 4.4 ampere-hr
- Application: Laptop Batteries
- Secondary Batteries: Lithium-ion
-
Supplier: CWP solutions
Description: This battery is compatible with the following models: Compaq Laptop Models A900ED, A900EO, A900ES, A900ET, A901TU, A902TU, A903TU, A904TU, A905TU, A906TU, A907TU, A908TU, A909TU, A909US, A910CA, A910EG, A910EL, A910EM, A910TU, A913CL, A915EF, A915EL, A916NR, A918CA, A920EE, A920EG, A920EN, A924CA,
- Voltage: 11.1 volts
- Capacity, Amp Hours (AH): 4.4 ampere-hr
- Application: Laptop Batteries
- Secondary Batteries: Lithium-ion
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253232-SC725CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type:
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Cole-Parmer
Description: • Five interchangeable transducers provide excellent versatility. • Cover a wide range of pressure readings with a single meter! • Meter displays eight types of pressure units. • Excellent chemical resistance with 303 stainless steel transducers • Easy push-button zero Meter features RS-232
- Working Pressure Range: 0 to 725 psi
- Display Type: Digital
- Signal Output: RS232 / RS485
-
Supplier: Cole-Parmer
Description: • Five interchangeable transducers provide excellent versatility. • Cover a wide range of pressure readings with a single meter! • Meter displays eight types of pressure units. • Excellent chemical resistance with 303 stainless steel transducers • Easy push-button zero Meter features RS-232
- Working Pressure Range: 0 to 72.5 psi
- Display Type: Digital
- Signal Output: RS232 / RS485
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC leads are STANDARD FEATURES for
-
Supplier: Active Power, Inc.
Description: years. Integrated solution – saves on installation and support infrastructure Highest efficiency – up to 98% energy efficient with full power quality protection Permanent energy storage – no batteries to install, monitor, service, or replace 12 Times Less Likely to Fail The first job of a
- Discharge Time: 0.25 to 0.983333333333333 minutes
- AC Prime Power Rating (Watts): 674,999.9999999997 watts
- Output Options: AC Three Phase Power
- Standard/Certifications: CSA, UL
-
Supplier: OMEGA Engineering, Inc.
Description: The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS Range and Accuracy: -200 to 1370C ±0.2%
- Fahrenheit Scale: -328 to 2,498 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Has Internal Timers or Counters, Records Min/Max Values
-
Supplier: Allied Electronics, Inc.
Description: The 725Ex Intrinsically Safe Multi-function Process Calibrator is powerful yet easy-to-use. Combined with one of the (8) new Fluke-700PEx pressure modules, the 725Ex is able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present. ATEX II 1
-
Supplier: Allied Electronics, Inc.
Description: Overview The Fluke 725 Multifunction Process Calibrator is a versatile, easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost anything. Each calibrator includes test leads, test clips, one pair of stackable test leads and user manuals. Features Small,
-
Supplier: Dorcy International
Description: 240 Lumen LED DieHard Flashlight comes complete with 4 AA DieHard cell batteries, allowing for 2 hours and 45 minutes of continuous use. Attached to the bottom is a nylon wrist lanyard for added portability. Product Specifications Item Number: 41-6007 Lumens: High 240 Lumens / Low 31 Lumens
- Lumen: 31 to 240 lm
- Battery Size: AA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Mountz, Inc.
Description: The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides programmable
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: The HDC35i controller operates with only the PHD35N, PHD50N, PHD100N & HD100N electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides
- Special Type: Battery Powered, Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights Shimpo Model # DT-725 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM 5-Digit LED Display Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2 Rate Functions Rechargeable Battery Powered, Includes 115V Charger Size/Weight: 8.5 x
-
Supplier: Streamlight, Inc.
Description: Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2
- # of Batteries: 3
- Length: 8.41 inch
- Diameter: 1.17 to 1.62 inch
- Lumen: 85 to 350 lm
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TO-92; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT DET, 45 uA, 5.5V, 3-SOT-23, FULL REEL; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE DETECTOR, 45 uA, 5.5V, 3-TO-92; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Macnaught USA, Inc.
Description: Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with: M3
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 058289-MCP130T-485I/TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold:
- Threshold Voltage: 4.725 volts
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
- Output Options: Active Low, Inverting, Open Drain
-
Supplier: Optimal Handling Solutions
Description: battery - Two climbing speeds: 6 steps / minute or 10 steps / minute - Average number of steps with fully charged battery: - 440 lbs. of cargo - 220 steps - 550 lbs. of cargo - 190 steps - 725 lbs. of cargo - 120 steps Power LiftKar Options - Part 274103 - Snap-on-Toe plate equipped with 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1220874-MCP101-485HI/TO Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 4.725V
- Threshold Voltage: 4.725 volts
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
- Output Options: Active High, Inverting
Find Suppliers by Category Top
More Information Top
-
Information and Communication Technologies in Tourism 2014
The power of these batteries is often drained quickly by the GPS function for location-based applications … Tourism Management, 32, 725 –731. 1737a ,b,c 2289a,d,e 3193b,d,f 4272c,e,f 2409 .
Indicates content that may require registration and/or purchase.