-
Supplier: Win Source Electronics
Description: Manufacturer: NKK Switches Win Source Part Number: 1011246-M2T22TXA41-DC Packaging: Bulk Termination Style: PC Pin Features: Process Sealed Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 30V Mounting: Through Hole, Right Angle, Vertical
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NKK Switches Win Source Part Number: 1104158-SW3001A Packaging: Bulk Termination Style: Solder Lug Current Rating: 15A (AC/DC) Voltage Rating - AC: 125V Voltage Rating - DC: 30V Mounting: Panel Mount, Flange Circuit: SPST Switch Function: On-Off Actuator
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168921-V1D2C061-1ZV43-100 Termination: Quick Connect Contact Material: Cadmium, Silver, Tin Mechanical Life: 150 kcycles Illumination Type: Lamp Categories:
-
-
Supplier: Win Source Electronics
Description: Manufacturer: NKK Switches Win Source Part Number: 880503-M2012TXG13 Series: M Operating Temperature Range: -30°C ~ 85°C Features: Rocker Switch SPDT 0.4VA (AC/DC) 28 V Through Hole Package: Tray Mounting: Through Hole Family Name: M2012TX Categories: Switches ECCN: EAR99
-
Supplier: Ningbo Best Group Co., Ltd.
Description: SPST AC 250V 10A AC 125V 15A ON-OFF Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: SPST
-
Supplier: PowerMate - L P International Inc.
Description: Braking System Super Efficient Ball Screw Drive End Stop Override Clutch Rocker Switch (Up/Down) Operation Non Marking Tread Wheels 8" diameter. Powered by Sealed 12V Maintenance Free Rechargeable Battery. Strapbar And Cradle Attachment Load Protective Felt Solid Steel axle 5/8"
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
Find Suppliers by Category Top
Featured Products Top
-
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
24V DC output, providing a reliable and efficient power source for various industrial and commercial applications. The enclosed design ensures safety, while the switching (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Advanced Designs and Researches for Manufacturing
Length of the BC is l1, angle of the rocker arm isθ1, length of AB is l2 … Therefore, diverse materials and integration methods are both manufacturers ’ inherent expression of emotion and aesthetic standards. … up, entering the interruption of light of caution, if not, judge if the switch of illuminating LED … DC motor is used as the drive motor, which has some advantages: its cost is lowest; it … The 6.3kw/ 72V electronic speed controller is selected as electronic control system, which not only has …
-
Mechatronics and Industrial Informatics
Drive system has AC-AC and common DC bus. … concave profile with single and constant pitch, is the most commonly used by domestic and foreign manufacturers . … current motor, the exchange current induced motor, permanent magnetism electric motor and the switch magnetic resistance electric … … the swing check valves are composed of valve body, valve seat, valve clack, rocker and so on. Fig.8 At 72V ,diesel temperature heated by PTC varies with time under different distances .
-
Advanced Materials and Engineering Materials
-0. 72V ~-0. DC Power Supply seven thermocouples When Ea/nR is much higher than 2Tp, the equation is switched to … ACS510 frequency converter control homogenate Roots blower and roll, red mountain drive pump manufacturers to provide, we … Rocker -arm elevator makes Lander overturn easily because its arm is too long.
-
Intelligent Robotics and Applications
With size of DRAM、ASIC becoming larger and larger, the IC manufacturers are required to decrease the exposure … The robot prototype is driven by micro DC motor and polymer lithium battery, and made of carbon … … from micro DC motor to two grade gear speed-down, then to crank rocker mechanism, then to … … 1. flapping wing; 2.transmission and drive mechanism; 3. micro motor; 4. micro switch ; 5. radio receiver … Testing results show that the sensitivity of the piezoresistive sensors is better than 72V /N and the …
Indicates content that may require registration and/or purchase.