-
Supplier: TelephoneStuff.com
Description: Shielded Coaxial Cable utilizes Silver-plate Copper Conductors. Coaxial Cable Features: - 26 AWG - Foam HDPE Insulation - Beldfoil and Tinned Copper Braid Shield - Flexible PVC jacket Minimum Order Quantity is 1000 Feet. Larger amounts of Cable may be ordered.
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: "Cable Assembly Coaxial MMCX to MMCX RG-316 24.00"" (609.60mm)"
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Win Source Electronics
Description: Manufacturer: Belden Inc. Win Source Part Number: 876610-735A1P 008500 Series: * Features: Cable Package: Spool Family Name: 735A1P Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL
-
-
Supplier: L-com, Inc.
Description: This coaxial cable is made to the exacting specifications needed to provide cross connect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The small size and flexibility of 735 cable make it ideal for most cross connect applications.
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: L-com, Inc.
Description: This coaxial cable is made to the exacting specifications needed to provide cross connect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The small size and flexibility of 735 cable make it ideal for most cross connect applications.
- Cable Length: 100 ft
- Features: Audio, Coaxial, Video
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This coaxial cable is made to the exacting specifications needed to provide cross connect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The small size and flexibility of 735 cable make it ideal for most cross connect applications.
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: Newark, An Avnet Company
Description: 8 X 735A TYPE DS3-4 COAXIAL CABLE BUNDLED AND JACKET
-
Supplier: Newark, An Avnet Company
Description: CABLE COAX 75 OHM 735 1000
-
Supplier: Newark, An Avnet Company
Description: RG735 COAXIAL CABLE IN ONE JACKET WITH 8 CONDUCTORS
-
Supplier: Newark, An Avnet Company
Description: CABLE COAX 75 OHM 735 100
-
Supplier: ValueTronics International, Inc.
Description: The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for the 34420A. It consists of a custom mating connector attached to a 1.2 m
- Product Category: Cable Assembly
-
Supplier: Powell Electronics, Inc.
Description: 500' COAX CABLE 196 A/U
- Product Category: Cable Assembly
-
Supplier: Alpha Wire
Description: Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide
- Rated Voltage: 3.7 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 18 AWG
- Impedance: 75 ohms
-
Supplier: MilesTek Corporation
Description: During installation, the 75 OHM center pin becomes captive when pushed into the teflon dielectric inside the plug's body, preventing the coaxial cable's center conductor from withdrawing from the connector during normal contraction. FEATURES: True 75 Ohm Mini BNC
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: Belden Inc.
Description: 26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket. (2) of these coax Siamese bonded in parallel.
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 75 C
- North American (AWG): 26 AWG
-
Supplier: RS Components, Ltd.
Description: L-Com CC59A-1 Coaxial Cable
- Impedance: 75 ohms
- Cable Length: 1 ft
- Product Category: Cable Assembly
- Features: Networking
-
Supplier: ODG (Origin Data Global)
Description: CABLE COAX RG-6U 18AWG 100'
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
-
Supplier: Allied Electronics, Inc.
Description: Easily identified by their red teflon insulators. Frequency: 0-4 GHz with low reflection. Voltage Rating for RG-188/U Cables: 335 V at seal level; 85 V at 70,000 feet. Materials: Bodies — brass or zinc, gold or nickel plated; Center contacts — beryllium copper, gold plated; Outer contact —
-
Supplier: Belden Inc.
Description: 26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket.
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 75 C
- North American (AWG): 26 AWG
-
Supplier: Belden Inc.
Description: 26 AWG solid .016" (.40mm) silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket.
- North American (AWG): 26 AWG
- Operating Temperature: -40 to 75 C
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: TE Connectivity
Description: .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Immersion Protection
- Terminator Type: Coaxial Terminator
- Standards and Certifications: RoHS Compliant
-
Supplier: Belden Inc.
Description: 26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket.
- Number of Conductors: 16 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 75 C
- North American (AWG): 26 AWG
-
Supplier: Allied Electronics, Inc.
Description: physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
-
Supplier: Richardson RFPD
Description: Direct Solder For Semi-Rigid Cable; Right Angle Cable Plug. Cable “A”:.085” A1=2.2 Min.B1=3.0 Min.
- Features: Coaxial Connector
-
Supplier: National Wire & Cable Corporation
Description: Polytetrafluoroethylene (PTFE) dielectric coaxial cable operates without difficultybetween --100ºF to +392ºF. Polytetrafluoroethylene (PTFE) has no measureable water absorption characteristic. The dielectric constant of Polytetrafluoroethylene (PTFE) is 2.0 over a frequency range of 60
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: No Shielding
- Cable Jacket: Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Greenlee Textron, Inc.
Description: RG178, RG179, RG188, AT, T735, NT735, BELDEN 1855A, BELDEN 8218, RG180, RG187, RG188A, RG405 CABLE TYPE 0.344 INCH OUTER JACKET, 0.094 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG178, RG179, RG188, AT AND T735(A), NT735, BELDEN 1855A, BELDEN 8218, RG180, RG187, RG188A,
- Application / Connector Type: Coaxial, RF Connector
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Connectors, 3-Piece Crimp Angle Plugs and Bulkhead Jacks, RG-⁄U Type Cable These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL ASSY SMA-MHF3 JCK-PLG 3.740"
- Impedance: 50 ohms
- Cable Length: 0.3116666666666667 ft
- Product Category: Cable Assembly
-
Description: CBL ASSY FTYPE PLUG TO PLUG 12'
- Impedance: 75 ohms
- Cable Length: 12 ft
- Product Category: Cable Assembly
-
Supplier: Amphenol RF
Description: HD-BNC STR PLUG BELDEN 735A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint
- Frequency Range: 0 to 6 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Southwire Company, LLC
Description: BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 0.9 OHM/KFT CAPACITANCE 24 PICOFARAD/FT, LOW LOSS COAXIAL CABLE 991007 MODEL
- North American (AWG): 9.5 AWG
- Impedance: 50 ohms
- Cable Length: 1,000 ft
- Number of Conductors: 1 #
-
Supplier: General Cable
Description: RG 8/U, UL CL2/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID
- North American (AWG): 16 AWG
- Impedance: 50 ohms
- Cable Length: 1,000 ft
- Cable Shielding: Braid
-
Supplier: OneTech Group
Description: KX cables, according to 93-550, are used in professional electronic field or in electronic surveillance. They are used in applications requiring high cable flexibility and an indicator undergoing a minimum distortion and reduction.
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1082023-6XV18752A Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 6XV18752A6XV1875-2A; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS:
Find Suppliers by Category Top
Featured Products Top
-
Need a custom cable to achieve the impossible? Why accept a standard product for your custom application? From the Litz wire used in high (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for New England Wire Technologies Corporation -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
The Engineer's Guide to Custom Cable Design Custom cable design can be a bit overwhelming, especially if you are like many and left the cable and connector (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Extra flexible instrumentation wire is available "off the shelf" from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
customers., which has been proven by our past experience. Products ready for flight include the SLL and Performance Series. Airborne cable systems from Flexco are built to withstand the rigors of a flight environment while providing steady electrical performance. (read more)
Browse Multiconductor Cables Datasheets for Flexco Microwave, Inc. -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
. Key Parameters Current Rating: 1A – 60A (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
cables - not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Medical Cables For over half a century, leaders in medical technology continue to choose Cooner Wire as a vital link. Medical cables (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Advancing Medical Cable Design Behind every reliable medical device is a cable built for precision, safety, and performance. Northwire’s new white (read more)
Browse Medical Cable Assemblies Datasheets for Northwire, Inc.
More Information Top
-
Amphenol RF - 903-588P-71A - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector, rf coaxial , smb angle plug, gold plated, cable 735a , 75 ohm .
-
Amphenol RF - 903-535P-71A - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector,rf coaxial ,smb angle plug,gold plated, cable 735a ,75 ohm .
-
Cisco 6160 Hardware Installation Guide
Coaxial cable for a DS3 connection—Type 734A, type 735A , or equivalent.
-
Amphenol RF - 031-70000 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector,rf coaxial ,bnc straight plug,crimp-crimp,for belden 735a cable ,75 ohm .
-
Amphenol RF - 031-71033 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector,rf coaxial ,bnc straight plug,crimp-crimp,for belden 735a cable ,75 ohm .
-
Chapter 1, Shelf and Backplane Hardware [Support] - Cisco Systems
When using the RG-179 coaxial cable on an EIA, the maximum distance available (122 feet) is less than the maximum distance available with standard RG-59 ( 735A ) cable (306 feet).
-
Cisco ONS 15454 Procedure Guide, Releases 4.1.x and 4.5 - Chapter 1, Install the Shelf and Backplane Cable [Cisco ONS 15454 Series Multiservice Provisioning Pl...
This task routes the coaxial cables . .... RG179, RG59 ( 735A ) # 26 AWG cable, or RG59 (734A) # 20 AWG cable .
-
Amphenol Connex - 142186 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector,rf coaxial ,smb straight crimpplug,mini 75 ohm,at&t 735a ,b735a. .... Cable > Coaxial .
-
Amphenol Connex - 142220 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector,rf coaxial ,smb straight crimpplug,mini 75 ohm,at&t 735a ,b735a. .... Cable > Multiconductor .
-
Amphenol Connex - 282118-75 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
View More Amphenol RF Coaxial /RF Connectors >>. .... Amphenol RF 1.0/2.3, 75 OHM 1.0/2.3 DIN PLUG FOR AT&T 735A CABLE .
Indicates content that may require registration and/or purchase.