Products/Services for 74194 Unipolar Stepper Motor Drivers
-
DC Motor Drives - (775 companies)...that interface between a controller and a DC motor. They convert step and direction input from the controller to currents and voltages compatible with the motor. These units are sometimes called variable speed drives, referring to a majority of DC...Drive TypeIntegral Motion ControllerApplication Categories -
Stepper Motors (rotary) - (469 companies)...position. In this mode, one pulse equals one step. Thus, a stepper motor with 200 steps per revolution will rotate a complete 360 with 200 pulses. A unipolar driver in this mode energizes a single phase, while a bipolar driver energizes both coils... -
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply... -
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database... -
DC Motors - (1248 companies)Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors... -
AC Motors - (1321 companies)...to operate at a specific constant speed, in step with the rotating magnetic field. A synchronous motor is not a self-starting motor because torque is only developed when running at synchronous speed; it can be started with a DC motor on a common shaft...
-
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
Linear Motors - (193 companies)Number of leads - Specifies unipolar = 6 leads, bi-polar = 4. Continuous current. Motor force constant. Mechanical Properties. Mechanical properties to consider for linear motors include: Linear stepper resolution - Units are typically in 'distance per...
Product News
-
Oriental Motor USA
CVD Stepper Motor Driver with RS-485 Communication Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8 or 0.9 stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum... (read more) -
Win Source Electronics
TMC5160 Stepper Driver Selection Guide TMC5160 Stepper Driver Selection Guide. The TMC5160 series from Trinamic is a high-performance stepper motor driver designed for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10 -50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy. The main difference between TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA lies in packaging and production suitability. TMC5160A-TA-T - Reel... (read more)Browse DC Motor Drives Datasheets for Win Source Electronics -
Allegro MicroSystems Inc.
Automotive Stepper Driver w/built-in translator A4992: Automotive Stepper Driver. The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features. Low RDS(on) outputs, 0.5 O source and sink typical... (read more)Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
FAULHABER MICROMO
Powerful Drive Electronics for Stepper Motors with the full range of FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to simple and fast communication with a PC via USB 2.0, all types of movements can be programmed using the available software. The ten inputs and outputs also allow external variables to be taken into consideration... (read more)Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
3X Motion Technologies Co., Ltd
High-Torque Hybrid Stepper Motors 86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8 step angle and multiple torque configurations up to 1200 N .cm, these motors support a wide range of industrial automation and intelligent equipment systems. Key Features: High holding torqueup to 1200 N .cm for heavy-load positioning applications. Precise 1.8 step anglefor accurate motion control... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
GEEPLUS Inc.
Custom Stepper Motors Standard hybrid stepper motors, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. ALSO check out our Brushless DC Motors. One of our key competencies is the design and development of advanced custom solutions which integrate with your... (read more)Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
ElectroCraft
Precision Stepper Motors The ElectroCraft TorquePower TM Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally enclosed with permanently lubricated ball bearings for long-lasting, smooth operation. ElectroCraft, Inc. is a global provider of dependable, application-engineered fractional-horsepower motor and motion... (read more)Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
DieQua Corporation
Gearheads for Servo and Step Motors Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame offers 4 performance levels with distinctive design characteristic options within each level. The wide range of available models allows the optimal product selection to achieve the desired performance... (read more) -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
-
Model Hobby Electronic Circuits - page 1
74194 UNIPOLAR Stepper Motor Driver Circuit Circuitboards and Parts - This page features a Bipolar stepper motor driver using three ICs.
-
Practical Electronics for Inventors, Third Edition > Motors
Figure 14.12 shows a circuit that contains the translator, driver , and stepper all in one. .... The motor , in this case, is a unipolar stepper, while the translator is a TTL 74194 shift counter.
-
Practical Electronics for Inventors, Fourth Edition > Controlling the Driver with a Translator
Figure 15.12 shows a circuit that contains the translator, driver , and stepper all in one. .... The motor , in this case, is a unipolar stepper, while the translator is a TTL 74194 shift counter.
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
You can generate these simple firing sequences with the 74194 by parallel loading the D0 to D3 .... The speed of rotation of the motor is determined by the clock frequency. .... To drive steppers , it is typically necessary to use a buffer/ driver interface like the 7407 shown in Fig. 12.129, as well a number of output transistors, not shown. .... DACs are capable of producing unipolar (single-polarity output) or bipolar (positive and negative) output signals.
Indicates content that may require registration and/or purchase.