-
Supplier: CE+T Power
Description: NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC No need of external static Switch (all STS functions included in each module) High power
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Accuris
Description: INVERTER, 750 VA 3/1 PHASE, 750 VA 3 PHASE, & 1000 VA 1 PHASE CLASS B, MULTI-PURPOSE
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B
-
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: Inverter, Aircraft, DC to AC, 750 VA 3-Phase, 1000 VA 1-Phase, and 1000 VA 3-Phase, Multi-Purpose, Class B
-
Supplier: CE+T Power
Description: applications and all types of AC loads. The design is modular and scalable with hot swappable inverter modules which ensure low Mean Time to Repair (MTTR), a reduction in service costs and meet the changing needs for future expansion.
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 385 to 770 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 380 to 415 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: CE+T Power
Description: Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity power factor on AC
- DC Input Voltage: 40 to 58 volts
- DC Input Current: 31.75 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: TelephoneStuff.com
Description: inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: DigiKey
Description: 12VDC, 120VAC Voltage Input 750W Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R (2) North America
- DC Input Voltage: 12 volts
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
- Type: DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PF750 Inverter,400V 750A, 480V 710A
-
Supplier: TelephoneStuff.com
Description: SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video
- Volt-Amp Rating: 0.75 kVA
- Technology: Line-Interactive
-
Supplier: CE+T Power
Description: BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity
- DC Input Voltage: 48 to 125 volts
- DC Input Current: 25 to 56 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PF750 Inverter,400V 750A, 480V 710A
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RV750ULHW Inverter/Charger is the quiet alternative to gas generators—with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: TelephoneStuff.com
Description: PowerVerter APS Inverter/Charger is a standalone power source or an automotive inverter supplies up to 750 watts of continuous 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Features: - 750 watts continuous output power (while inverting); provides up to
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Unipower, LLC
Description: INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage
- DC Output Power: 4,200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 230 volts
- Type: DC Power Supply, DC/AC Inverter
-
Supplier: PREMIUM S.A.
Description: The ODS-750 is a sine wave, single-phase DC/AC inverter. The series offers 450W-750W power and is available with 120Vac or 230Vac output and a wide range of input voltages (12, 24, 36, 48, 72, and 110Vdc). With a robust design, it fits in a wide range of industrial applications that require
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 10 to 16 amps
- AC Output Power: 750 VA
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 400 volts
- AC Output Power: 3,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or
- DC Input Voltage: 125 to 150 volts
- AC Output Voltage: 220 to 400 volts
- AC Output Power: 6,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms,
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Quarktwin Technology Ltd.
Description: Inverter IC 1 Channel Schmitt Trigger SC88A-B-PKG
- Number of Inputs: 1
- Operating Current: 8 mA
- Operating Temperature: -40 to 85 C
- Gate Type: Inverter
-
Supplier: Visual Sound, Inc.
Description: 7 minutes fully loaded. 750VA / 500 watt power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes 8 protected NEMA 5-15R output receptacles total, 4 of which offer surge
- Protection: Lightning
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 750W mobile inverter converts
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Output Power: 750 VA
-
Supplier: Lingto Electronic Limited
Description: IC INVERT SCHMITT 1CH 1-IN SC88A
- Operating Current: 0.001 mA
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
- Gate Type: Inverter
-
Supplier: Tripp Lite by Eaton
Description: failures. 750VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 16.2 minutes
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Newark, An Avnet Company
Description: INVERTER/CHARGER, 750W, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:750W; Product Range:RV Series; Length:228.6mm; Width:222.3mm; Height:177.8mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:750W; Product Range:UT Series; Length:228.6mm; Width:222.25mm; Height:177.8mm RoHS Compliant: No
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 230V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:750W; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:18.6lb RoHS Compliant: Yes
-
Logic Gates - Logic - Logic - Gates and Inverters - S-75V14ANC-5VA-TFG -- 1093813-S-75V14ANC-5VA-TFGSupplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093813-S-75V14ANC-5VA-TFG Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max
- Number of Inputs: 1
- Propagation Delay: 10.6 ns
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power
More Information Top
-
Boeing (Rockwell) OV-10 Bronco
AC power is derived from two 750 VA inverters which supply 115 V at 400 Hz three-phase; single-phase AC of 115 V or 26 V at 400 Hz can be tapped from the bus system.
-
Cessna 318E (A-37) Dragonfly
One main inverter (2,500 VA three-phase 115 V 400 Hz), and one standby inverter ( 750 VA three-phase 115 V 400 Hz), to provide AC power.
-
Ferranti Technologies Ltd
Ferranti Technologies was developing the first model in a planned range of inverters ( 750 VA - 10 kVA) for the rail market.
-
RPV Sensor System Interface
The 750 VA static inverter (115VAC, 400 Hz) included in the BGM -34B air- frame has 630 VA available for the nose.
-
EADS France (Nord) 262 and Frégate
Two single-phase 750 VA rotary inverters provide continuous 115 V 400 Hz AC supply for flight deck instruments.
-
Static Inverter With Synchronous Output Waveform Synthesized By Time-Optimal-Response Feedback
*Westinghouse Aerospace Electrical Division supplies single-phase 750 - VA inverter modules as sub-contractor to Rockwell International with NASA prime contract No. NAS 9-14000.
Indicates content that may require registration and/or purchase.