-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: (1) SITE INSPECTION VISIT FOR (1) GALAXY VX 750KVA UPS
-
Supplier: Newark, An Avnet Company
Description: ASSEMBLY SERVICE 5X8 FOR (1) GALAXY VX 750KVA UPS
-
-
Supplier: Newark, An Avnet Company
Description: START-UP SERVICE 5X8 FOR (1) GALAXY VX 750KVA UPS
-
Supplier: DigiKey
Description: SMARTPRO 120V 1KVA 750W MEDICAL-
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.75 kwatts
- Runtime at Full Load: 10 minutes
-
Uninterruptible Power Supplies (UPS) - Tripp Lite SmartPro Rack/Tower UPS System -- SMART1500RMXL2UASupplier: TelephoneStuff.com
Description: SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS. UPS System Features: - SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC surge suppression - Supports 2U rackmount and upright tower
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: vicinities. It allows you to work through short power failures, and gives you enough time to safely save files and shut down your system in case of a prolonged blackout.Long-Lasting LiFePhos Battery Handles up to 10,000 Cycles with EaseThis UPS system for hospitals
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMART1200XLHG medical-grade UPS system provides dependable battery backup and is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 28
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 28 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMX1200XLHG medical-grade UPS system provides dependable battery backup and is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides up to 27.5
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMART1200XLHGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 28 minutes
Find Suppliers by Category Top
More Information Top
-
Data Center Infrastructure Yearbook - 2015
In the market statistics and market share data presented throughout the report, this is noted as the sale of two 750 kVA UPS systems , NOT one 1.5 MW UPS system.
-
UPS Hardware Market Tracker - July 2015
In the market statistics and market share data presented throughout the report, this is noted as the sale of two 750 kVA UPS systems , NOT one 1.5 MW UPS system.
-
UPS Hardware Market Tracker - Q2 2014
In the market statistics and market share data presented throughout the report, this is noted as the sale of two 750 kVA UPS systems , NOT one 1.5 MW UPS system.
-
Industrial UPS Report - World - 2013
In the market statistics and market share data presented throughout the report, this is noted as the sale of two 750 kVA UPS systems , NOT one 1.5 MW UPS system.
-
Raging Wire - Case Study
If you buy a 250 kVA UPS system for X-price, it does not cost three times X to buy a 750 kVA UPS system .
-
Building Energy Audit Report for Pearl Harbor, HI
The data center is served by 2, 750 - kVA UPS systems .
-
CleanSource DC and Liebert UPS to Provide fly wheel reliability
Six CleanSource DC flywheel units will be integrated with each of six 750kVA Liebert UPS systems to provide redundant energy storage that will back-up an advanced colocation facility.
-
White Paper: Are Your UPS System Batteries Really Ready to Load Test
To illustrate their use, let’s take a sample UPS system rated at 750 kVA and 600 kW (Rated kW), and assume the cell electrolyte temperature was measured at 67°F.
-
University of Phoenix - Case Study
design team specified four, 750 kVA Liebert Series 610 UPS systems , each with an “A” bus and a “B” .
-
Technology Center Orders 24 Pentadyne Flywheels
The two dozen Liebert FS systems from Emerson Network Power, which can provide more than 4.5 megawatts of backup power, will be paralleled with six, 750 - kVA Liebert 610 UPS systems .
Indicates content that may require registration and/or purchase.