-
Supplier: Gem Electronics
Description: F 75 Ohm Termination (0401-T75)
- Resistance: 75 Ω
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
- Mounting / Packaging: Stand-alone Unit
-
Supplier: JFW Industries, Inc.
Description: Designed to match 50-Ohm and 75-Ohm RF devices with an oscilloscope or with other high-impedance test equipment, the JFW feedthru termination has been a trusted component in RF laboratories for decades. We have several models to choose from with features
- Power Rating: 1 watts
- VSWR: 1.2 to 1.4 :1
- Frequency Range: 1,000 MHz
- Resistance: 75 Ω
-
Supplier: Richardson RFPD
Description: Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.
- Features: 75 Ω, Other
- Terminator Type: Coaxial Terminator
-
-
Supplier: JFW Industries, Inc.
Description: and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity,
- Power Rating: 1 watts
- VSWR: 1.1 :1
- Frequency Range: 1,000 MHz
- Resistance: 75 Ω
-
Supplier: Gem Electronics
Description: TNC Resistor Termination 310-T75TP 50 Ohm
- Resistance: 75 Ω
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
- Mounting / Packaging: Stand-alone Unit
-
Supplier: Gem Electronics
Description: BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
- Resistance: 75 Ω
- Connector Type: BNC
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
-
Supplier: Newark, An Avnet Company
Description: F-Type Termination 1/4 Watt, 75 Ohm / Individual Bag
-
Supplier: Newark, An Avnet Company
Description: SMA Plug Termination 50 Ohm Without Chain / Individual Bag
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a female gender and has no chain. BNC female RF load from Fairview Microwave is
- Power Rating: 2 watts
- VSWR: 1.15 :1
- Frequency Range: 2,000 MHz
- Resistance: 75 Ω
-
Supplier: JFW Industries, Inc.
Description: and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity,
- Power Rating: 150 watts
- VSWR: 1.15 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a male gender and has no chain. BNC male RF load from Fairview Microwave is
- Power Rating: 1 watts
- VSWR: 1.35 :1
- Frequency Range: 2,000 MHz
- Resistance: 75 Ω
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Terminators 1/4W BNC Termination 75 Ohm
- Frequency Range: 1,000 MHz
- Features: RF Terminator
-
Supplier: APITech
Description: API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to
-
Supplier: Newark, An Avnet Company
Description: PCB Termination Straight Through Hole RG-59 20AWG RG-59DS 75 Ohm / Individual Bag
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75 OHM, Through Hole
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 500 volts
-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL, BNC PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4505R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: TNC 75 OHM TERMINATION
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: TNC
-
Supplier: Fairview Microwave Inc.
Description: etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male gender and has no chain. 7/16 DIN male RF load from Fairview Microwave is 50
- Power Rating: 2 watts
- VSWR: 1.2 :1
- Frequency Range: 7,500 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male gender and has no chain. 7/16 DIN male RF load from Fairview
- Power Rating: 5 watts
- VSWR: 1.2 :1
- Frequency Range: 7,500 MHz
- Resistance: 50 Ω
-
Supplier: Allied Electronics, Inc.
Description: available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 3 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, D-Sub, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: DigiKey
Description: TERMINATION 75OHM F M 10PK
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type F
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365237-142138-75 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF
- Features: Coaxial Connector
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Voltage Rating: 335 volts
- Frequency Range: 0 to 4 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Voltage Rating: 250 volts
- Frequency Range: 0 to 0.2 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Voltage Rating: 250 volts
- Frequency Range: 3 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Mini-Circuits
Description: Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. This model
- Frequency Range: 5 to 1,800 MHz
- Average Power: 1 watts
- Coupling: 7.8 dB
- Directivity: 6 to 21 dB
-
Supplier: Heilind Electronics, Inc.
Description: TERMINATION 75OHM F 1 PC VIDEO CABLING
- Connector Type: Automotive Connector
-
Supplier: Richardson RFPD
Description: The CCT-39S/CT-39S is an Internally Terminated broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedence match
- Frequency Range: 22,000 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 70 dB
- VSWR: 1.2 :1
-
Supplier: TE Connectivity
Description: Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable
- Frequency Range: 2,000 MHz
- Impedance: 75 ohms
- Package Type: Through Hole Technology (THT)
-
Supplier: JFW Industries, Inc.
Description: JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75
- Frequency Range: 0.001 to 2.5 GHz
- VSWR: 1.1 to 1.4 :1
- Insertion Loss: 0.2 dB
- Impedance: 75 Ohm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RDC-16-182-75+ surface-mount directional coupler provides 16 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment.
- Frequency Range: 5 to 1,800 MHz
- Average Power: 2 watts
- Coupling: 16.3 dB
- Impedance: 75 ohms
-
Supplier: Allied Electronics, Inc.
Description: The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very
-
Supplier: L-com, Inc.
Description: plated center contacts minimize signal loss Machined components produce a durable connector Solder style termination to RG59 coaxial cable True 75 Ohm BNC interface Application Coaxial cable assembly Premise wiring Coaxial cable repair
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
frequency broadcast applications today, such as 75 Ohm video. It is standardized according to IEC 60169-8. • Mini-BNC – The Mini BNC connector is a mini version of the standard BNC connector. It was developed for space savings, taking (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Temperature:-30 ~ +70? Dimension:120*75*28mm Application RF power amplifier protection. Digital, Satellite, Mobile Communication. Medical, Communication, Security. Military, Space and Commercial applications. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Cutoff Freq (Fc): 2820 MHz Passband: 0-2820 MHz Insertion Loss over Passband: 1.0 dB Max Return Loss over Passband: 14 dB Min Ripple: 0.1 dB Max Rejection: >40 dB @ 3600-7000 MHz Impedance: 50 Ohms In/Out Power Handling: 10 W CW (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable VideoMates 75-Ohm Coaxial & Triaxial Cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
is stocking standard values from 7.5 Ohms to 12 Megaohms (read more)
Browse Chip Resistors Datasheets for Richardson RFPD