-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility,
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: green laser pointer technology makes the Altair the perfect choice for many applications, from being used at check-points by troops in Iraq to demonstrating the properties of light to high school students. All of Laserglow's green laser pointers are
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
-
Supplier: Laserglow Technologies
Description: lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power.
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: World Star Tech
Description: Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Optoma Technology, Inc.
Description: 2500:1 contrast ratio (full on/full off) Designed with presenters in mind—Presentation-friendly IR remote with USB mouse function and laser pointer Integrates easily with the network—Crestron RoomView® for projector management and control via RJ45 connection Built for environmental
-
Supplier: Optoma Technology, Inc.
Description: form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and time
-
Supplier: Optoma Technology, Inc.
Description: light form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and
-
Supplier: Optoma Technology, Inc.
Description: presentation in a light form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for
Find Suppliers by Category Top
Featured Products Top
-
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can achieve a long life of up to 10,000 hours at 40°C. Additionally, the excellent beam quality of OSRAM laser diodes makes them suitable for optical (read more)
Browse Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These (read more)
Browse Diode Lasers Datasheets for World Star Tech -
lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… 5mW IR laser: <5mW/<1mW; <50mW / <1mW IR illuminator: <50mW/<1mW; <200mW / <5 mW Wavelength: Visible red laser : 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm … … illuminator: ...1.0 to 75 mRad Range/visibility (night/day): Visible …
-
Animal Locomotion
A 5 mm diameter quartz cylindrical rod was affixed to the front of a 200 mW , 532 nm continuous green laser pointer (Spyder II GX, Wicked Lasers) to create a vertical light sheet pro- jecting down the length of the chamber, parallel … … the light sheet at ventral stroke reversal, illuminating a chordwise wing section at 75 % wingspan during …
-
Aerodynamic and functional consequences of wing compliance
A 5 mm diameter quartz cylindrical rod was affixed to the front of a 200 mW , 532 nm continuous green laser pointer (Spyder II GX, Wicked Lasers) to create a vertical light sheet pro- jecting down the length of the chamber, parallel … … the light sheet at ventral stroke reversal, illuminating a chordwise wing section at 75 % wingspan during …
-
High performance, spatially coherent, multicolor distributed feedback lasers in optically pumped colloidal quantum dots
However as nearly 75 % of the pump beam power was transmitted through the structure, the actual internal efficiency (output power vs absorbed power) of the CQD-DFB laser is 28%, a record high performance level and of the order of single … Here, the maximum average power was 0.4 mW , i.e. roughly similar to the semiconductor laser pointer in term of power, collimation, and efficiency. … efficiency give quite a bit of headroom for development towards a practical red, green (and blue) CQD …
-
A simple and compact fluorescence detection system for capillary electrophoresis and its application to food analysis
Fused-silica capillaries ( 75 m id) were purchased from Ruifeng Chromatographic Co., Ltd. (Hebei, China). A green or a violet laser diode (applied voltage, +3 V; 100 mW ; wavelength, 532 nm or 405 nm) was removed from the laser pointers , and was used as the excitation light source, controlled by a toggle switch (1MS1T61B11M2QES Q11, Dailywell Electronics …
-
Evaluation of a green laser pointer for flow cytometry
Data collected with the transit time reduced to 25 μs (in the same instrument but at 2.4 mW laser output) demonstrated a detection limit of ∼ 75 phycoerythrin molecules and CVs of about 2.7%. The performance, cost, size, and power consumption of the tested laser pointer module suggests that it may … Evaluation of a Green Laser Pointer for Flow Cytometry .
-
Evaluation of a green laser pointer for flow cytometry.
Furthermore, the use of extended transit times and < or =1 mW of laser power produced both baseline … … but at 2.4 mW laser output) demonstrated a detection limit of approximately 75 phycoerythrin molecules and …
-
Physics of the Life Sciences
Four meters away there is a light detector that is 75 % effi- cient and has a … … having a wavelength of 5.50 ϫ 10Ϫ7 m, which is in the green –yellow region of … Suppose that a laser pointer is rated at 3 mW .
-
Sell FU mini 5 line(4vertical+1horizontal) laser level(9 image to learn more)
75 -90USD • Related Keywords : laser level, laser line level, line laser level, line level, line laser, FU … are a growing business specializing in lasers,Our products offering includes Lasers for pointer ,lasers for lighting … 650nm(red)---(0-200 mW 532nm( green )---(0-200mW .
-
Motion Tracking in Undergraduate Physics Laboratories with the Wii
Remote
The Cavendish experiment used a 5 mW green diode laser with an external power supply and integrated heat sink (model MGM3 from Beta Electronics). Laser point- ers work fine for quick experiments, but our experience showed that they do not hold up to the hours of contin- uous operation required by the Cavendish experiment. … for the Cavendish balance to improve the measurement of G,” Am. J. Phys. 75 , 309–312 (2007 .
Indicates content that may require registration and/or purchase.