Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACE Antenna Company
Description: The technology for the 77GHz radar is a core component for various ADAS(Advanced Driver Assist System) systems such as smart cruise controls, Stop & Go, PCS(Pre-Crash System), BSD(Blind Spot Detection) and the LCA(Land Change Assist). It is capable of short/middle/long ranges, and development
-
Supplier: SAE International
Description: This paper describes the development of a compact and low cost millimeter wave doppler radar sensor (77 GHz band), which can measure the vehicle ground speed precisely. The sensor has three unique features: First, all the radio frequency components are integrated into a single
-
Supplier: Accuris
Description: Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Obstacle Detection Radars for Use on Manned Rotorc
-
-
Supplier: Accuris
Description: Short Range Devices; Transport and Traffic Telematics (TTT); Short Range Radar equipment operating in the 77 GHz to 81 GHz band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
-
Supplier: Accuris
Description: Short Range Devices (SRD); Ground Based Synthetic Aperture Radar (GBSAR) in the frequency range 17,1 GHz to 17,3 GHz and High Definition Ground Based Synthetic Aperture Radar (HD-GBSAR) in the frequency range 76 GHz to 77 GHz; Harmonised Standard for
-
Supplier: Accuris
Description: Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 1: Ground based vehicular radar
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 77GHz Automotive Radar Sensor IC, DSP, MCU, 161-Pin, AEC-Q100 Product overview: AWR1843ABGABLRQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers
- Supply Voltage (Vcc): 1.14 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VCO 77GHZ RADAR AUTO / Center Frequency Voltage Controlled Oscillator dBm 2nd Harmonic Typ (dBc) Product overview: PC33MR2001VVK from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Features: Other
-
Supplier: kTB Solutions
Description: Laboratory Test Radar Instrumentation
- Frequency Range: 0 to 6 GHz
- Features: Coaxial Connector
-
Supplier: SV Microwave, Inc.
Description: SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and
- Connectors: SMA
-
Supplier: Lingto Electronic Limited
Description: IC RX 77GHZ RADAR AUTO
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-Chip 77 and 79GHz Radar Sensor Product overview: AWR1642ABISABLRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Device Type: Transceiver
-
Description: IC TXRX 77GHZ RADAR AUTO 89VFBGA
- Device Type: Receiver, Sensor Interface
-
Description: IC TX 77GHZ RADAR AUTO 89VFBGA
- Features: Other
-
Description: IC VCO 77GHZ RADAR AUTO 89VFBGA
- Oscillator Type: VCO
-
Supplier: DigiKey
Description: IC RX 77GHZ RADAR AUTO 85VFBGA
- Device Type: Front End
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Radar equipment operating in the 76 GHz to 77 GHz range; Part 1: Technical characteristics and test methods for radar equipment
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Radar equipment operating in the 76 GHz to 77 GHz range; Part 1: Technical characteristics and test methods for radar equipment
-
Supplier: AENOR
Description: Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 1: Ground based vehicular radar (Endorsed by
-
Supplier: AENOR
Description: Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 2: Fixed infrastructure radar equipment
-
Supplier: Infineon Technologies AG
Description: efficiency and flexibility Wide temperature range Reduced number of external components for minimized PCB-area Minimized values external components for cost optimization Potential Applications 77GHz short range radar 24GHz radar 60GHz radar (In-cabin sensing) Additional family
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Applications 24 GHz radar system ADAS & autonomous driving Automotive 77 GHz radar system Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9252VLC | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V |
- Internal RAM Size: 3,520 KB
- Number of A/D Converters: 2
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Richardson RFPD
Description: ports. RF and DC ground backside gold plating allows conventional chip bonding techniques using 80Au/20Sn solder, Indalloy solder, or electrically conductive silver epoxy. Applications include satellite communications, millimeter-wave radar, 77GHz automotive cruise control radar, and
- Frequency Range: 75,000 to 100,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 33 dB
- Switching Speed: 0.000002 ms
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 890042-PMA3-83LNW+ Features: RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 400MHz ~ 8GHz DQ1225 Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: DQ1225 ECCN:
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Infineon Technologies AG
Description: Applications Automotive 77 GHz radar system Automotive body control module (BCM) Automotive gateway
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: (FTDI) Integrated 10/100/1000M Ethernet Precision Transceiver RTL8211FI-CG (Realtek) 8 general purpose LEDs 2K I 2C Serial Eeprom with EUI-48™ Node Identity (MICROCHIP) Reset switch Wakeup switch Generic switch 4-pin Dip switch Potential Applications 77-79GHz Radar
- Category: Development Board
-
Supplier: KRYTAR, Inc.
Description: compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 1.8 dB
- VSWR: 1.32 :1
- RF Coupler Type: Uni-Directional
Featured Products Top
-
Simulation technology has advanced to meet more stringent design requirements for 24 GHz and 77 GHz automotive radar sensors including blind spot detection (BSD) and lane change assistance (LCA). Remcom offers an integrated approach from sensor design to drive test scenarios. (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
-specific requirements: Your required frequency range depends entirely on the application. For example: Mobile communications: 700 MHz - 6 GHz Wi-Fi testing: 2.4 GHz and 5 GHz bands Automotive radar: 24 GHz, 77 GHz, 79 GHz Satellite communications (read more)
Browse RF Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Automotive radar technology, market and test requirements
This white paper explains the basics of automotive radar, MIMO radar signal processing, applications and market trends. Test and measurement requirements for research and development, mandatory ETSI tests and production verification of automotive radar sensors in the 24 GHz, 77 GHz and 79 GHz
More Information Top
-
ADAS Semiconductor Market Tracker Database - H1 2014
77GHz Radar .
-
Federal Register > Friday, March 6, 2015 > [80 FR 12120] Operation of Radar Systems in the 76-81 GHz Band
Also in a separate proceeding, Era filed comments asking the Commission to amend its part 15 rules to permit fixed use of 76- 77 GHz radars at airports for monitoring air traffic and airport service vehicles only.
-
Millimeter-Wave Receiver Concepts for 77 GHz Automotive Radar in Silicon-Germanium Technology
Following publications of an integrated transceiver in 2006 [30, 31] the first fully qualified single-chip 77 GHz radar transceiver in SiGe has been presented in 2008 by Forstner et al. [32].
-
Bill Of Materials - Bosch MRR1Plus Radar Sensor
Infineon RRN7745P & RTN7735P 77GHz Radar Receiver & Transmitter .
-
A Fully-Integrated 77-GHz UWB Pseudo-Random Noise Radar Transceiver With a Programmable Sequence Generator in SiGe Technology
A summary of recent publications of 77 GHz radar trans- ceivers utilizing various radar techniques in different process technologies is shown in Table III.
-
77-GHz Multi-Channel Radar Transceiver With Antenna in Package
[12] J. Hasch, U. Wostradowski, S. Gaier, and T. Hansen, “ 77 GHz radar transceiver with dual integrated antenna elements,” in Proc. IEEE German Microw.
-
A Fully-Integrated 77-GHz FMCW Radar Transceiver in 65-nm CMOS Technology
[5] J. Hasch et al., “ 77 GHz radar transceiver with dual integrated antenna elements,” in Proc.
-
A highly modular 77-GHz FMCW radar sensor prototype for multi target tracking applications
H. Rohling and R. Mende, “OS CFAR performance in a 77GHz Radar Sensor for Car Application,” in Proc. CIE International Conference on Radar, Peking, China, Oct. 8-10, 1996, pp. 109-114.
-
Ramp sequence analysis to resolve multi target scenarios for a 77-GHz FMCW radar sensor
[10] H. Rohling and R. Mende, “OS CFAR performance in a 77GHz Radar Sensor for Car Application,” in Proc. CIE International Conference on Radar, Peking, China, Oct. 8-10, 1996, pp. 109-114.
-
Automotive Millimeterwave Radar History and present Status
A 77 GHz radar demon tor following this approach was realised by Philips Microwave of Stockport, England, showing very promising results during road tests, fig. 8 [16].
Indicates content that may require registration and/or purchase.