-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1.78ohm 1%
- Resistance Range: 1.78 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 78.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 78.7 OHM, 4W, Through Hole Resistors. This listing supports clearer product
- Resistance Range: 78.7 ohms
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 1.78M OHM 1%
- Resistance Range: 1,780,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78.7 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 78.7 Ohm, 4W, Chip
- Resistance Range: 78.7 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78.7 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 78.7 Ohm, 16W, Chip
- Resistance Range: 78.7 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Operating DC Voltage: 50 volts
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 78.7ohm 1% 100PPM
- Resistance Range: 78.7 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1.78Kohm 1%
- Resistance Range: 1,780 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1.78Mohm 1%
- Resistance Range: 1,780,000 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Newark, An Avnet Company
Description: METAL FILM RESISTOR, 78.7 OHM, 125mW, 1%; Resistance:78.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, THICK FILM, 78.7 OHM, 500mW, 1%; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THICK FILM RESISTOR, 78.7 OHM, 50 mW, 1%; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: METAL FILM RESISTOR, 78.7 OHM, 250mW, 1%; Resistance:78.7ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 10W, Through Hole Resistors. This listing supports clearer product
- Resistance Range: 500 ohms
- Operating Temperature: -55 to 250 C
- Features: Other
-
Supplier: DigiKey
Description: 4.78 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
- Resistance Range: 4.78 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Lingto Electronic Limited
Description: RESISTOR CHASSIS MOUNT 1.78 OHM
- Resistance Range: 1.78 ohms
- Features: Other
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: RES SMD 78.7 OHM 1% 1/20W 0201
- Resistance Range: 78.7 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.05 watts
-
Description: RES SMD 1.78 OHM 1% 1/16W 0402
- Resistance Range: 1.78 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.063 to 0.0625 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RES SMD 1.78 OHM 1% 1/16W 0402
- Resistance Range: 1.78 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.063 to 0.0625 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236932-SM6227FT1K78 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient:
- Resistance Range: 1,780 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1213889-RWR78S5000BSB12 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR78S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Failure Rate: S (0.001%)
- Resistance Range: 500 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 1.78 OHM 1% 3/4W 2010
- Resistance Range: 1.78 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.75 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm
-
Supplier: MilesTek Corporation
Description: This is a 7-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
-
Supplier: MilesTek Corporation
Description: Lead Free 3-Slot TRB NO CHAIN MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78
-
Supplier: Utmel Electronic Limited
Description: RES SMD 78.7K OHM 1% 1/10W 0603
- Resistance Range: 78,700 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Allied Electronics, Inc.
Description: Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead
-
Supplier: Utmel Electronic Limited
Description: RES SMD 78.7K OHM 1% 1/8W 0805
- Resistance Range: 78,700 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: MilesTek Corporation
Description: Lead Free 3-Slot TRB with 6 inch CHAIN MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007
-
Supplier: MilesTek Corporation
Description: 10-06403-026 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78 OHM +/- 1% 2
- Gender: Male / Plug
-
Supplier: Nexperia B.V.
Description: resistance of 30 Ω making external termination resistors unnecessary IOFF circuitry provides partial Power-down mode operation Power-up 3-State No bus current loading when output is tied to 5 V bus Latch-up performance exceeds 500 mA per JESD 78 Class II Level B ESD protection: HBM:
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Nexperia B.V.
Description: noise and ground bounce Direct interface with TTL levels Bus hold on data inputs Integrated 30 Ω termination resistors. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7
- Operating Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
-
Supplier: Nexperia B.V.
Description: eliminate the need for external pull-up resistors to define unused inputs Features and benefits 30 Ω output termination resistors Octal bidirectional bus interface 3-state buffers Wide supply voltage range from 2.7 V to 3.6 V BiCMOS high speed and output drive Output capability: +12
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Nexperia B.V.
Description: include series resistance of 30 Ω making external termination resistors unnecessary Power-up 3-state No bus current loading when output is tied to 5 V bus IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies
- Operating Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, METAL FILM, 7.8K OHM, 1/4W, 1%, 9MM. FREE 2 YEAR RADWELL WARRANTY
- Tolerance: 1 +/- %
-
Supplier: Allied Electronics, Inc.
Description: Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft.
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Voltage Step Down Using Resistors
At the risk of oversimplifying, I suggest a 78 ohm resistor in series with a 32 ohm resistor.
-
MISCELLANEOUS - RESISTOR(78)
RESISTOR , 78 .7K OHM , 0.25 WATT, FIXE AXIAL LEAD, METAL FILM, +-1% TOL .
-
Power hardware-in-the-loop technique applied to a LV network for integrating a supercapacitor with an average model of STATCOM
In the current study, a variable resistor and inductor of 78 Ohms and 103mH respectively consisted the HuT.
-
For determination of the electrolytic conductivity of aqueous solutions
… and H a 1s k e with Bandaufh ~ ngung and an Empfindliehkeit you 1 ~ 3310 -7 Amp., bezw. 3,10 -7 Amp. f ~ r one degree and an own resistance yon 750 bezw. 78 ohm . Yersuehe. to use a …
-
For study of the electrischen resonator
This also applies Daniells fur the resistance of the 78 which amounted to 316 ohms .
-
Over the semiconductor properties of the Kupferoxyduls. XIV. The dielectric constant of Kupfer(I)‐Oxid
1 to 3 in 4 and 5 i a measured the resistive region Leitfahigkeitsbereich. l: 78 ohms 7,8 mms thick; 2: 70 ohm, 5,4 mm, 3: 53 ohm, 3,4 mm, 4: 28,2 ohm, 2,4 mm, 5: 25 …
-
Extending MIL-STD-1553 bandwidth: a study of impairments, EMI, and channel capacity
The main transmission line is terminated at both ends with a resistor value that matches the nominal 78 ohm characteristic impedance of the cable.
-
An LED-based fluorometer for chlorophyll quantification in the laboratory and in the field
… 457 nm LED a voltage of 3.7 V (68 ohm resistor, 20.1 mW radiant flux, 77 nmol photons/s), and the 470 nm LED a voltage of 3.3 V (100 ohm resistor , 20.0 mW radiant flux, 78 nmol photons/s).
-
Investigation of test methods for DO-160 qualification tests
The other end of the resistors was grounded, giving a 78 - ohm line-to- line balanced output (Figure 2).
-
Exercise book Electromagnetic field
Surface resistance 67, 161 Ohmic resistance , - a conductive circular disc 65, 78 Ohmic law, for moving conductors, 144, 149, 188 orthogonality relation of the Bessel-functions, 271, the Legendre functions, 272 .
Indicates content that may require registration and/or purchase.