-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±50ppm 80MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit
- Oscillation Frequency: 80 MHz
-
-
Supplier: Richardson RFPD
Description: Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: Wenzel Associates, Inc.
Description: Local Oscillator Series (OCXO)
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit
- Oscillation Frequency: 80 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992778-NX1255GB-10.000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX1255GB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.104" (2.65mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Operating Temperature: -10 to 70 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339130-AOCJY1-100.000MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: AOCJY1 Type: VCOCXO Package: Tray Size / Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Max): 0.334" (8.48mm) Standard Package: 5 Frequency:
- Oscillation Frequency: 100 MHz
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 80.000 MHZ
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.1 HZ THROUGH 80 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.1 Hz THROUGH 80 MHz, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 40mA ±30ppm CMOS 80MHz SMD7050-4P Oscillators ROHS
- Oscillation Frequency: 80 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: DigiKey
Description: 80MHz VCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
- Total Frequency Stability: 45 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current -
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 18 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Radwell International
Description: XTAL, 80 MHZ, XO (STANDARD) CMOS, TTL OSCILLATOR 3.3V ENABLE/DISABLE 4-SOJ, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE CONTROLLED CRYSTAL, 80 MHZ, SMD; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:80MHz; No. of Pins:6Pins; Operating Frequency:80MHz; Oscillator Mounting:SMD; Phase Noise Typ:-155dBc/Hz RoHS Compliant: Yes
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -30°C ~ 70°C Frequency: 80 MHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±1ppm Current
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 1 ppm
- Operating Temperature: -30 to 70 C
- Output Type: LVPECL
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, LOW NOISE, 80 MHZ, SMD, FULL REEL; Product Range:ABLJO Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:80MHz; No. of Pins:6Pins; Oscillator Mounting:SMD; Phase Noise Typ:-155dBc/Hz RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 8.0000MHZ 12PF SMD
- Oscillation Frequency: 8 MHz
- Load Capacitance: 12 pF
- Max ESR: 400 ohms
- Operating Temperature: -40 to 85 C
-
Description: CRYSTAL 8.0000MHZ 20PF SMD
- Oscillation Frequency: 8 MHz
- Load Capacitance: 20 pF
- Max ESR: 100 ohms
- Operating Temperature: -10 to 70 C
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 50MHZ, CMOS/TTL, 7MM X 5MM; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 8MHz ±20ppm Crystal 12pF 400 Ohms 4-SMD, No Lead
- Total Frequency Stability: 30 ppm
- Load Capacitance: 12 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: CSM-7XDN Series 8 MHz ±50 ppm 18 pF -40 to +85 °C Surface Mount Crystal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 80Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 80Ohm, Clock and Timing IC, Crystals. This
- Frequency: 12 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, Low Power Oscillator
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8 MHz, Clock and Timing IC, Crystals. This
- Frequency: 8 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystal 8MHz ±50ppm (Tol) ±50ppm (Stability) 18pF FUND 80Ohm 2-Pin HC-49/US SMD T/R Product overview: ABLS-8.000MHZ-D-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 8 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 8.0000MHZ 18PF SMD Product overview: ECS-80-18-18-TR from ECS Inc. International is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 8 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±200 Parts Per Billion (ppb) Excellent Phase Noise AT-Cut Crystal Electronic Frequency Control (EFC) Specifications: Frequency: 10.000 MHz Frequency Stability: ±200 ppb @ –20°C to +80°C Low Phase Noise: –152 dBc/Hz @ 10 kHz Offset Package Type:
-
Supplier: Microchip Technology, Inc.
Description: LVDS, HCSL, LVCMOS (SE or Diff) Selectable input: Crystal: 11MHz to 30MHz Reference input: 11MHz to 80MHz No external crystal oscillator capacitors required 2.5V or 3.3V operating power supply Available in Industrial Temperature range Available in Green, RoHS, and PFOS compliant
- Output Frequency: 11.4 to 840 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1014974-810252AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) Package: Bulk Frequency - Max: 25MHz Number of Circuits: 1 Standard
- Supply Voltage: 2.375 to 3.465 volts
- Output Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, TTL
-
Supplier: Microchip Technology, Inc.
Description: and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6000 family. Additional Features Wide Frequency Range: 2 KHz to 80 MHz Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby) Ultra-Small Footprints :
- Supply Voltage: -3 V, -3.3 V
- Features: Other
-
Supplier: Silicon Labs
Description: interface Ultra low power modes 85 nA sleep mode w/ brown out detector and 4 kB RAM preserved 350 nA sleep mode w/ RTC (internal oscillator) 650 nA sleep mode w/ RTC (external oscillator) 275 μA/MHz at 80 MHz USB 2.0-compliant full speed with 2 kB buffer 48
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Microchip Technology, Inc.
Description: The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references
- Supply Voltage: -3 V, -3.3 V
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
The simulation and accomplishment of 80MHz low phase noise crystal oscillator
The measured phase noise of the prototype 80 MHz crystal oscillator is typically –141 dBc/Hz@100 Hz and -161 dBc@1KHz respectively.
-
Prediction of acoustic resonator-stabilized oscillator sustaining stage phase noise characteristics from low Q resonator oscillator noise measurements
was derived from a low noise, 80 MHz crystal oscillator , and with the phase shifter incorporated in the SAWR oscillator(with .
-
High-overtone, bulk acoustic resonator frequency stability improvements
MeasuredPhase Noise at 6 4 O M H z for TWO, 80MHz Crystal Oscillator -Based, Reference Signal Generators .
-
Circuits and Systems for Wireless Communications
remove the influence ofthe noise from the instrument (HP 8563 E Spectrum Analyzer), the latter is calibrated by measuring an 80 MHz crystal oscillator at the corresponding offset frequencies.
-
Design Methodology and CAD Tools for Prototyping Delta-Sigma Fractional-N Frequency Synthesizers
Both components were clocked by a 1.8 V, 80 MHz crystal oscillator clock module [5] mounted on the RF prototype board.
-
Proceedings of the XIX international Linac conference
where fc is clock frequency generated by an 80 MHz crystal oscillator (XCO), -phase is the phase data.
-
http://pentek.com/deliver/GetDS.cfm/6230.pdf?Filename=62302.pdf
The A/D converter clock can be driven from an internal64MHz or 80 MHz crystal oscillator or from an ex- ternal sample clock supplied through a front panel SMA connector.
-
http://pentek.com/deliver/GetDS.cfm/6231.pdf?Filename=62312.pdf
The A/D converter clock canbedrivenfromaninternal64MHz or 80 MHz crystal oscillator , or from an ex- ternal sample clock supplied through a front panel SMA connector.
-
UHF Surface Dynamics Parameters Radar Design and Experiment
As shown in Fig. 3, there is a 80 MHz crystal oscillator with ultra low phase noise on the frequency synthesis board.
-
Radiation Environment Emulation for VLSI Designs: A Low Cost Platform based on Xilinx FPGA's
The actual system uses 80MHz crystal oscillator , and SFPGA is fed at 160MHz.
Indicates content that may require registration and/or purchase.