-
Supplier: Accuris
Description: FERROUS PISTON RINGS (200 TO 1000MM DIAMETER)
-
Supplier: SAE International
Description: apply to scraper rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
Supplier: SAE International
Description: thickness "D/22" ( Table 8 ). The requirements of this document apply to scraper rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
-
Supplier: SAE International
Description: thickness "D/22" ( Table 9 ) The requirements of this document apply to rectangular rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
Supplier: SAE International
Description: document apply to rectangular rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
Supplier: CSA Group
Description: Specifies the essential dimensional features of S-, G-, D- and DV-oil control piston ring types. The normal range for the axial width of oil control rings (2,5 to 8 mm inclusive) is divided into 0,5 or 1,0 mm increments. Applies to oil control rings up to and including
-
Description: Specifies the essential dimensional features of S-, G-, D- and DV-oil control piston ring types. The normal range for the axial width of oil control rings (2,5 to 8 mm inclusive) is divided into 0,5 or 1,0 mm increments. Applies to oil control rings up to and including
-
Description: ISO 6627:2011 specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander‑spacer design varies from piston-ring manufacturer to piston-ring manufacturer, the interaction
-
Supplier: Accuris
Description: Cast Iron Ring Pots (Centrifugally Cast) (Suitable for Piston Rings up to 200 mm in Diameter)
-
Supplier: CSA Group
Description: ISO 6627:2011 specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander‑spacer design varies from piston-ring manufacturer to piston-ring manufacturer, the interaction
-
Supplier: Accuris
Description: Piston Rings up to 200 mm Diameter for Reciprocating Internal Combustion Engines: Specification for Rectangular Rings with Narrow Ring Width
-
Supplier: Accuris
Description: Piston Rings up to 200 mm Diameter for Reciprocating Internal Combustion Engines: Specification for Half Keystone Rings
-
Supplier: CSA Group
Description: Specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings. The normal range for the axial width of coil-spring-loaded oil control rings (3 to 8 mm inclusive) is divided into 0,5 or 1,0 mm
-
Description: Specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings. The normal range for the axial width of coil-spring-loaded oil control rings (3 to 8 mm inclusive) is divided into 0,5 or 1,0 mm
-
Description: ISO 6622-2:2003 specifies the essential dimensional features of rectangular rings made of steel, types R, RB, BA and M, having diameters of from 30 mm up to and including 160 mm, used in reciprocating internal combustion piston engines. It is also applicable to piston
-
Supplier: CSA Group
Description: ISO 6623:2013 specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in reciprocating internal combustion engines for road vehicles and other applications.
-
Supplier: Hallite Seals International Ltd.
Description: the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.L section bearings provide the support and guidance for the piston and other parts of the seal.For seals up to 90mm diameter d3 is not required.
- Shaft O.D. or Seal I.D.: 0.8661422 to 8.8582725 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 9.842525 inch
- Axial Cross Section or Thickness: 0.61023655 to 1.24015815 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high temperature applications;
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits • Stronger, leakproof bolted body bonnet joint. • Low pressure drop compared to vertical globe valves. • Excellent resistance to thermal changes. • Forged bonnet ring is centered by the body bore and provides perfect sealing surface
- Valve Size: 2.5 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
- Media: Steam, Wastewater, Water
-
Description: O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials
- Inside Diameter (ID): 0.393701 to 31.889781 inch
- Cross-section: 0.0393701 to 0.393701 inch
- O-ring Hardness (Durometer): 70 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Velan, Inc.
Description: ring is centered by the body bore and provides perfect sealing surface for the pressure seal gasket. • Quick and easy repair in the line. • Seat integrally CoCR alloy providing maximum resistance to wear, erosion and distortion due to high temperature changes and piping loads. • Equalizer
- Valve Size: 2.5 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Description: Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It
- Shaft O.D. or Seal I.D.: 0.3149608 to 8.267721 inch
- Axial Cross Section or Thickness: 0.17716545 to 0.7086618 inch
- Maximum Operating Speed: 2,362.20472440944 ft/min
- Operating Temperature: -40 to 392 F
-
Supplier: Greene, Tweed & Co.
Description: As non-extrusion rings are radially activated, they may be fabricated of materials with high shear strengths that will successfully bridge large clearance gaps encountered during high pressure cylinder breathing or incidental to use of wear rings. For more than 40 years, the G-T
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: Greene, Tweed & Co.
Description: As non-extrusion rings are radially activated, they may be fabricated of materials with high shear strengths that will successfully bridge large clearance gaps encountered during high pressure cylinder breathing or incidental to use of wear rings. For more than 40 years, the G-T
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A double-acting O-Ring energized piston seal for dynamic applications in a machined version. All diameters up to 2,700 mm / 105 in. Installed in grooves to ISO 7425. High sealing efficiency in tear and abrasion resistant Zurcon® polyurethane. Also available in Turcon® materials.
- Shaft O.D. or Seal I.D.: 0.3149608 to 106.29927 inch
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER,DOUBLE ACTING, 40MM PISTON, 25MM STROKE, PNEUMATIC CUSHIONING RINGS AT BOTH ENDS,. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: ODG (Origin Data Global)
Description: PISTON RING PLIERS D 55-100 MM
-
Supplier: Radwell International
Description: COMPACT CYLINDER, 80MM PISTON, 80MM STROKE, PISTON ROD WITH MALE THREAD, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, PMAX 10BAR/145PSI, THROUGH PISTON ROD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PISTON RING KIT FOR MM-76500-30 PUMP 6/PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Neo-Dyn
Description: A sealed piston sensor with a efficient Nega-Rate® Belleville disc spring makes this switch well suited for high impulse hydraulic applications. Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum tabulated to a maximum of 45% of the set point
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Piston
-
Supplier: Radwell International
Description: GUIDED CYLINDER SEAL KIT, CXS SERIES, 15MM DIAMETER, CONTAINS: PISTON PACKING/ROD PACKING/O-RING. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Neo-Dyn
Description: A sealed piston sensor with a efficient Nega-Rate® Belleville disc spring makes this switch well suited for high impulse hydraulic applications with tamper-proof set point. Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum tabulated to a maximum of
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Piston
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure.
-
Supplier: Zero-Max
Description: • 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22ÕF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial
- Hub Diameter (External Locking Style): 3.7401595 inch
- Maximum Torque: 9,440 Ft-lbs
- Application: External
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
cost-effective production of short run stampings. We can deliver product in thicknesses from .002” (0.05mm) up to .250” (6mm) with quantities ranging from one piece to thousands. To meet our customer needs of process control, minimal tool investment, long-term part (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
:.....Cryogenic to 1350°F (732°C) Typical leakage rate:....................1E-10 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589, 5662 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
range:…..………...Up to 3,000 psi Functional temperature range:………Up to 1350°F (732°C) Typical leakage rate:………….......…...E-3 sccs He/mm circ. Metallic Options: (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Experimental Investigations on the Effect of Liner Surface Properties on Wear in Non-Firing Engine Simulator
The stroke length of the simulator is 82 mm , and an oscillating frequency is 25 Hz. .... The forces that piston rings experience are a combination several axial and radial forces including mass force, frictional force at ring-liner interface, hydrodynamic damping force due to oil filling of the grooves, bending forces due to thrust side and anti-thrust…
-
82 mm Vasilyek (2B9) automatic mortar
The recoil energy is damped by the return springs with its excess being absorbed by the ring shock-absorbers of the piston rods. .... After each 82 mm mortar bomb is fired, the feed mechanism automatically moves the clip by one pitch bringing the next mortar shell to the ramming line.
-
Modern Engine Technology from A to Z
The minimum height of the piston rings used must be 1.1 mm . .... Fig. E183 BMW P 82 , Formula 1 engine for 2002 season .
-
The Status of Experimental Investigations on Low Heat Rejection Engines
The LHR Engine with thermos structure has an 84mm bore, an 82 mm stroke, a compression ratio of 17, and is an inline type with four cylinders. .... The parts which were exposed to much higher temperatures such as piston head, head liner and valves .... Cylinder liner, piston ring and rocker arm were made of sintered Si3N4 material.
-
Measurement of Lubricating Oil Film Thickness between Piston Ring -liner Interface in an Engine Simulator
The piston used in the simulator has five rings (three compression rings, and two oil rings). .... The stroke length of the simulator is 82 mm , liner bore is 82 mm and connecting rod length is 155 mm.
-
Durability Prediction of a Diesel Engine Piston-Rings-Cylinder Assembly on the Basis of Test Bench Results
The aluminum piston had a cast iron carrier for the top ring groove. .... The engine had a cast iron block with the nominal cylinder diameter of 69.6 mm . .... Piston stroke was 82 mm.
-
Rupture-disk-less shock-tube with compression tube driven by free piston
The compression tube is 5.3 m in length and is 82 mm in diameter. .... As shown in Fig. 2, inside the compression tube, is loaded the free piston which is a … and aft part of the piston, respectively, a pair of the Teflon O- rings is mounted for…
-
Enhanced engine mechanical efficiency through tailoring of lubricant formulations to localized power cylinder wall conditions
…SKIRTL = 64. length of skirt (mm) SKIRTW = 94.85 calculated length of skirt in angular direction (mm) cylinl = 250. cylinder length ( mm ) rofs = 200.e-6 offset of ring section relative to skirt … 0.00138 horiz distance piston cg to wrist pin … Center (TDC) 80 Appendix C. Focusing Probe Drawing 81 Appendix D. Laser Specifications 82 Appendix E. Coumarin…
-
Innovation Materials and Manufacturing Technologies, Economic Aspects in Enterprises
…of gas pockets on a handsheet surface it is not possible to be more than 5 mm . .... Applied Mechanics and Materials Vol. 379 (2013) pp 82 -86. .... Sizes of piston rings from multicomponent bronze at various stage of treatment .
-
A contact force sensor for medical jet injection
82 Sensor 50 CnnectN IZ2I~ mm Figure 3-10: This illustration shows where the instrument signals originate on the Human JI (at the Sensor) and where the electrical connections are currently made (at the Connector). .... Quick-Release Adapter 50 mm Rotating Ring Actuator Figure 3-11: This CAD model shows the quick … needed to maintain geometric offsets achieved in Nawrot's design to ensure that the piston would bottom out…
Indicates content that may require registration and/or purchase.