Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nexperia B.V.
Description: The 74HC161 is a synchronous presettable binary counter with an internal look-head carry. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (CP). The outputs (Q0 to Q3) of the counters may be preset HIGH or LOW. A
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, SYNCHRONOUS 8-BIT UP/DOWN COUNTER WITH ASYNCHRONOUS CLEAR, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal operation, the
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Features: ESD Protection, Other
-
-
Supplier: Nexperia B.V.
Description: The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Utmel Electronic Limited
Description: Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
- Counter Category: Asynchronous (Ripple)
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
- Operating Temperature: -40 to 125 C
- Counter Category: Asynchronous (Ripple)
- Counter Type: MOD-N Binary Counter
- Features: Other
-
Supplier: Rochester Electronics
Description: Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL
- Counter Category: Asynchronous (Ripple), Synchronous
- Logic Family: TTL
- Counter Direction: UP
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 271747-HCF4010 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing:
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4520 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Binary Counter Reset: Asynchronous Number of
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260728-SCC2691AC1A28,518 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Features: Configurable GPIO, Internal Oscillator, Timer/Counter Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT)
- Features: Other
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear, Inc. Win Source Part Number: 809161-XR16V798IQ-F Packaging: Tray Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS485 Number of Channels: 8 FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start
- Supply Voltage: 2.25 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Radwell International
Description: BINARY COUNTER, LS SERIES, ASYNCHRONOUS, POSITIVE EDGE TRIGGERED, 8-BIT, UP DIRECTION, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACCES I/O Products, Inc.
Description: inputs Eight digital I/O lines, bit-programmable as inputs or outputs 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM Maximum internal storage capacity of 10000 data samples for use in stand alone mode On-board crystal clock and three 16-bit counter/timers
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Microchip Technology, Inc.
Description: Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16 DIV Dual
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: sensitivity), debouncing, glitch filtering and slew-rate control Three High-drive I/O Pins Analog Features One 8-channel ADC 300Ksps (ADC) with up to 12 Bits Resolution One DAC 500Ksps (DACC) with up to 10 Bits Resolution Two Analog Comparators (ACIFC) with Optional Window
- Clock Speed: 48 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 3
-
Supplier: ACCES I/O Products, Inc.
Description: 3 is connected to the normally-open contact until the relay is activated by a time-out at which time it is connected to ground by the relay center arm. COUNTER/TIMER The 8254 counter/timer chip contains three 16-bit counters. Counter/timer 2 is used by the Watchdog
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: Microchip Technology, Inc.
Description: temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Oscillator Frequency Monitoring through
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Four Output Capture modules
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Adaptive matrix control for complex test environments High-speed 24-bit acquisition with 204.8 kHz simultaneous sampling Automatic test reporting and comprehensive safety protection Designed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Frequency Counter Using PIC16C5x
The PIC16C5X has one 8-bit timer (Timer0), which can be used with an 8-bit prescaler. The prescaler runs asynchronously, hence it can count a very high frequency. The minimum rise and fall times of the input frequency are specified to be 10 ns, so the fastest clock rate the TMR0 can count is 50 MHz
More Information Top
-
Applying EMG spike and peak counting for a real-time muscle fatigue monitoring system
This then triggers an asynchronous counter ( 8 bit ).
-
Cryptographic Hardware and Embedded Systems -- CHES 2015
In our configurations, one of the two outputs of the TERO structure was connected to an 8 - bit asynchronous counter .
-
Artificial Sight
The microchip has an 8 - bit asynchronous counter as an address buffer.
-
Generation and measurement of pulses and delays with RISC-controllers
The RTCC-counter of the PIC16C55 is an 8 - bit asynchronous counter , here configured for positive edge triggering.
-
A PUF Based on a Transient Effect Ring Oscillator and Insensitive to Locking Phenomenon
It is based on a set of pairs of elementary TERO loops extended by a binary asynchronous 8 - bit counter with a 26-bit accumulator and an 18-bit shift register to measure the mean value of the number of oscilla- tions.
-
Beam instrumentation systems of the large hadron collider: tutorial 50
The analog front-end counts the discharge pulses of the current to frequency converter using an 8 - bit asynchro- nous counter with each count representing a fixed amount of charge.
-
LHC beam instrumentation
The analogue front-end will count the reset pulses of the converter using an 8 - bit asynchronous counter , with each count representing a fixed amount of charge.
-
Toward 1000-ch electrode array based on distributed microchip architecture for retinal prosthesis
microchip has an 8 - bit asynchronous counter as an address buffer (see Fig. 4).
-
Towards a reconfigurable sense-and-stimulate neural interface generating biphasic interleaved stimulus
General system architecture illustrating three main blocks: An 8 - bit asynchronous ripple counter (capturing the number of events in each integration cycle), a binary-weighted current mirror that converts the number of pulses to a current level and a CIS biphasic waveform …
-
A novel on chip circuit for fault detection in digital to analog converters
The 8 - bit pattern counter has an asynchronous reset input which when equal to 1 causes the counter to be cleared to all zeroes, regardless of the presence of the clock pulses or other inputs.
Indicates content that may require registration and/or purchase.