-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 4-3/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm)
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: GROOVED X 1-1/2 INCH GROOVED END CONNECTION STEEL HANDLE MATERIAL 3.38 INCH END TO END DISTANCE LEVER/GEAR OPERATED ACTUATION TYPE EPDM SEAT MATERIAL ALUMINUM BRONZE DISC MATERIAL 416 STAINLESS STEEL STEM MATERIAL RUBBER LINER MATERIAL APPROXIMATE WEIGHT 2.8 LB WARRANTY 1 YEAR
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Media Temperature: -30 to 230 F
- Features: Butterfly Valves
-
-
Supplier: Radwell International
Description: BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Butterfly Valves
- Material Of Construction: Brass / Bronze, Stainless Steel, Steel
- Connection Description: Tube Fitting
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Taylor Products / Smoot
Description: The Series II Hopper Top Divert Valve is used to divert material from the convey line into a scale hopper or bin, while simultaneously allowing the conveying air to continue to be vented down the convey line.The unique transition design makes use of an 8-inch resilient seated
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: DK-LOK U.S.A.
Description: Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.35 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -22 to 446 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 3 INCH SIZE, LN200 SERIES LUG, 200 PSI, A351-CF8M, DUCTILE IRON, 416 SS STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and
- Valve Size: 3 to 8 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 110VAC Ex-Proof On/Off Electric Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 100-240VAC Positioning Metal Electric Actuator in T5 Configuration
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof Modulating Electric Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 12VDC Metal On/Off Electric Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: Item # 173718080
- Valve Size: 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Item # 173733080
- Valve Size: 8 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The MPI Resilient Seated Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features a one-piece ductile iron body with an upgraded 17-4 stem
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Kaeser Compressors, Inc.
Description: DHS HT Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2.5" flange to 8" flange For systems with one or more treatment lines Perfect
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Directional Valves, Other, Safety Valves, Shut Off Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Kaeser Compressors, Inc.
Description: Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2" flange to 8" flange For systems with one or more treatment lines Perfect integration thanks
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring,
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life.
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves, Swing Check Valves
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet
- Valve Size: 2 to 8 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches
- Valve Size: 0.5 to 48 inch
- Features: ANSI, Ball / Disk Check Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Other
- Agency: API, DIN
- Actuation: Manual / Hand
-
Supplier: OPW Engineered Systems
Description: The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting
- Valve Size: 4 to 16 inch
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: NIBCO INC.
Description: PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73°F water non-shock, Full port, Maximum service temperature
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Number of Ports: 2 to 3
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
D 4 12 Inch Butterfly Valve 12 Inch Air Operated Butterfly Valve 12 Inch Flow Element 8 Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow Element 6 Inch Air…
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
18 Inch Air Operated Butterfly Valve 12 Inch Butterfly Valve 12 Inch Air Operated Butterfly Valve 12 Inch Flow Element 8 Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow…
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
[ Related Keywords : 8 inch butterfly valve , wafer butterfly valve, bronze butterfly valve, butterfly valve ] .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
…CondensateDecant Pump CondensateBackwash Pump CondensatePhaseSeparatorTank 34 Foot Loop Seal 36 Inch Flow Element 20 Inch Butterfly Valve 18Inch Air OperatedButterflyValve 12Inch ButterflyValve 12Inch Air OperatedButterfly Valve 12Inch Flow Element 8 Inch Air OperatedButterfly Valve 8 Inch Butterfly Valve 8 Inch Air OperatedValve…
-
Final Report - Wind and Hydro Energy Feasibility Study - June 2011
INLET VALVE 8 inch Butterfly Valve , 25 Bar, Weight/hydraulic Operator, Manual By-Pass, Dismantling Joint one .
-
Hybrid Combustion-Gasification Chemical Looping
An 8 - inch butterfly valve is installed at an elevation of 390 inches from the bottom of the seal pot grid plane.
-
ISA BATCH CNTRL SYS - Batch Control Systems - Design, Application, and Implementation
The HSE demonstration in May 2005 used several FFB as wrappers around sequential function chart configu- rations that opened 8 - inch butterfly valves in 100 PSI nitrogen lines and then closed them 800 milliseconds later.
-
Development of the SEAtrace{trademark} barrier verification and validation technology. Final report
The source volume was connected to the barrier by an 8 - inch diameter butterfly valve that was attached to the baseplate.
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
Assuming further that the 8 inch valve is a butterfly valve, which at an assumed Cv of 640 has an FL value of 0.75, and an XFz of 0.16, the coefficient of damage KD can now be calculated as: .
-
Project W-320, 241-C-106 sluicing HVAC calculations, Volume 1
Butterfly Valves ( 8 - inch and larger) .
Indicates content that may require registration and/or purchase.