-
Supplier: Black Box
Description: Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
- Product Category: Cable Assembly
- Connector Type: DB9, DIN / Mini-DIN
- Serial Cable Type: RS232
- Features: Serial / RS-232/422/485
-
Supplier: Black Box
Description: Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
- Product Category: Cable Assembly
- Connector Type: DB9, DIN / Mini-DIN
- Serial Cable Type: RS232
- Features: Serial / RS-232/422/485
-
Supplier: SFCable.com
Description: PVC, Beige. Pin Out : 1-2 2-1 3-5 4-4 5-3 6-8 7-7 8-6 G-G. Length: 10ft.
- Cable Length: 10 ft
- Connector Type: DIN / Mini-DIN
- Product Type: Printer / Plotter Cable
-
-
Supplier: SFCable.com
Description: PVC, Beige. Pin Out : 1-2 2-1 3-5 4-4 5-3 6-8 7-7 8-6 G-G. Length: 6ft.
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
- Product Type: Printer / Plotter Cable
-
Supplier: Amphenol Cables on Demand
Description: Buy 1.8m (6-feet) Amphenol CS-DSDHD44MF0-001.8M Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where
- Cable Length: 5.905515 ft
- Operating Temperature: 80 C
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Radwell International
Description: SERIAL CABLE, 8 PIN, MINI DIN MALE, 2 CONNETORS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Black Box
Description: This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video with PS/2 Keyboards and Mice on the KVM side, and VGA & 8-Pin Mini Din on the
- Product Category: Cable Assembly
- Features: Computer Cable, KVM Cable, Serial / RS-232/422/485, USB, VGA Cable
- Connector Type: DIN / Mini-DIN, High Density 15
-
Supplier: Black Box
Description: This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video with PS/2 Keyboards and Mice on the KVM side, and VGA & 8-Pin Mini Din on the
- Product Category: Cable Assembly
- Features: Computer Cable, KVM Cable, Serial / RS-232/422/485, USB, VGA Cable
- Connector Type: DIN / Mini-DIN, High Density 15
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field selectable RS-232/422/485 Small
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Cable Depot Inc.
Description: at the same time without causing conflicts. The ADP3143 comes with two standard 6 pin mini DIN female connectors for the PS/2 keyboard and PS/2 mouse to plug into and has an attached 30 cm USB cable with a type A plug for connection to the PC's USB port, or to a USB hub. For
- Device Type: Serial Data Converter
-
Supplier: General Digital Corporation
Description: available: PC (AT, XT, PS/2, USB) and Sun® (Type 5 [8-pin Mini-DIN], Type 6 [USB]). (For details, see the Keyboard/Pointing Device Table.) Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
-
Supplier: DigiKey
Description: USB TO PS2 ADAPTER
- Cable Length: 1.43 ft
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN, USB Type A
- Features: No Shielding, Serial / RS-232/422/485, USB
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol CS-DSDMDB09MF-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Product Category: Cable Assembly
- Connector Type: DB9, DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Buy 15ft Amphenol CS-DSDMDB15MM-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and
- Cable Length: 15 ft
- Operating Temperature: 80 C
- Product Category: Cable Assembly
- Connector Type: DB15, DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Buy 15ft Amphenol CS-DSPMDB25MF-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial,
- Cable Length: 15 ft
- Operating Temperature: 80 C
- Features: Braid, Medical, Patch Cable / Cord, Serial / RS-232/422/485
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
8 GHz. RG214 also has a double shield and a typical upper frequency range of 4 GHz. Finally, RG223 is a 50-ohm cable that works up to 12.4 GHz and has some of the lowest loss in the standard cable. Lower-loss, higher-frequency range cables are also available. Cables such as SAC-18G-X or SAC-40G (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
308×103×415mm, approx.8.2kg, desktop foldable tilt stand + portable carry handle Active PFC(PF?0.99), auto-ranging CV/CC/CP/CR four modes with built-in internal resistance simulation Full multi-function generator: Sine/Triangle/Rect/Ramp/DIN40839/Arbitrary custom waveform for PV (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
temperature range allows equipment to function in cold and hot environments ESD protection (±8 kV air discharge, ±4 kV contact discharge) reduces potential static damage to connected equipment Pre-installed rail clip mounts to a standard 35 mm DIN rail; some switches can (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves in the second enclosure. The electronics enclosure connects to a computer via a 9 pin serial port connector and cable. The 4040 software, on the computer, communicates with the microcomputer board inside the electronics (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Development and evaluation of a neutron-gamma mixed-field dosimetry system based on a single thermoluminescence dosimeter
- Victoreen 2800M TLD reader (with detachable power cord) - 25-pin serial -to- 8 - pin din cable with null modein connector - Any Macintosh computer with a modem port .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54523/560637714-MIT.pdf?sequence=2
Vehicle tested: 1997 Honda CRV OBD II scanner - Auterra DashDyno SPD - Specificationsin Appendix Connectors - DashDyno Serial GPS Cable - Male 8 - pin Mini- DIN to Male D89 OBD II Cable (0-102) Memory - SD card- 1GB GPS Unit - Garmin GPS 18x PC Specifications …
-
how to make usb to 8 pin cable - GSM-Forum
… thread Thread Starter Forum Replies Last Post How to make BB with DEAD PIN become active again to use BIS? virtue BlackBerry (RIM) 6 06-27-2011 15:11 Cables to Go - Serial extender - 8 pin mini- DIN (M) - 8 pin mini …
-
Virtual PC on Powerbook 1400 - parallel port emulation - MacRumors Forums
Get a DIN - 8 to serial cable and replace one end with your 11- pin connector.
-
A High Performance Visualization & Modeling Architecture - Technology Enabling Army Transformation
A single 9-pin serial port is on the base unit, as well as a slot to accept an optional “Personality Module” for SGI PS/2 (Sun 8 pin mini- din , IBM PC 6-pin mini … … DEC LK401) keyboard and mouse cables .
-
New tool for an ancient art: The computer and music
… 31.25 kilobaud (+/- 1%) containing a start bit, 8 data bits (D0--D7 … … of 320 microseconds per serial byte, sent between optoisolated … … along shielded twisted-pair cable no longer than fifty feet, terminating in 5 pin DIN (180 degree) connectors." .
-
C2G serial extension cable - 6 ft | Softchoice
• Serial extension cable • 8 pin mini- DIN (M) .
-
Belkin serial cable - 6 ft | Softchoice
• Serial cable • 8 pin mini- DIN (M) .
-
Popular Products In Accessories - Big Bruin
However, you can trust Monoprice to have the cables you need for almost any situation! The Macintosh Plus (Mac+) used an 8 - pin mini- DIN connector for it's serial output, which used the balanced RS-422 interface, instead of the more common RS-232.
-
C2G serial cable - 10 ft | Softchoice
• Serial cable • 8 pin mini- DIN (M) .
Indicates content that may require registration and/or purchase.