-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN 9 to M12 Interface Patchcord for Micro400
- Product Type: Patch Cable / Cord
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1763 MicroLogix 1100 System, Cable: MicroLogix 1100 Channel 0 (8-pin DIN) to RS-485 (6-pin Phoenix)
- Connector Type: DIN / Mini-DIN
-
Supplier: G.L. Huyett
Description: Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes,
- Diameter / Size: 0.0312 to 1.5 inch
- Length: 0.125 to 6 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
-
Supplier: Radwell International
Description: RS-232 OPERATING CABLE FOR PANELVIEW 300 MICRO TO MICROLOGIX, 8-PIN MINI DIN TO 8-PIN MINI DIN, 5 M (16.4 FT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: OPERATING CABLE, RS-232, 8-PIN MINI DIN TO 8-PIN MINI DIN, 5M (16.4 FT), WORKS W/ 300 MICRO TO MLGX . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Classic Automation LLC
Description: PanelView Plus 400 - Micro Monochrome Termninal 3-inch, RS-232 (DH-485) Communication Port (8-pin mini-DIN), 24V DC Power
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 06/30/2012, PANELVIEW, 300 MICRO, MONOCHROME, RS-232 (DH-485) COMMUNICATION PORT (8-PIN MINI-DIN), 24V DC POWER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Classic Automation LLC
Description: PanelView 1000 - 2711-CBL-PM05 RS-232 Operating/Programming Cable for PanelView 300 Micro to SLC or PLC, 9-Pin D Shell to 8-Pin Mini DIN, 5 m (16.4 ft)
-
Supplier: Radwell International
Description: RS-232C SERIAL COMMUNICATION CABLE, 15-PIN D-SHELL MALE TO 8-PIN MINI DIN MALE, 3M/9.8FT CABLE LENGTH., FOR USE WITH C-MORE OR C-MORE MICRO PANEL AND AN MICROLOGIX CPU. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: General Digital Corporation
Description: 101-key Rack Mount Keyboard ABS Polycarbonate Keyboard Enclosure PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] Optional) Micro HulaPoint® PS/2 Pointing Device 1U (1.75") Aluminum Rack Mount Drawer
- Number of Keys: 101
- Applications: Industrial / Factory Automation
- Enclosure / Adapter Material: Plastic
- Mounting: Rack drawer / Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: Capacitance: <25 pF per foot Maximum Voltage Rating: <42 V peak Maximum Current Rating: <1 A The Keithley Instruments Model 8501 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501 connects instruments
-
Supplier: ACCES I/O Products, Inc.
Description: Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update outputs individually or
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
-
Supplier: Ningbo Best Group Co., Ltd.
Description: (A-TYPE)TO MALE 8PIN/9PIN MINI DIN Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Product Type: USB
-
Supplier: Ningbo Best Group Co., Ltd.
Description: DB9-(3-8 PIN)MINI DIN M/M M/F F/M F/F Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery,
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Small (3.5 by 3.7 in.), portable, 32-channel USB digital I/O module Four 8-bit ports independently selectable for inputs or outputs High-Speed USB 2.0 device, USB 3.0 compatible All 32 I/O lines buffered with Sink 64mA / Source 32mA current capabilities Standard 50-pin IDC
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: polyfuse Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC header connector with key Alternate micro-fit embedded USB header connector Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. USB/104 form-factor for
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Douglas Electrical Components
Description: C-clamp creates the correct sealing torque between the mating interfaces to hermetically seal the feedthrough. The two mating surfaces have a flared edge that are clamped together with a center ring between them. KF flanges are referred to under other names including NW, QF, and DIN flanges.
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors Hermetic Micro-D
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 64 single-ended or 32 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, per
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Douglas Electrical Components
Description: have the design flexibility to select virtually any commercially available connector on the market. We then integrate any electrical connection to the connector, including pins, sockets, wires, cables, and other connectors. This can create a plug and play solution that ensures the entire
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
Find Suppliers by Category Top
Featured Products Top
-
Standard Materials DIN 1481 is interchangeable with ISO 8752 (EN 28752) except for a variation in length tolerance. The ASME B18.8.2 range meets the requirement (read more)
Browse Spring Pins Datasheets for SPIROL -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
premium cotter pins meet ANSI B18.8.1 dimensional specifications and feature a chisel point for easy insertion. Other materials and finishes available. For further information, call or send an information request. Follow us on: (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors are made of high (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
comprises a main body with a clip-in marking element that hides the lateral fixing screw and enables fine calibration. There are five elements (Pin, Globe, Disk, Wing, Arrow) in a range of attractive pastel colors: coral (pink), beach (yellow), lagoon (green), sky (blue) and mineral (gray). The main (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc.
More Information Top
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/137214/1/1.3205889.pdf
… 1-mm-thick quartz plate by using a mi- cromachining process with a diamond drill.28,30 The nozzle shown has an inlet, throat, and exit diameter of din =0.6, dth=0 … … of Figs. 6 and 8 ; the micronozzle was attached … … of supersonic plasma jet freely expanded downstream of the nozzle exit into vacuum, as can be seen in a photograph image shown in Fig. 10͑b͒ ͑f =4 GHz, Pin =6 W, ⑀dϷ3.8 … … to increase with increasing micro wave input power Pin …
-
Design of a controller for a universal input/output port
All the cables have a number of similarities; they all have an 8 - pin mini- DIN plug on one end, electrical shields which double as the ground connection and a 11AA020 EEPROM. … capacitor is connected across the supply and ground pins of the EEPROM as per Micro chip’s recommendation.
Indicates content that may require registration and/or purchase.