Products/Services for 8 Position Pneumatic Turret
-
Tool Turrets - (27 companies)...tool post or rotary indexer to improve processing efficiency and reduce setup costs. Tool turrets rotate along a vertical axis to bring each tool into the correct position during the turning cycle. Typically, the entire tool turret is moved lengthwise...Turret TypeNumber of Indexing PositionsLocking System -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Pneumatic Valve Actuators - (475 companies)Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would... -
Pneumatic Rotary Actuators - (207 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling... -
Valve Positioners - (193 companies)...basic types of valve positioners: pneumatic, electronic, electro-pneumatic, and digital. Pneumatic devices send and receive pneumatic signals. They are intrinsically safe and can provide a large amount of force to close a valve. Single-acting... -
Lathes and Turning Centers - (710 companies)Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape.
-
Pneumatic Fittings - (221 companies)...5. 8. 11. 6-5/8. 6.625. 6. 8. 11. Function. There are a vast number of types of fittings installed in pneumatic systems which perform different functions. The most common types are described in the table below: Fittings which extend or terminate...
-
Pneumatic Clutches - (102 companies)...occurs, or send an electrical signal to the drive motor. Finally, pneumatic clutches with a feedback system provide an electrical or electronic signal for monitoring parameters such as position, speed, torque, lockup, or slip status. An industrial...
-
Rotary Position Sensors - (216 companies)Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...
-
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
Product News
-
Novotechnik U.S., Inc.
Compact Hydraulic/Pneumatic Position Sensors Compact Hydraulic/Pneumatic Position Sensors. Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards. Novotechnik 's TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders --especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring-shaped magnetic marker... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
BlockMaster Electronics, Inc.
Turret Style Double Row Barrier Blocks Take a look at our product family. BlockMaster Electronic 's Turret Style Double Row Terminal Blocks. BlockMaster Electronic 's Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser... (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Turret Style Double Row Terminal Blocks BlockMaster Electronic 's Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user. Custom laser... (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Imao-Fixtureworks
Pneumatic Shaft Locking Clamps Pneumatic Shaft Locking for Automated Machine Changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a distance after position adjustment of machine parts and units. Perfect for quick change applications, choose from various types and sizes featuring: Spring clamping for positive locking and air for unclamping. Remote and multiple-unit capability for efficient, out-of-reach operation. Sensor mountable type offered... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Novotechnik U.S., Inc.
Programmable linear position sensors with spring). Repeatability to <= 8 uA or <= 5 mV. Voltage or current output. Absolute linearity <= +- 0.1%. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
ETEL S.A.
Revolutionary Indexing Tables for Turret Testing NEW RTMC ROTARY TABLE. ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)Browse Rotary Tables Datasheets for ETEL S.A. -
Imao-Fixtureworks
Expanded Line of Pneumatic Shaft Locking Clamps Expanded Line of Pneumatic Shaft Locking Clamps. Fixtureworks has recently expanded its lineup of pneumatic shaft clamps to give users even more options and versatility in automated machine changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles, enabling operaters to secure clamping fast from a distance after positioning adjustments of machine parts and units. Perfect for quick change applications, pneumatic shaft clamp main features include: Spring... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Ametek Solartron Metrology
Digital Gauging Probes – Pneumatic Solartron Metrology's Orbit (R) 3 Measurement System using Solartron Contact Measurement Transducers provides a cost effective solution for a wide range of gauging, measuring or positioning in diverse industries. Pneumatic transducers are ideal for use in automatic gauging applications or for accessing details that would be difficult or impossible to reach with spring push transducers. Digital Automatic Probes (Pneumatic). Pneumatic Push Probe Standard - DP/P. 'J ' Type Pneumatic Push Probe... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
JiuJiang Ingiant Technology Co., Ltd.
16-Way Electro-Pneumatic Slip Ring reducing installation difficulty. Medium. Compressed air. Suitable for most industrial pneumatic systems, wide application range. Maximum Pressure. 1.1MPa. Withstands high air pressure, stable performance, avoiding air leakage in high-pressure scenarios. Port Size. Rc1/8". Standard port size, compatible with common industrial pneumatic connectors, easy to replace and maintain. General Specifications. Inner Diameter. 60mm. Compact design, easy to integrate into equipment with limited space, compatible... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Festo Corporation
DSBC Pneumatic Family of Cylinders Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company 's unique PPS self-adjusting cushioning capability. PPS ensures that cushioning into the end position is dynamic, but gentle, and requires no manual intervention. PPS eliminates the time consuming back and forth typically required during the adjustment stage of installing pneumatic cylinders. The DSBC has the reliability and sturdiness of the popular ISO 15552 standard Festo... (read more)Browse Air Cylinders Datasheets for Festo Corporation
-
Dubbel
… heavy water reactor L 22 -, boiling water reactor L 22 -, feed water preheating L 18, L 20 -, dry cooling towers L 21 -, intermediate overheating … … L 20 vapor beam- air pumps K 30 vapor … … compounds G 12 -, welding position G 13 file management … … W 33 digital computers Y 1 Y 9 digital voltmeters W 30, Y 8 , W 33 dilatante …
-
Dubbel
… 21 -, Rückkühlung L 18 -, acid dew point L 19 -, heavy water reactor L 22 -, boiling water reactor L 22 -, feed water preheating L 18, L 19 -, dry cooling towers L 19 -, intermediate overheating … … L 19 vapor beam- air pumps K 30 vapor … … 57 -, shaft seals R 58 -, two-pressure turbines R 56 Darlington-circuit I 10 representation of the weld seams G 12 -, quality of welding compounds G 12 -, welding position G 12 file management … … 7 -, storage of Y 8 -, - bank Y 11 -, digital …
-
Renewable energies
Because the huge, full of Wasserstoff tanks that are integrated into different heights into the tower must, - similarly gasgefüllten balloons - give to the tower to buoyancy and hold it in an upright position . By means of 30 cms thick and up to 8 kms long taus, the construction could "certainly" …
-
Studies on the receiving of dust through the respiratory tract
… with the dust material to investigate; RShren fiir 6 = lateral to fan (bottle yon alternating GrSBe } according to need; 7 = Staub tower : a) the animals (yon of the side or yon forward); b … … temperature and moisture measurement; 8 = l ~ Iotor with … Volumverh ~ ltnisse of the apparatus and the Quantititt of transmitted air in milligram percents ausdriickt.
-
The bora of the Adriatic Sea
thermen fibers of the Adriatic Sea after HA ~ (Abb. 5) indicate a h~iufiges discharge of the cold air lgngs of the Adriatic Sea him The position of the bora in its process ebens goes into the climate image of individual stations … 8 forth, i= animal the molar and annual sums of the bora days and represented the bora tower days sin & A Vergleieh of the Tries6ner values of the stfindlichen observations with the corresponding values of the climate observations (tab.
Indicates content that may require registration and/or purchase.