-
Supplier: KRYTAR, Inc.
Description: An 8-way power divider splits an input signal into eight output signals with minimal losses. 8-way power dividers are widely used in wireless systems requiring an even division of input power, providing signals at 8 output ports. Unless otherwise specified, the
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 5.5 dB
- Isolation: 17 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: KRYTAR, Inc.
Description: An 8-way power divider splits an input signal into eight output signals with minimal losses. 8-way power dividers are widely used in wireless systems requiring an even division of input power, providing signals at 8 output ports. Unless otherwise specified, the
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 5.5 dB
- Isolation: 17 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: Radiall
Description: 8-way, 18 GHz, SMA connector, latching actuator, SP8T switch.
- Frequency Range: 0 to 18,000 MHz
- Operating Temperature: -45 to 85 C
- Actuator Voltage: 28 volts
- Impedance: 50 ohms
-
-
Supplier: KRYTAR, Inc.
Description: 8.0 GHz with >19.5 dB Isolation and ±0.25 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±5 degrees. The 2-way divider exhibits Insertion Loss of <0.8 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs.
- Frequency Range: 2,000 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation: 19.5 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: technological advances provide excellent operating performance of this new 2-way unit. Model 6060400 covers the full frequency range from 6.0 to 40.0 GHz with >14 dB Isolation and ±0.5 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±8 degrees. The 2-way divider
- Frequency Range: 6,000 to 40,000 MHz
- Insertion Loss: 2.1 dB
- Isolation: 14 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Richardson RFPD
Description: MAPDCC0001 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suite for applications where small size, low insertion loss, superior phase/amplitude tracking an low cost are require. Typical applications include base station
- Frequency Range: 960 MHz
- Insertion Loss: 0.5 dB
- Isolation: 23 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: TMP Pro Distribution
Description: RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to
- Connector Type: Audio / Video Connector
-
Supplier: TMP Pro Distribution
Description: RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to
- Connector Type: Audio / Video Connector
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-2SP2T-DCH is a low cost, USB controlled, solid state matrix, containing two independent SPDT RF switches. Each fast switching, absorptive SPDT switch operates from true DC all the way to 8 GHz with 10 µs typical switch transition speed. High linearity
- Frequency Range: 8,000 MHz
- Insertion Loss: 0.75 to 1.2 dB
- Isolation (Port to Port): 90 dB
- Operating Temperature: 0 to 50 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: theR&S®ADMC8 can be monitored and evaluated by R&S®Series4200 radios via an alarm contact. Key Facts Suppression of adjacent signals from high-power transmitters Band-selectivity in the UHF ATC frequency range 1-to-8 distribution Automatic emergency power switchover Overvoltage protection
- Frequency Range: 225 to 400 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 8-Way
- Category: Active
-
Supplier: ValueTronics International, Inc.
Description: The 4391A is a used Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document
-
Supplier: Mini-Circuits
Description: high isolation. The system is housed in a compact 19-inch rack chassis with all RF connectors (N-type COM port and SMA female J1-J64 ports) on the front panel and power and control connections out of the way on the rear panel. The switch is controlled via USB or Ethernet (supporting
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 10 to 21 dB
- Isolation (Port to Port): 90 dB
- Package Type: Connectorized
-
Supplier: Rohde & Schwarz USA, Inc.
Description: filtering for any application, the R&S®ATCMC is available as either a VHF or a UHF model. Rohde&Schwarz also offers various R&S®ATCMC options with different filter characteristics. Available as 1-to-8 or 1-to-16 model For space and cost reasons, parallel operation of up to eight or 16
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: Richardson RFPD
Description: The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas. Time division duplex (TDD) mode operation switches power
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection •
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection •
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection •
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: RS Components, Ltd.
Description: 739-3526 250mm. 739-3523 1000mm. 739-3520 2500mm. Also these LED strips are dimmable when used with dimmer (see RS 719-3168). This dimmer also has a memory function. To connect multiple LED strips in different arrangements an 8-way DC splitter is also available (see RS 719-3165).
-
Supplier: Visual Sound, Inc.
Description: is the availability of user-tunable transmit frequencies in addition to the 3 presets with 8 interference-free channels each. This way -- you have a total of 320 different frequencies available to you guaranteeing that you will find a free frequency -- no matter how crowded it gets!
-
Supplier: ValueTronics International, Inc.
Description: functionality. Select from high-density, 40-channel multiplexer modules, a 6×8 matrix module, and multiplexer modules with digital I/O and analog output. Also select a control module and two RF modules with 2 GHz and 3.5 GHz bandwidths. Thus, the DAQ6510 with its 12 switch modules
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The DPO70804B is a 8 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
maintains excellent signal stability and minimal signal distortion under long-term continuous operation. It supports uniform distribution of RF microwave signals with outstanding consistency and reliable mechanical structure, effectively ensuring the integrity and stability of transmission signals (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
End connection: flanged (FF, RF, RJ, LG per ANSI B16.5, JIS B2201, JB/T79.1, JB/T79.2) or welded (SW, BW) Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3 Bonnet: plain (-17 to 230°C), extension (-60 to -29°C or over 230°C), or bellows seal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
. Bonomi three-way lead-free automated ball valves are available now in a choice of 10 single-part-number packages. PNEUMATIC ACTUATOR 8P0129LF – 355NLF direct mount, three-way lead-free brass, “T” port, full (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
Drive performance across your broadband systems without overextending budget. The WM3PD-6-18-S delivers consistent signal distribution across 6–18 GHz with high isolation, low insertion loss, and strong phase balance. Built for demanding RF environments where (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
. Model 7010400 covers the frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB Amplitude Tracking. The 4-way divider exhibits Insertion Loss of <6.5 dB and Maximum VSWR is 1.8. Phase Tracking is (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR Announces New Compact, 2-Way Power Divider Covers 7 to 24 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
, ±0.4 dB amplitude unbalance, ±4° phase unbalance, 30 W Full model-by-model specifications are available on our website, including 2-way wideband models to 40 GHz and 50 GHz, and 4-way and 8-way models in multiple bands. Custom Configuration (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd.
More Information Top
-
Spacecraft-level testing and verification of an X-band phased array
A semi-rigid RF cable was connected to each SMA jack, feeding an 8 - way RF switch shown in Figure 6.
-
High integrity, phase shift activated microwave switching system
RF Combining Network for 8 - Way Switch (Equal-Phase Butler Network) .
-
Measurement and characterization of the time variation of indoor and outdoor MIMO channels at 2.4 and 5.2 GHz
At the receive side, an 8 - way switch routes signals from the array to a common RF receiver, consisting of low noise amplification, down-conversion, automatic gain control (AGC), and up to 500-MS/s PC-based A/D conversion.
-
The theory of spin stabilizers
Position a of the three- way switch corresponds to the case of tuning of the rf oscillator frequency [ 8 ]; position b corresponds to tuning of the ad- ditional modulation frequency [6]; position c corresponds to tuning of the field H0 [1].
-
8W 2–8GHz solid state amplifier for phased array
This component [ 8 ] switches high power RF signals between four paths from/to two common ways (from RX to Tx and from Tx to Rx), by means of an external control signal.
-
Optimization of an 8-Channel Loop-Array Coil for a 7 T MRI System with the Guidance of a Co-Simulation Approach
The 8-channel RF coil was driven by an 8 - way lumped element Wilkinson power divider and 8-channel transmit/receive switches .
-
RF MEMS SWITCH: An overview at- a-glance
RF MEMS switches result in low- loss phase shifters with high linearity and provide 3- 4dB improvement (6- 8 dB in two way telecommunication systems) over on- wafer designs using GaAs FET switches [1].
-
Switching atomic fountain clock microwave interrogation signal and high-resolution phase measurements
…which are likely due to thermal effects in the rf switches. fig. 8 shows the typical be … microwave signal phase after switching the if signal with a Gaas rf switch. it is thus necessary to invent a way to switch this 400…
-
A Novel Indirect Method to Determine the Radiation Impedance of a Handheld Antenna Structure
A six- way RF switch from Hittite HMC172 was used in conjunction with an Agilent Technologies versatile fiber-optic link (HFBR-0501), as seen in Fig. 8 .
-
Linearization of Highly-Efficient Monolithic Class E SiGe Power Amplifiers with Envelope-Tracking (ET) and Envelope-Elimination-and-Restoration (EER) at 900MHz
…Switching-Mode High-Effiicency Tuned RF/Microwave Power Amplifier: Improved design equations” , IEEE MTT-S, pp. 779-782, (2000) [ 8 ] D.Y.C. Lie … D. Popp, “A novel way of maximizing the output power efficiency for Switch -mode RF Power Amplifiers”, US Patent…
Indicates content that may require registration and/or purchase.