-
Supplier: Allied Electronics, Inc.
Description: Silicon High Voltage Rectifier Low leakage Isolated case Low forward voltage drop The silicon high voltage rectifier is used for industrial or microwave oven.
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Assemblied Rectifier
- VF: 8 volts
- IF: 750 mA
- VR: 8,000 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Rectifier
- VF: 25 volts
- IF: 10 mA
- IR: 0.0002 mA
- trr: 100 ns
-
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- VF: 13 volts
- VR: 8,200 volts
- IO: 0.5 amps
- IFSM: 25 amps
-
Supplier: Elite Semiconductor Products, Inc.
Description: NV, G-Low Current High Voltage Rectifiers
- VF: 25 volts
- IF: 10 mA
- VR: 8,000 volts
- IR: 0.0002 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1kV, Diode and Rectifier, Single
- Tj: -65 C
- IO: 8 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf voltage ratings as
- IF: 10,000 mA
- trr: 2,000 ns
- IFSM: 250 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH VOLTAGE, 0.25A, 2KV, SOD-57; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:2.4V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single
- Tj: -65 C
- IO: 3 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kV, 5mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6kV, 5mA, Diode and Rectifier, Single Diodes. This listing
- Diode Applications: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH VOLTAGE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:360mA; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:2µs; Forward Surge Current:16A; Operating Temperature Max:175°C RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 1kV, Diode and Rectifier,
- Tj: -65 C
- IO: 30 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Diode Ultra Fast Rectifier 0.5A 2KV
- trr: 300 ns
- Diode Applications: High Voltage, Rectifier Diode
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers High Volt 8A IF 100V 0.68V VF PowerFLAT
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Description: DIODE GP 250V 200MA TO236AB
- VF: 1.25 volts
- VR: 250 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 8A TO220AC
- VF: 2 volts
- IF: 8,000 mA
- VR: 1,000 volts
- IR: 0.005 mA
-
Supplier: Richardson RFPD
Description: 200 °C High Temperature High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 18KV 350MA
- VF: 30 volts
- VR: 18,000 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Rectifier Blocks High Current, High Voltage, Insert Mounting
- VF: 11 volts
- IR: 0.005 mA
- trr: 75 ns
- IFSM: 150 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134168-8TQ080S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Family Name:
- VF: 0.72 volts
- VR: 80 volts
- IR: 0.55 mA
- Tj: -55 to 175 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 8.0 Amp 600 Volt
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: STANDARD DIODE, 250mA, 4KV DO-204AL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 076594-8ETH06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr):
- VF: 2.4 volts
- VR: 600 volts
- IR: 0.05 mA
- trr: 25 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 60A DO247
- VF: 2 volts
- VR: 1,000 volts
- trr: 115 ns
- Tj: -40 to 175 C
-
Supplier: Win Source Electronics
Description: Status: Obsolete (End Of Life) Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
- VF: 3.2 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 30 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 3A DO201AD
- VF: 1.7 volts
- IF: 3,000 mA
- VR: 1,000 volts
- IR: 0.01 mA
-
Supplier: Utmel Electronic Limited
Description: Diode Switching 1KV 30A 2-Pin DO-247 Tube
- VF: 2 volts
- VR: 1,000 volts
- trr: 100 ns
- Tj: -40 to 175 C
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 038636-STTH8S06D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A Reverse Recovery
- VF: 3.4 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 18 ns
-
Supplier: Nexperia B.V.
Description: Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 8 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection
- VF: 0.985 to 0.000985 volts
- IF: 11.3 mA
- VR: 1,000 volts
- IR: 0.00001 mA
-
Supplier: Newark, An Avnet Company
Description: SIC SCHOTTKY DIODE, 43A, 1.2kV, TO-247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:88A; Total Capacitive Charge Qc:155nC RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 300 ns at 200 °C High Temperature-Fast Recovery High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV
- trr: 300 ns
- Features: Fast / Ultra Fast Recovery Rectifier, Other
- Diode Applications: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 8 A Typical switching time trr of 40 ns Pt doped life
- VF: 1.35 to 0.00135 volts
- IF: 11 mA
- VR: 650 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 8 A Typical switching time trr of 40 ns Pt doped life
- VF: 1.35 to 0.00135 volts
- IF: 11 mA
- VR: 400 volts
- IR: 0.000001 mA
Find Suppliers by Category Top
Featured Products Top
-
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
An apparatus for measurement of electrically induced birefringence in liquids
The Blumlein is charged by a circuit formed by a 110 V- 8 kV /30 mA transformer and a single high voltage (HV) rectifier diode giving a half-wave rectification. .
-
Study on corona discharge of conventional lightning air terminals
a rectifier circuit for high voltage DC generation by means of two 140- kV , 8 ·kW rectifier diodes and a 25000-pF smoothing capacitor.
-
High voltage high frequency power transformer for pulsed power application
A high voltage rectifier board with UX-FOB ( 8kV , 0.5A) individual high voltage power diodes has been designed.
-
High voltage, high frequency transformer - switching converter integration
A high voltage rectifier board with UX-FOB ( 8kV , 0.5A) individual high voltage power diodes has been designed.
-
A high-voltage power supply of the diagnostic neutral beam injector of the Alcator-Cmod tokamak
The diode rectifiers of the high voltage modules are connected in series and produce an out put voltage up to 55 kV at an 8 A maximal current.
-
Self-heating and loss of thermal stability under a single current surge pulse in high-voltage 4H-SiC rectifier diodes
It has been demonstrated experimentally that high - voltage (6 kV class) 4H-SiC p+ –n–n+ rectifier diodes can withstand several (two or three) 8 ms current surge pulses with peak current densities j of up to ∼ 9000 A cm−2 . .
-
Nanosecond Pulse Generator Using Fast Recovery Diodes for Cell Electromanipulation
The circuit is an adaptation of a design originally used for much higher voltages , 50–100 kV , and using specialized custom fabricated drift step recovery diodes [7], [ 8 ], to lower voltage, off the shelf available, standard fast recovery rectifiers .
-
Emerging silicon carbide power electronics components
B. 4H-SicPiN Diode The 4H-Sic diodes are attractive choices as high power rectifiers compared to Si PiNs due to their extremely high blocking voltage potential (2 10 kV ) and 10 times faster switching speeds than a silicon device [ 8 ].
-
Carrier mobility model for simulation of SiC-based electronic devices
…based devices have been successfully demonstrated, such as high-voltage rectifier diodes [2, 3], photodiodes [4 … transistors (BJTs) with blocking voltages of up to 1.8 kV [7], and thyristors with break-over voltages as high as 2.6 kV [ 8 , 9].
-
Small-size powerful laser operated with molecular nitrogen for pumping Q quenched lasers working with organic compounds
…7) KU202L (N) thyristor; 8 ) ~GO-2 capacitor (0 … capacitor (470 pF, 20 kV ); Ii) UPG6 transformer; 12 … KTs 405A full-wave rectifier ; 30, 31) MLT-2 … k~; 32) KD 105B diode ; 33) laser channel; 34 … 35) PKn 41-1 high - voltage disconnecting switch.
Indicates content that may require registration and/or purchase.