-
Supplier: Accuris
Description: Standard Specifications for 20 PER CENT CHROMIUM, 9 PER CENT NICKEL ALLOY-STEEL CASTINGS
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FORGED OR ROLLED 8 AND 9% NICKEL ALLOY STEEL FLANGES, FITTINGS, VALVES, AND PARTS FOR LOW-TEMPERATURE SERVICE
-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled 8 and 9% Nickel Alloy Steel Flanges, Fittings, Valves, and Parts for Low-Temperature Service
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, 9 PERCENT NICKEL, DOUBLE-NORMALIZED AND TEMPERED
-
Supplier: ASTM International
Description: This specification covers the 8 and 9% nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. Two types of materials are specified according to the chemical composition: type I and
-
Supplier: American Welding Society (AWS)
Description: total alloy additions of more than about 10%. This chapter does not include stainless steels, chromium- molybdenum steels, 9%-nickel steels, such as ASTM A 353 and A 553, or tool steels.1, 2,3 If you want the entire hardcopy with all the chapters you
-
Supplier: ASTM International
Description: This guide covers standard specification for nickel steel plates, double-normalized and tempered, intended particularly for welded pressure vessels for cryogenic service. The steel shall be killed and shall conform to the fine austenitic grain size requirement. All plates shall
-
Supplier: ASTM International
Description: This guide covers standard specification for nickel steel plates, double-normalized and tempered, intended particularly for welded pressure vessels for cryogenic service. The steel shall be killed and shall conform to the fine austenitic grain size requirement. All plates shall
-
Supplier: ASTM International
Description: This guide covers standard specification for nickel steel plates, double-normalized and tempered, intended particularly for welded pressure vessels for cryogenic service. The steel shall be killed and shall conform to the fine austenitic grain size requirement. All plates shall
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: Universal Wire Works Inc.
Description: stainless steels, and Monel alloys; joining nickel base 200 and Monel alloys to stainless steels and joining stainless steels to carbon steels. Excellent results are obtained in joining 9% nickel steel to itself. Alloy 92
- Tensile Strength (UTS, Break): 80,000 to 115,000 psi
- Yield Strength (YS): 40,000 to 70,000 psi
- Elongation: 10 to 30 %
- Specifications: AMS
-
Supplier: Universal Wire Works Inc.
Description: Alloy is used for TIG, MIG and submerged-arc welding of Inconel type alloys 601 and 625, Incoloy type alloy 800, as well as overlaying on steel and joining 9% nickel steel. Alloy 625 can be used for welding a variety of dissimilar joints
- Tensile Strength (UTS, Break): 110,000 psi
- Elongation: 30 %
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
-
Supplier: Universal Wire Works Inc.
Description: Alloy A is used for arc welding various dissimilar combinations of austenitic and ferritic steels and high nickel alloys. For example; when welding Inconel and Incoloy type alloys to carbon steel, stainless steel, Nickel 200, Monel type
- Tensile Strength (UTS, Break): 80,000 psi
- Elongation: 30 %
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Copper Alloy Contact, D-Subminiature Plug Connector D-Sub Connector and Modular Adapter 97 Series Solder Style Panel & Cable Mount D Sub connector Male, 9 pins Gold-Plated Contacts Copper Alloy/Gold-plated Housing on Nickel Thermoplastic Insulator UL94/V-0 flame retardant
-
Supplier: Allied Electronics, Inc.
Description: Copper Alloy Shell, Solder Termination, Female, Socket 97 Series Solder Style Panel & Cable Mount D Sub connector Female, 9 pins Gold-Plated Contacts Copper Alloy/Gold-plated Housing on Nickel Thermoplastic Insulator UL94/V-0 flame retardant
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: Washington Alloy Co.
Description: nickel alloys 200 and 201 or to nickel-copper Monel? 400 and K-500. Applications Washington Alloy “A” is excellent for overlaying nickel-chromium alloy on steel. More common applications include the welding of 5% and 9% nickel
-
Supplier: SAE International
Description: This document defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3AL-2.5V titanium, 21Cr-6Ni-9Mn CRES, and 718 nickel alloy tubing. Fitting standards covered by this specification include non-separable welded
-
Supplier: SAE International
Description: This document defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3Al-2.5V titanium, 21Cr-6Ni-9Mn CRES, and 718 nickel alloy tubing. Fitting standards covered by this specification include non-separable welded
-
Supplier: Trinity Brand Industries
Description: Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production.
- Overall Thickness: 0.009 inch
- Features: Coil Stock, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Stainless Steel (UNS S)
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: AMPP Resources
Description: This book reviews the mechanisms and forms of corrosion and examines the corrosion of stainless steels and similar chromium-bearing nickel-containing higher alloys, detailing various corrosive environments including atmospheric and fireside corrosion and corrosion by water and
-
Supplier: HAVE, Inc.
Description: 30% GR (glass reinforced) Contacts: - female (4-7pole) & male:CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability:
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: MicroGroup
Description: corrosion resistance and good strength. Also available in other stainless and nickel alloy grades (i.e. 321, 600 etc.). Normally available in commercial specifications (i.e. ASTM-A-269); Occasionally available in other specs. (i.e. Mil-T-8504, AMS-5570). Primarily stocked in annealed
- Outside Diameter / Size: 0.0313 to 3 inch
- Maximum Inside Diameter / Size: 2.93 inch
- Wall Thickness: 0.75 inch
- Features: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium, Welded and Drawn (W&D)
-
Supplier: HAVE, Inc.
Description: female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: Minco
Description: Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 11.7 inch
- Reference Resistance: 120 Ohms
-
Supplier: Acrolab Ltd.
Description: low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Heater Type: Circulation Heater
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Weiler Abrasives
Description: Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
- Outer Diameter (OD): 9 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 60 # or Microns
- Type: Ceramic
-
Supplier: Loos & Co., Inc.
Description: 6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion
- Diameter: 0.562 inch
- Breaking Strength: 15,000 lbs
- Number of Strands: 6
- Wires per Strand: 42
-
Supplier: Weiler Abrasives
Description: Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
- Outer Diameter (OD): 9 inch
- Bore / Shank Diameter: 0.09 inch
- Grit Size: 50 # or Microns
- Type: Ceramic
-
Supplier: Weiler Abrasives
Description: Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
- Outer Diameter (OD): 9 inch
- Bore / Shank Diameter: 0.09 inch
- Grit Size: 24 # or Microns
- Type: Ceramic
-
Supplier: TE Connectivity
Description: Feature Material : Stainless Steel Retention Post Location : None Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max)
- Voltage Rating: 1.2 volts
- Current Rating: 0.75 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 288
-
Supplier: Weiler Abrasives
Description: Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
- Outer Diameter (OD): 9 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 24 # or Microns
- Type: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material is added strength and hardness, and the wear resistance does not decrease noticeably. Chromium and Nickel additions give it comparable (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Eagle Stainless Tube & Fabrication Inc. Eagle Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Indicates content that may require registration and/or purchase.