-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell PA-9 Family PA-1900-05D 90Watt 20V 4.5A AC Adapter with 3-Hole Plug, USA 3-Prong Power Cord,works for Dell Inspiron 1100 / 2500 / 2600 / 2650 / 3700
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: Replacement Gateway 90W 18.5V 4.9A AC Adapter 4.8x1.7mmB Bullet-Style USA 3-Prong Cord, works for Gateway Emachines M5000 M6000 M6805 M2105 and more
- DC Output Voltage: 18.5 volts
- DC Output Current: 4.9 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 9A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 9V, 5.5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: Replacement HP Compaq 90Watt 18.5V 4.9A AC Adapter with (4.8x1.7mmB) Bullet-Style Plug, USA 3-Prong Power Cord. Works for Compaq Presario 900, Compaq Presario 1500, Compaq Presario 2800 and many more.
- DC Output Voltage: 18.5 volts
- DC Output Current: 4.9 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 9V, 2.5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: StarTech.com SVA9M2NEUA AC/DC Adapter
- DC Output Voltage: 9 volts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version)
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC adapter for CT10, APLA 220V, Euro plug.
- Features: AC/DC Adapter
-
Supplier: DigiKey
Description: 5.9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5.9 volts
- DC Output Voltage: 5.9 volts
- DC Output Current: 3 amps
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and provide
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 5 watts
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points.
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 5V 10W
- DC Output Voltage: 5 volts
- DC Output Current: 2 amps
- DC Output Power: 10 watts
- Features: AC/DC Adapter, Medical Power Supply
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: Global Power Corp.
Description: No Description Provided
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 9 volts
- DC Output Current: 0.2 to 1.1 amps
- DC Output Power: 10 watts
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power Consumption
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
-Terminal Installation The relay uses two M5 screw terminals for the main power circuit and two M3.5 screw terminals for the coil. The recommended flexible conductor size for the G9EA-1-B is 14–22 mm². Published (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
to +90°C and withstands dust, humidity, vibration, and shock. MC Series: AC-3 ratings from 9A to 150A and AC-1 ratings from 25A to 210A. MC Series Coil Voltages: 24 VAC/VDC, 120 VAC, 208 VAC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Applications: AC adapters, switching power supplies, smart home devices, AC line filters, industrial electronics, and noise suppression circuits. Learn more about our safety capacitor solutions. (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Bill of Materials - Viliv X70 EX Internet Tablet
AC ADAPTER , MODEL:KSAFF0950284W1UV-1, INPUT:100-240V~50/60Hz 0.8A, OUTPUT: 9 . 5V 2.84A, …, MADE IN CHINA, E313723 AWM 1185 18AWG 80C 300V VW-1 .
-
Mini Laptop - Mini Laptop Manufacturers, Suppliers
40W Universal MINI Laptop AC Adapter (Model:ES-C400) Input voltage range: AC100V-240V Input power : 50VA Input current :1.0AMP Output voltage : 9 . 5V /12V/19V/20V (0/+0.8V NO LOAD) Output power : 40W Output current...
-
Laptop Ac Adapter - Laptop Ac Adapter Manufacturers, Suppliers
40W Universal MINI Laptop AC Adapter (Model:ES-C400) Input voltage range: AC100V-240V Input power : 50VA Input current :1.0AMP Output voltage : 9 . 5V /12V/19V/20V (0/+0.8V NO LOAD) Output power : 40W Output current...
-
Offer 22W Laptop Adapter 9.5V/2.5A (4.8*1.7mm) for Asus PC 700 series laptop
Name: 22W Laptop Adapter 9 . 5V /2.5A (4.8*1.7mm) for Asus PC 700 series laptop. .... AC Cord: US\EU\UK\AU etc.
-
Hut, The engineer knowledge
Are P and N area hochdotiert (A ^ ^, A ^ d > 10^"^cm"^), so, the opening is zuriickzufiihren at the zener-opening ((/ B < 5V) otherwise on the avalanche breakdown ( t/B>5V ). .... 9 9. .... d \ s - X) Ac-;- + cx = m. .... Host- adapter processor .
-
Circuit technology - Similarly and mixed analog/digital
HI = 5 V LO = -5V . .... It is needed 9 times also here to discharge again the capacity C20. .... Current; complex pointer: AC value i, i1. .... time recovery 538, 564 clock signal synchronization of 538 partial logistics 13 testing adapters 29 Testbench 28…
-
Vie path manual electrical engineering
-5V . .... Are 9- or 24-needles printer conventional. .... Adapter . .... The digital input assemblies pass it 120/230 V for DC 24 V and AC with potential separation…
-
Circuit technology - Similarly and mixed analog/digital
-0,5V . .... It is needed 9 times also here to discharge again the capacity C20. .... circuits, 538 scanning theorem, 536 down-mixing stage, 458 downconverters 27, 194, 516 AC analysis, 27 adjustments … clock signal synchronization 566 of the partial logistics 673, 14 temperature behavior, testing adapters , 28 Testbench, 484…
-
Circuit technology - Similarly and mixed analog/digital
2 5V= R3. .... Exercise 5 Closed-Loop linear amplifier, AC analysis. .... Ü5.9 Differenziator. .... time recovery 519, 534 clock signal synchronization of 519 partial logistics 13 testing adapters 35 Testbench 34…
-
Leistungselektronische circuits
In particular, a negative potential verriss is critically for PN-insulating high-voltage-driver-IC for the only some volts up-Grenze under mass potential as latch to be generally (statically -0,3V, switching tips about -5V ) given [899], [904], [907], [914]. .... Causes are on the one hand the gradients of the electric field strength 9 ) that arise when .... The current of the AC load overlaps the back oscillating current when it is about an active … LCD-television devices in the power range 100 - 200 W, and notebook-network adapter in the region…
Indicates content that may require registration and/or purchase.